Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator
-
Supplier: Allied Electronics, Inc.
Description: environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C. VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine,
-
-
Supplier: Allied Electronics, Inc.
Description: environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C. VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine,
-
Supplier: Advanced Energy Industries, Inc.
Description: Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 47 to 1,050 volts
- DC Output Current: 0.001 to 0.002 amps
- DC Output Power: 20 to 30.000000000000004 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type:
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple:
- DC Input Voltage: 11 to 32 volts
- DC Input Current: 3 to 12 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.015 to 2 amps
-
Supplier: ValueTronics International, Inc.
Description: of up to 14 setups Second-channel output available Phase-continuous frequency changes Downloadable sub-routines The Agilent 3245A Universal Source combines the features of a precision DC voltage source, DC current source, synthesized function generator, and an arbitrary
- Minimum Frequency Range: 1 MHz
- Maximum Frequency Range: 1 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with
- Capacitance Range: 10.000000000000002 to 6,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 50,000 volts
- Operating Temperature: -40 to 55 C
-
Supplier: ValueTronics International, Inc.
Description: high voltage unit and control electronics for the EUT are all housed in a package mounted at the rear of the mainframe. This modularity provides the flexibility to adapt to changing requirements. The front of the chassis is available for the insertion of various pulse
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: 99.99s Resolution: 0.002% of period or 25ns, whichever is greater Width Range: 25ns to 99.99s Resolution: 0.002% of period or 25ns, whichever is greater Note: Pulse width and absolute value of the delay may not exceed the pulse period. Pulse trains up to 10 pulses may be
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from
-
Supplier: Central Marine Diesel
Description: engine w/ a cast-iron cylinder liner for longer life and brushless HD alternators with automatic voltage regulator to protect sensitive electronics. This genset is equipped with Smart Throttle™ that will vary engine speed with load demand, inverter system with Pulse Width Modulation
- Wattage: 2,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Infineon Technologies AG
Description: reduce the internal power consumption. Summary of Features 500 mA step down voltage regulator 5 V Output voltage ± 2% output voltage tolerance Low quiescent current (less than 45μA at nominal battery voltage) Current mode PWM regulation PFM mode for light load current
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High Conversion
- Type: DC/AC Inverter
-
Supplier: Infineon Technologies AG
Description: Features 500 mA step down voltage regulator 5 V Output voltage ± 2% output voltage tolerance Low quiescent current (less than 45μA at nominal battery voltage) Current mode PWM regulation PFM mode for light load current Input voltage range from 4.75V to 45V
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Cirrus Logic, Inc.
Description: The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: capacitors, resulting in a low, predictable output voltage ripple and in minimized consumption of board space. In light load condition the device operates in Pulse Frequency Modulation (PFM) to optimize the efficiency. Between the single pulses, all internal controlling
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Larson Electronics LLC
Description: contains a specially designed board that enables operators to feed a pulse train or variable voltage to produce custom strobe sequences or various dimming scenarios. These LED lights are dimmable down to 2 percent, while most of our LED lights are only dimmable to 11% with our standard
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with
- Capacitance Range: 4 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Dataforth Corporation
Description: reset. In addition to performing standard discrete I/O, the channels can be configured to perform seven special functions: Pulse/Frequency Counter, Pulse/Frequency Counter with Debounce, Waveform Measurement, Time Between Events, Frequency Generator, Pulse Width
- Digital I/O Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Larson Electronics LLC
Description: drivers in this unit also provide secondary benefits through the ability to tap into a provided input wire with an external pulse generator and adjust the duty cycle of the current being applied to the LEDs. Thus, you can connect an external dimmer, switch or pulse control and
-
Supplier: Richardson RFPD
Description: voltage and current readings. Specifications DC Bus voltage up to 900V Input/output current rating up to 40A Low-inductance layout Connector for optional control card Screw terminal power connections Ideal for double pulse testing and high-power testing Onboard fan
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: It is designed to supply microcontroller controlled systems especially in automotive applications. Summary of Features Operating DC Supply Voltage Range 5 V to 28 V Transient Supply Voltage up to 40 V Extremely low Quiescent Current in Standby Mode High Precision Standby
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The ASC-400 features an extremely user-friendly interface and high-contrast color display. Its unique “menu-free”, single-window interface greatly simplifies operation, allowing all functions to be controlled or set from the main menu screen. The ASC-400’s accuracy is designed to meet the
- DC Voltage Range: 1 volts
- DC Current Range: 0.001 amps
- Frequency Range: 0.001 to 1,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: Dwyer Omega
Description: voltage, frequency, and it can source pulse trains. It has a communications port for pressure modules and an isolated mA/V readback circuit. Arrow keys, direct numeric keypad entry, and three softwaredriven function buttons combine with a large, backlit, menu-driven graphics display to
- AC Voltage Range: 120 volts
- DC Voltage Range: 0 to 20 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 10,000 Hz
-
Supplier: Richardson RFPD
Description: The AD1671 is a monolithic 12-bit, 1.25 MSPS analog-to-digital converter with an on-board, high performance sample-and-hold amplifier (SHA) and voltage reference. The AD1671 guarantees no missing codes over the full operating temperature range. The combination of a merged high
- Resolution: 12 bits
- Sample Rate: 1,250 kSamples/Sec
- Package Type: DIP
-
Supplier: Qualitrol Company, LLC
Description: ADDITIONAL SPECIFICATIONS FOR PARTIAL DISCHARGE Coupler Impedance: Integrated high-voltage isolation transformer PD Band Pass: Designed according to IEC60270, 40-800kHz PD Ranges: Depends on version and test object and noise, 10pC to 200nC typical Max. Pulse Rep. Rate: 40´000 PD
-
Supplier: AMETEK Programmable Power
Description: The California Instruments Tahoe Series combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power sources. Using a state-of-the-art SiC power switching architecture and Digital Signal Processing, the Tahoe Series combines a robust,
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000/ Measurements are performed in conjunction with precision shunt resistors, which help to ensure accuracy and stability. With a housing width of (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
Knick’s P52000 series of DC voltage transducers are smartly designed solutions for measurement and isolation in applications up to 4800 volts (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Knick’s P42000D2 DC voltage transducer is a compact solution for measurement and isolation in applications up to 2000 volts (read more)
Browse Datasheets for Knick Interface LLC -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-healing properties, and strong pulse resistance. They serve as effective EMC filters, absorbing transient voltages and stabilizing DC links, which helps maintain efficient power transfer and reduces stress on (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The GENESYS High Power Programmable Rack DC Power System platform provides advanced features in a light-weight portable high power density profile with a comprehensive set of built-in user-friendly interfaces that include a multi-functional front panel, LAN (LXI 1 (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
0816 SR coreless motors have achieved the industry’s best motor performance curve ?11,000 rpm/mNm. This value is usually only reached by larger coreless DC Motors. This new series features several nominal voltage versions from 3V?12V. High performance sintered (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
power supplies Switching DC power supplies, the UNI-T UDP6953B, also known as switch-mode power supplies (SMPS), use a different approach. They convert AC to DC, then use high frequency switching transistors and components to regulate and maintain the desired output voltage. The high (read more)
Browse Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
More Information Top
-
Electro-optically Q-switched Pr:YAP laser generating at 747 nm
DC high voltage Pulse generator .
-
High‐energy catheter ablation of cardiac arrhythmias: An outmoded technique in the 1990s
High frequency high voltage pulsed DC generator .
-
Electron Photo-Injector Beam Diode Driven by a 2.5 MV Pulsedpower Source for the DEINOS Project Scale Model
It is composed of a 2.5 MV pulsed DC high voltage generator , a photo-diode electron beam source and a beam transport line for measurements.
-
Synthesis of carbon nanowires using dc pulsed corona discharge plasma reaction
A dc pulsed high volt- age generator operating at 3000 V and 50 kpps with the power of 20 W was used to initiate the corona discharge plasma.
-
Investigation on non-glass laser fusion targets: their fabrication, characterization, and transport. Charged Particle Research Laboratory report No. 2-81, pro...
PULSE GENERATOR HIGH VOLTAGE DC SUPPLY .
-
PULSED BREAKDOWN PHENOMENA
IN PARTIAL VACUUM
The first part of this work covers the simulation and analysis of common high voltage DC and pulse generator circuits.
-
Steam plasma reforming of biogas by non-thermal pulsed discharge
The pulse power supply equipment consisted of a power regula- tor, high voltage DC generator , pulse generator and pulse trans- former.
-
Studies on a non-thermal pulsed corona plasma between two parallel-plate electrodes in water
The use of a dc high - voltage pulse generator leads to the polarization of the electrodes resulting in the decrease in the electrical discharge with increase in the discharge time.
-
The Formation of Ethane from Carbon Dioxide under Cold Plasma
A high - voltage DC pulse generator supplies input power to the reactor, and its principal parameters are of: a peak value of 20-32 kV tunable, a pulse width of 330 ns, a rise time of 30 ns. a repetition frequency of…
-
A transmission line filled with fast switched periodic plasma as a wide-band frequency transformer
The experimental setup in- cludes an -band microwave sweep generator, a high - voltage dc pulse generator , an isolation transformer, a spectrum analyzer, the frequency-shifting coax, and a vacuum pump.
Indicates content that may require registration and/or purchase.