Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 20.4UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: voltage and high efficiency at the maximum output power. The ZA9644-AE is the smallest solution and the ZA9384-AL is slightly larger in size but can offer even higher efficiency. Both transformers have high saturation current and low leakage inductance to ensure low
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
-
Supplier: Coilcraft CPS
Description: Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC 1500 Vrms, one minute isolation from the primary and auxiliary winding to the
- Maximum Primary Voltage Rating: 14 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: The ZB1313 flyback transformer is designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Maxim. It has no auxiliary winding and offers the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. The ZB1313
- Operating Temperature: -40 to 85 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Datatronics™
Description: Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free.
- Operating Frequency Range: 500,000 Hz
- Power Rating: 10 watts
- Maximum Secondary Voltage Rating: 300 volts
- Power Rating (Watts): 10 watts
-
Supplier: Coilcraft, Inc.
Description: Optimized for UCC28C56EVM power supply for EV/HEV automotive power trains for Texas Instruments High efficiency Flyback transformers operate over the wide input voltage range from 40 – 1000 V 4700 Vrms, one minute isolation (hipot) pri and aux to sec 10 mm creepage and
- Operating Temperature: -40 to 105 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Designed for use with the Texas Instruments UCC25230 Switching Converter (12 – 100 V input, 0.20 A output). Designed to meet UL60950 Functional Isolation for working voltage up to 210 V peak. 1000 Vrms (1500 Vdc) isolation Tight coupling (k > 0.99), high inductance and excellent
- Inductance Range: 220.00000000000003 microH
- DCR: 5.3 ohms
- Operating Temperature: -40 to 125 C
- Core Material: Ferrite
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLYBACK TRANSFORMER, FOR CRT MONITOR BOARD, HIGH VOLTAGE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers High Voltage Flyback Transformer
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a stable
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Switching Frequency (fsw): 400 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Hybrid flyback controller for ultrahigh power density designs The XDP™ digital power XDPS2201 is a multi-mode, digitally configurable hybrid flyback controller that combines the simplicity of a traditional flyback topology with the performance of a resonant converter. By
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: and count Low standby and high efficiency across various line/load conditions High power density and high switching frequency Easily configurable Optimization via GUI tools Potential Applications Adapters and chargers with ultra-high power density with extended power
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: contact us here to place your request or receive more information. High level of integration – see what’s inside the device The XDPS2221 controller is integrated with a high-side driver coupled with a coreless transformer and a low-side driver driving the high- and the
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features 500V Startup Cell, 65kHz fixed switching
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Premier Magnetics, Inc.
Description: define the overall efficiency, output power and physical size. The following tables of transformers were designed for use in the Flyback Buck-Boost circuit configuration. This conversion topology allows the output voltage to be regulated higher or lower than the input
- Maximum Primary Voltage Rating: 12 volts
- Maximum Secondary Voltage Rating: 9 volts
- Maximum Secondary Current Rating: 0.22 amps
- Operating Temperature: 0 to 70 C
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover flyback transformers, high-voltage multipliers, deflection yokes and picture-tube high-voltage-neck components intended to be employed in television-type appliances. 1.2 High voltage is defined as a potential equal
-
Supplier: Richardson RFPD
Description: 25W Auxiliary Power Flyback Evaluation Platform This evaluation platform demonstrates the use 1700V silicon carbide (SiC) MOSFETs in a single switch flyback configuration and provides a flexible design that can be used to evaluate and optimize the performance of the flyback
- Category: Development Board
-
Supplier: Richardson RFPD
Description: Flyback Compared to complex 3-stage LLC-based designs: Same efficiency performance Quicker time-to-market with traditional flyback transformer design and reduced component count Reduced no-load, standby power consumption: <150mW
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Transformers Datasheets for Triad Magnetics -
TPS-AIT1500300D Adjustable Isolation Transformer The TPS-AIT1500300D Adjustable Isolation Transformer is a high-performance 1500W Isolation Transformer designed for versatile power regulation in various professional settings. As a 230VAC Input Isolation Transformer, it operates with an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Polyester Resins Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
Generating high voltage by means of flyback topology is a common approach. Using the generated voltage to charge a capacitor for a high energy pulse are used in defibrillators, photoflashs, strobes and ignition circuits to name a few. The procedure outlined in this article is useful in the initial
More Information Top
-
Primary parallel secondary series flyback converter (PPSSFC) with multiple transformers for very high step-up ratio in capacitive load charging applications
It is challenging to achieve a low winding stray capacitance for a high voltage flyback transformer without applying complex winding configurations or without a highly optimized transformer design.
-
Transient characteristics of high-voltage flyback transformer operating in discontinuous conduction mode
Modelling of high voltage flyback transformer .
-
High Voltage Flyback Transformer from Datatronics
High Voltage Flyback Transformer from Datatronics .
-
Auxiliary power supplies for high voltage converter systems
B. TransformerDesign Considerations The high voltage flyback transformer used in this converter was designed using standard design principles and practices, hut with careful consideration given to core selection, light load operation, inter-winding capacitance and voltage ratings.
-
High-regulation, capacitor-charging power supplies
The design of the high voltage flyback transformer is also critical because proper winding insulation usually results in high leakage reactance which is not desirable if low switching losses are to be maintained.
-
Proceedings Of The Fourth Asian Symposium On Information Display
Study and Design of High Voltage Flyback Transformer for TV and Monitor .
-
Modern Ferrite Technology
Commercially, the first large-scale appli- cations for ferrites were in the television industry where large tonnages were used for the TV tube deflection yokes and the high voltage flyback transformers . .
-
CR4 - Thread: power consumption
NO, unless you can feel static on the front of the screen after you turn off the TV, the main High voltage flyback transformer has been turned off.
-
CR4 - Thread: HV Termite Terminator Power Supply Design Approach?
What's the highest voltage flyback transformer available?
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/22619/ODELL-MASTERSREPORT-2013.pdf?sequence=1
I had previously built an audio modulated 555 timer circuit that allowed a high voltage flyback transformer to discharge 20 kV across two leads.
Indicates content that may require registration and/or purchase.