-
Supplier: ROHM Semiconductor USA, LLC
Description: BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: BD62321HFP is full bridge driver for brush motor applications. This IC can operate at a wide range of power-supply voltages (from 6V to 32V), supporting output currents of up to 3A. MOS transistors in the output stage allow for PWM signal control. The replacement is also easy because
- Peak Output Current: 3 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: The BD63573NUV provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for
- Peak Output Current: 1.2 amps
- Supply Voltage: 20 volts
- Operating Temperature: -30 to 85 C
- Screening Level: Commercial
-
-
Supplier: ROHM Semiconductor GmbH
Description: The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for
- Peak Output Current: 1 amps
- Supply Voltage: 20 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: ODG (Origin Data Global)
Description: TRIPLE HALF-BRIDGE HIGH-VOLTAGE
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 9 to 20 volts
- Features: Linear Regulator, Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from 5V/3.3V
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Critical Velocity Enterprises, LLC
Description: Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no additional heat sinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 112.00000000000013 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and
- Peak Output Current: 2 amps
- Supply Voltage: 18 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and
- Peak Output Current: 2 amps
- Supply Voltage: 7 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and
- Peak Output Current: 2 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM offers a wide lineup of H-bridge drivers in different supply voltages (7V/18V/36V) and output currents (0.5A/1A/2A) to meet the needs of a variety of applications. Our standard products also contain a VREF variable function that contributes to lower power consumption and
- Peak Output Current: 1 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: Critical Velocity Enterprises, LLC
Description: Designed with the serious builder in mind, this H-bridge provides 2 Amps continuous with no need for heatsinks. Competing controllers dissipate as much as 26 watts of heat at 2 amps, requiring massive heat sinks to prevent them from burning up. Our efficient H-bridge will
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 55.999999999999986 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Data Device Corporation (DDC)
Description: High power H-Bridge brush-motor drive with internal drive circuitry. (PWR-82340)200 V (drain/source) breakdown voltage,(PWR-82342)500 V (drain/source) breakdown voltage, and 30 Amps continuous/50 Amps peak motor current.
- Maximum Output Voltage: 500 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 50 amps
- Supply Voltage (DC): 500 volts
-
Supplier: Aratas America LLC
Description: Low Profile Low Load Relay with H-Bridge Circuit Inside for Motor Control Applications Low profile and can switch 14 V 25 A motor load H-Bridge circuit inside Pin in paste reflow compliant relay Temperature range -40°C to +125°C
- Features: Other
-
Supplier: Richardson RFPD
Description: FAST DIODE FULL BRIDGE POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery Times, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage
- IF: 60,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: including a charge pump for driving the high-side N-channel MOSFETs. The total forward drop (bridge offset) introduced by the IdealBridge™ rectifier is only 192 mV at 0.6A, compared to a standard bridge rectifier that typically presents 2000 mV of forward drop. PD70224
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: time is included to avoid peak currents within the H-bridge Integrated charge pump to provide gate voltages for high-side drivers and to supply the gate of the external battery reverse protection NMOS 5V/3.3V regulator and current limitation function Reset derived from
- Continuous Output Current: 0.1 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Microchip Technology, Inc.
Description: HV833 is a high voltage driver designed for driving EL lamps of up to 35nF (10-12in2). The input supply voltage range is from 1.8 to 6.5V. The device uses a single inductor and a minimum number of passive components. The nominal regulated output voltage that is applied to
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 1689M is a bridge from General Radio. A bridge is useful for precise measurements, instrumentation, power conversion, and filtering in both linear and nonlinear applications. Pair bridges with other types of electronic test equipment to measure fixed and swept frequency
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 802556-TND524VS-TL-H Packaging: Reel Mounting Style: SMD Applications: Use For General Technology: Power MOSFET Interface: On/Off Part Status: Obsolete (End Of Life) Output Configuration: Half Bridge Voltage - Load: 600V
- Supply Voltage: 10 to 20 volts
- Operating Temperature: -55 to 150 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9853QX provides high-performance and cost-optimization for window lift using MOSFETs TLE9853QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9854QXW is the perfect fit for single-phase BLDC applications in high temperature TLE9854QXW is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver.
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9854QX offers high integration to optimize target applications such as sunroof TLE9854QX is part of the MOTIX™ TLE985x Infineon MOTIX™ 32-bit motor control SoC family. The single chip 2-phase motor driver integrates the industry standard Arm® Cortex®-M0 core with an NFET driver.
- Clock Speed: 40 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Infineon Technologies AG
Description: current programmable Drivers with charge pump for N-Channel MOSFET Two Full duplex serial interface (UART) Two Synchronous serial channel (SSC) On-chip OSC and PLL for clock generation One high voltage monitoring input with wake up functionality High speed Operational amplifier
- Clock Speed: 24 MHz
- Supply Voltage (Vcc): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Bits: 32 Bit
-
Supplier: Gefran
Description: This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs.
- Low Pass Cutoff Frequency: 0.7 kHz
- Maximum Output: 10 volts
- Bandwidth: 8 kHz
- Input Impedance: 0.001 Mohms
-
Supplier: Semikron, Inc.
Description: MOSFET Modules - Best in class switching performance SEMIKRON produces MOSFET (Metal Oxide Semiconductor Field Effect Transistor) modules in single switch, halfbridge, H-bridge and 6 PACK configuration in SEMITOP and SEMITRANS packages.The available MOSFET modules in the voltage
- Output Voltage: 100 to 200 volts
- Output Current: 80 to 335 amps
- Configuration: H-Bridge, Half-Bridge
- Technology: MOSFET
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping temperature
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Win Source Electronics
Description: LB1861M-TLM-H; PWR-82331-210Q; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
- Supply Voltage: 12 to 48 volts
- Operating Temperature: -40 to 150 C
- Package Type: DIP
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: High Voltage Half Bridge 7-SIP
-
Supplier: Lingto Electronic Limited
Description: IC HIGH VOLTAGE HALF BRIDGE 7SIP
-
Supplier: TMP Pro Distribution
Description: 120 Hz Low Pass 80 Hz High-Pass enable/disable for XLR loop thru. Signal Processing : DSP based, resident in Input Module System Management : DSP based limiters for mechanical and thermal protection AC Power Operating Range : 90-132 VAC or 216-264 VAC, 50/60Hz AC Line Voltage : User
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: Vincotech GmbH
Description: Equivalent: F4-33MR12W1M1H_B76 Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for
- Output Voltage: 1,200 volts
- Output Current: 40 amps
- Configuration: H-Bridge
- Features: Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High speed switching with low capacitance Convex shaped substrate for superior thermal
- Output Voltage: 1,200 volts
- Output Current: 55 amps
- Configuration: H-Bridge
- Features: Other / Specialty Technology
-
Supplier: Vincotech GmbH
Description: Dual halfbridge Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Clip-in, reliable
- Output Voltage: 1,200 volts
- Output Current: 40 amps
- Configuration: H-Bridge
- Features: Other / Specialty Technology
-
Supplier: Biamp Systems, Ltd.
Description: side-by-side. Four channel amplifier; 60W per channel Bridgeable channels D-Class amplifier topology Three manual switches provide constant voltage operation, bridging channels, and a high-pass filter option Supports both 70V and 100V Constant Voltage Systems LED indicators for
- Power: 60.00000000000001 watts
- Number of Channels: 4 #
- Type: Amplifier
- Amplifier Class: Class D
Find Suppliers by Category Top
Featured Products Top
-
. “Reliable isolation and switching in high-voltage DC systems remain among the toughest challenges in modern engineering,” says Helmut Pusch, CEO, Schaltbau GmbH Group. “Our new R300 high-voltage relay extends Schaltbau’s proven DC technology from the rail sector to the field of (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
predictable, low?latency analog signals are required, such as structural health monitoring, equipment performance monitoring, PLC-based system control, and environmental monitoring. By converting wireless sensor data into standard analog voltage outputs, the WSDA-101 enables engineers to use wireless (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE. Also resistant to cold flow, has high dielectric strength (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc.
More Information Top
-
Flexible Power Transmission: The HVDC Options
Also, the addition of redundant switches, as required for operational reliability, would result in higher costs if fewer higher voltage H - bridges were used.
-
Stacked high/low voltage level H-bridge circuit for gradient amplifier of MRI system
Against the specialty of gradient amplifier, a test platform based on the stacked low and high voltage H - Bridge is built.
-
FPGA implementation of generalized modulation for hybrid multilevel inverter with fixed ratio DC link voltage
A hybrid inverter consists of number of high voltage H - bridge cells, each operating at the fundamental frequency and a low voltage PWM operated H-bridge cell.
-
Voltage and power balance control for a cascaded multilevel solid state transformer
The switching devices in high voltage H - bridges and low voltage H-bridges are 6.5kV IGBT and 600V IGBT respectively.
-
High efficiency hybrid cascade inverter for photovoltaic generation
According to the unbalanced characteristics of DC buses, a control method is developed for HCI, which consists of stair-case wave modulation for high voltage H - bridges and carrier PWM for low voltage H-bridges.
-
Cascaded H-Bridge Voltage Reinjection—Part I: A New Concept in Multilevel Voltage–Source Conversion
…switches and capacitors required for chains consisting of high or low voltage H-bridges are the same, but the capacitor size of each low rated H-bridge is smaller than the size of each capacitor in the high voltage H - bridge alternative.
-
Comparison of 10-kV SiC power devices in solid-state transformer
The main switch devices in the AC/DC rectifier and high voltage H - bridge of the Dual Active Bridge (DAB) converter are 10-kV SiC power devices.
-
Design and development of Generation-I silicon based Solid State Transformer
The switching devices in high voltage H - bridge and low voltage H-bridges in Fig. 2 are 6.5kV silicon IGBT and 600V silicon IGBT respectively.
-
Multilevel dynamic voltage restorer
…hannonic perfomce using the same number of H-bridges as a cascaded inverter, However, when considering cases of semiconductor failure, hybrid inverters are less reliable (especially tri-mry inverter) since a fault in the higher voltage H - bridge will significantly limit the…
-
Advanced High Voltage Power Device Concepts
High Voltage H - Bridge .
Indicates content that may require registration and/or purchase.