-
Supplier: Fluke
Description: Series consists of the Fluke Norma 4000 Three-Phase Power Analyzer and the Fluke Norma 5000 Six-Phase Power Analyzer. These rugged, high-precision analyzers provide unmatched price performance for easy and reliable use in the field, or as a bench unit in
-
Supplier: Yokogawa Corporation of America
Description: The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is
- AC Voltage Range: 1.5 to 1,000 volts
- AC Current Range: 0.0001 to 55 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: ValueTronics International, Inc.
Description: The 2101 is a Power Analyzer from Valhalla Scientific. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Power Analyzer is used for measuring one to three phases of electrical quantities for alternating current (AC). This 3-Phase Power Analyzer also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating,
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0.04 to 100 amps
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Yokogawa Corporation of America
Description: 100 kHz. Simultaneous measurement of voltage, current, power, and harmonics High-speed data updating (100 ms) Display of numerical values, waveforms and trends Measurement of bought and sold watt hours Easy setup and operation Current range: 0.5 to 40 A Voltage range: 15
- AC Voltage Range: 15 to 1,000 volts
- AC Current Range: 0.5 to 40 amps
- Frequency Ranges: 0.5 to 100,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Sonel Test
Description: Portable power quality analysis center The Sonel PQM-707 power quality analyser is a mobile device for measuring and analysing power supply. It is an autonomous and versatile meter with which you can carry out measurements and analyses of parameters in power networks (DC
- Features: Other
- Phase: Single-Phase
-
Supplier: Vitrek Corporation
Description: Introducing the new Vitrek PA900 Precision Harmonic Power Analyzer, a refreshingly easy-to-use high performance power analyzer that won’t break your budget. The PA900 delivers multi-channel, high-accuracy, wideband performance – to tackle the toughest energy
- Number of Data Channels: 4
- AC Voltage Range: 0.1 to 1,000 volts
- AC Current Range: 0.00001 to 200 amps
- Frequency Ranges: 700,000 to 5,000,000 Hz
-
Supplier: Elspec
Description: The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality
-
Supplier: Tradeport Electronics Group
Description: DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under
-
Supplier: Transcat, Inc.
Description: Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT IV 600V - safe enough for incoming power lines Broadband
-
Supplier: Transcat, Inc.
Description: (system) ?Phase angle Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high power distribution systems Log up to 30,000 reading on a removable SD memory card in Microsoft
- Data Acquisition: Datalogger / Recorder
-
Supplier: Rohde & Schwarz USA, Inc.
Description: TheR&S®NGMO analyzer/power supply is more than just a simple power supply for test and measurement applications. This is shown by its advanced features: Accurate high-speed voltage source Programmable DC load Precise digital voltmeter Transient recorder Simple
- DC Output Voltage: -5 to 25 volts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The FMA is a analyzer from Rohde & Schwarz. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: Emerson Automation Solutions – Rosemount
Description: moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT
- Number of Channels: 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Metrohm USA, Inc.
Description: Operating modes - Potentiostat / Galvanostat / Impedance Analyzer PC interface - Wireless / USB Power - LiPo battery (6000 mAh) USB AC power adapter (5V⎓3A) Potential range in volt - ±10 V Compliance voltage range in volt - ±12 V Maximum current in Ampère - ±200 mA Number
-
Supplier: World Star Tech
Description: Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance metrics such as threshold current and slope efficiency. View the results on the modern touchscreen interface or connect the
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
-
Supplier: ValueTronics International, Inc.
Description: The TLA720 is a Logic Analyzer Mainframe from Tektronix. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces,
-
Supplier: ValueTronics International, Inc.
Description: The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor
- Frequency Range: 20,000,000 kHz
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Hydrogen Sulfide Analyzer (H2S Analyzer) measures H2S in ambient air and in industrial processes with extremely high precision, sensitivity and accuracy. No longer do you have to wait a long time to measure hydrogen sulfide gas with high reliability – LGR’s H2S
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: Siglent Technologies NA, Inc.
Description: analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A
- Frequency Range: 9 to 3,600,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: ABB Measurement & Analytics
Description: and sensitivity. The analyzer is simple to use, low power and rugged which makes it ideal for a wide variety of field and air quality studies. The ability of the analyzer to simultaneously measure all three gases at high speed and over a wide range of mole fractions makes
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Water Vapor
-
Supplier: ABB Measurement & Analytics
Description: LGR's Greenhouse Gas Analyzer (model GGA-24EP) is the world's most advanced instrument for simultaneous measurements of methane (CH4), carbon dioxide (CO2) and water vapor (H2O). Quite simply, no other analyzer provides higher performance. (For details, please see: advantages). The
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
Supplier: OROS
Description: OR34 is the compact real-time multi-analyzer that integrates the best of noise & vibration analysis technology in an ultra mobile instrument. OR34 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience in measurement. Designed to offer the essentials in a professional
- Frequency Range: 2,000 to 102,400 Hz
- Minimum Accuracy: 0.005 +/-% FS
- Number of Input Channels: 2 to 4 #
- Maximum Shock: 2 g
-
Supplier: COSA Xentaur Corporation
Description: COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemicals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Siemens Process Instrumentation
Description: SITRANS SL is designed for measuring oxygen (O2) with high sensitivity. It consists of a pair of cross-duct sensors, a transmitter unit and a detector unit, both with the same dimensions. Due to its little installation effort and its minimum maintenance requirements, SITRANS SL guarantees a
- Response Time: 2 seconds
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
-
Supplier: EA Elektro-Automatik Inc.
Description: The 2650 Series High Power SourceMeter SMU Instruments are designed specifically for characterizing and testing high voltage/current electronics and power semiconductors, such as diodes, FETs, and IGBTs, high brightness LEDs, DC-DC converters, batteries,
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Electro Standards Laboratories
Description: without condensation. Size: 4.0 x 5.25 x 1.75 inches (10.16 x 13.33 x 4.45 cm) Weight: 15 ounces (426 grams) Power: Four 1.5V, size AA batteries Display: 15 high-efficiency red indicators Test Points: 50 test points provide access to all 25 pins on both the DCE and DTE connector, 1 to
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: SMC International
Description: The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical
- Testing Current Range: 0 to 50 amps
- Number of inputs: 3
- Options & Features: Application Software, Auto-Ranging, Battery Powered, Graphic Results, Printer / Plotter Interface, Programmable
- Test Variable: DC
-
Supplier: Advance Security Products
Description: Single Line Telephone Analyzer and Wire Tap Deactivator Keep Your Phone Line Safe With Our Phone Analyzer and Tap Deactivator Six levels of protection deactivate, neutralize, monitor, and alert you to eavesdropping attempts. Both “on hook” and “off hook” line voltages are
-
Supplier: Unigraf
Description: control ✓ ✓ Event Logger ✓ ✓ Power Delivery protocol monitoring ✓ ✓ USB-C Vbus / CC / Vconn voltage & current monitoring ✓ ✓ ✓ Support for External Power Test Unit ✓ ✓ ✓ DP Alt Mode USB-C DP Alt Mode status ✓ ✓ ✓ USB-C DP Alt Mode control ✓ ✓ DP AUX Analyzer ✓ ✓ EDID read
- Features: Specialty / Other
-
Supplier: Schneider Electric
Description: Advanced Power Quality Meters Revenue and power quality meters for utility network monitoring High performance meters for utility networks, mains or critical loads on HV/LV networks High performance meters for mains or critical loads on HV/LV networks with high
- AC Voltage Range: 20 to 300 volts
- AC Current Range: 100 to 2,400 amps
- Electrical Parameters: AC Voltage
-
Supplier: Newark, An Avnet Company
Description: HIGH FREQUENCY PROBE, 300KHZ TO 3GHZ; Oscilloscope Probe Function:High Frequency Probe; Bandwidth:3GHz; Input Voltage Max:50V; Test Probe Attenuation:-; For Use With:Keysight Power Analyzers; Product Range:- RoHS Compliant: Yes
-
Supplier: Elspec
Description: Power quality analysis software that works in parallel with the on-board analyzer or controller, displaying system status and measurement results in a Windows operating environment. Allows the user remote-access to analyzer or control various parameters. All network parameters,
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
a wide range of high voltage applications. The MLCCs will be used as input filtering, output filtering, and snubber capacitors for alternative and conventional energy generation, distribution, metering, management, and storage; industrial automation, motor drives, power tools, and welding equipment (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI offers High Voltage Power Supplies custom designed to meet your project requirements. With a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production manufacturing. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Request. About VMI... Voltage Multipliers, Inc. specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
. About VMI... Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. We specialize in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
,700 PSig (531 bar) Voltage Rating: to 8000VDC Amperage Rating: to 200 amp Supplied with or without conductor Download the HEGPK Series catalog section PEEK™ is a trademark of Victrex™ (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Statistics of plasma fluxes at geosynchronous orbit over more than a full solar cycle
Except for the degradation of the analyzer high - voltage power supplies on the earliest three MPA instruments, which reduced the upper energy that could be detected, and an intermittent failure of the CEM bias voltage on the .
-
Spectroscopic characterization of a novel electronic brachytherapy system
The spectrometer is connected to an Amptek PX4 pulse processing system, which acts as a shaping amplifier, multichannel analyzer and high voltage power supply.
-
Advanced Emissions Test Site for Confident PZEV Measurements
Stabilization of the high voltage power in the analyzer detector and heat isolation of electrical components resulted in the greatly improved zero signal noise levels.
-
Plasma Stability Evaluation Based on MHD Activity and Hard X-Ray Emission in the IR-T1 Tokamak
MCA multichannel analyzer , HV high voltage power supply of scintillator, Amp and Pre Amp are respectively the preamplifier and amplifier .
-
In-pile loop studies of zinc addition to reduce corrosion and activity deposition in PWRS
This system consists of a 50 cc portable HPGe detector, a multichannel analyzer and a high voltage power supply.
-
Sub-lambda gratings, surface plasmons, hotter electrons and brighter
x-ray sources- enhanced absorption of intense, ultrashort laser light by tiny
surface ...
analyser HV- High voltage power supply .
-
Radiological standards and calibration laboratory capabilities
The laboratories are fully equipped with a variety of electronicgear including nuclear pulse generators, digital voltmeters, multichannel analyzers , high - voltage power supplies, amplifiers, oscilloscopes, and scalers.
-
Eleventh DOE workshop on personnel neutron dosimetry
This unit includes 256 channel multichannel analyzers , a high voltage power supply, low-noise preamplifier, and spectrometry grade amplifier.
-
Radiation and Health Technology Laboratory Capabilities
The laboratories are fully equipped with a variety of electronic gear, including nuclear pulse generators, digital voltmeters, multichannel analyzers , high - voltage power supplies, amplifiers oscillo- scopes, and scalers.
-
Assessment of GAMMA 10 and MFTF-B utilization of TMX-U instrumentation
Instrument Electronics The swept high voltage power supply for the 90-degree analyzer , the high voltage power supply for the TOF instrument, the speed controller for the chopper/pump, and associated I/V amplifiers are all standard, but they are also easy to move…
Indicates content that may require registration and/or purchase.