-
Supplier: Allied Electronics, Inc.
Description: 1⁄2 lbs. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length). (Approx.
-
Supplier: Allied Electronics, Inc.
Description: 1-1⁄4 Oz. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length).
-
Supplier: Legrand
Description: Rugged construction. Durable 2" x 1 3/4" [44mm x 51mm] aluminum housing. Some Perma Power units are available with an impact resistant plastic housing. Aesthetically pleasing. Putty white finish and putty white cord blend with any decor. M5S and M5BZ feature putty white housing
- Number of Electrical Outlets: 5 #
- Nominal Discharge Current: 3 kA
- Mode of Protection: All Mode
- Features: Audio and Video Applications, Computer Rooms, On / Off Switch, Plug-in Style, Resettable Circuit Breaker, SPD, Visual Indicators / LEDs
-
-
Supplier: Laurel Electronics LLC
Description: use a terminal emulator program like HyperTerminal, PuTTY or RealTerm to view the actual transmitted characters. Remote S processes single values without a digital address. An alarm character is optional. Remote A processes single values with a digital address. An alarm character is optional.
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: string format, contact tech support of the sending device's manufacturer, or use a terminal emulator program like HyperTerminal, PuTTY or RealTerm to view the actual transmitted characters. Remote S processes single values without a digital address. An alarm character is optional. Remote A
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
Find Suppliers by Category Top
More Information Top
-
GC Electronics - 10-8882 - Chemicals - Miscellaneous - Allied Electronics
GC Electronics CHEMICAL, HIGH VOLTAGE PUTTY , 1/2 LB.
-
GC Electronics - 10-8880 - Chemicals - Miscellaneous - Allied Electronics
GC Electronics CHEMICAL, HIGH VOLTAGE PUTTY , 1-1/4 OZ .
-
Miscellaneous - Chemicals & Adhesives from Allied Electronics
CHEMICAL, HIGH VOLTAGE PUTTY , 1/2 LB.
-
Chemicals - Chemicals & Adhesives from Allied Electronics
CHEMICAL, HIGH VOLTAGE PUTTY , 1-1/4 OZ .
-
TECH SPRAY - CHEMICAL(14)
BLUE HIGH VOLTAGE PUTTY , 2 OUNCES .
-
Corona and Motor Voltage Interim Report
Silicone gel, silicone oil, or high - voltage putty were used to cover all exposed conductors at the non-grounded high-voltage side to prevent corona produced by the instrumentation setup.
-
FY 2005 Oak Ridge National Laboratory Annual Progress Report for the Power Electronics and Electric Machinery Program
Silicone gel, silicone oil, or high - voltage putty was used to cover all exposed conductors at the non-grounded, high-voltage side to prevent corona produced by the instrumentation setup.
-
ELF exposure facility for human testing
To reduce corona, all metal edges in the facility were rounded or covered with high - voltage putty .
-
Schwind‐ and source behavior of reaktionshärtender synthetic resin putties for the acid protection construction
In flat Beldgen, the cooling voltage of these putties can through Iangeres of dry bunks significantly high to increase as by phenolic resin putties and thereby the durability of the plate position gefahrden.
-
Prefix boilings of ausgemauerter containers under consideration of the thermal flow of condensation resin putties
The relaxation causes only by relatively young putty and under very high voltage that uber fits that that can suffer a ceramic lining with safety a limited relief.
Indicates content that may require registration and/or purchase.