-
Supplier: Allied Electronics, Inc.
Description: connector,rf coaxial,10 kv plug(high voltage),k-grip jr,for rg58c/u cable
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL, 10KV HIGH VOLTAGE PLUG, STRAIGHT, CRIMP; Connector Type:10kV Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
-
-
Supplier: Allied Electronics, Inc.
Description: MHV Series Cable Plug Connector, Brass Plated Contact & Body, Clamp Termination, TFE Insulation Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable
-
Supplier: Allied Electronics, Inc.
Description: critical, whether it be at low or high frequencies. Elimination of all nickel plating on N series connectors has gone a long way to solve intermodulation problems. Nexcote is Connex' trade name for the popular white bronze plating. 50 ohm nominal impedance will achieve a VSWR of 1.3 maximum
-
Supplier: AR Modular RF
Description: The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed
- Frequency Range: 30 to 512 MHz
- Minimum Gain: 12 dB
- Output Power( P1dB): 46.98970004336019 dBm
- Noise Figure: 2 dB
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal +
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant HS-1RJ series Radio Frequency High Speed Rotary Joint, High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring, Product Description High frequency/microwave coaxial rotary joint is used
-
Supplier: ValueTronics International, Inc.
Description: The 432A is a used Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 50 ft
- Features: Cable Assembly
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 75 ft
- Features: Cable Assembly
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 15 ft
- Features: Cable Assembly
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U
- Cable Length: 25 ft
- Features: Cable Assembly
- Gender: Male-Male
-
Supplier: Microchip Technology, Inc.
Description: designed to drive two very low-threshold, high-voltage depletion N-MOSFETs, such as DN2625s, as source drivers. The two DN2625 drains are connected to a center-tap RF pulse transformer. The transformer’s secondary output connects to a cable and piezoelectric or capacitive
- Device Type: Beamformers
- Features: Other
-
Supplier: Richardson RFPD
Description: MA4ST400 series tuning varactors are useful for octave bandwidth tuning applications in the HF through UHF ranges. Applications include VCOs and voltage tuned filters in radios, cable TV tuners and test instruments where low cost and excellent lot-to-lot repeatability are critical.
- CDmin/CDmax: 7
- Features: RF Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOT23
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: Characteristics), high accuracy , small size, high packaging technology, good capacity to withstand shock and vibration, built-in anti-RF, anti-electromagnetic interference circuit , is particularly suitable for application underground trenchless type of machinery and other
- Tilt Angle: 1 to 180 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Heilind Electronics, Inc.
Description: STD HIGH VOLTAGE BLKHD RECEPT
- Gender: Female / Jack
-
Supplier: Tri-Tronics Company, Inc.
Description: Opposed Mode with F4: 1ft. Opposed Mode with F4 with Lens: 20+ft. Proximity Mode with F4: 5in using a .125in diameter fiber bundle Proximity Mode with F4 with Lens:1ft. Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output
- Operating Distance: 12 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: advantages. Sensing Range: Opposed Mode with F5: 9in. Opposed Mode with F5 with Lens: 6ft. Opposed Mode with F5 with Right Angle Lens: 3ft. Proximity Mode with F5: 7in using a .040in diameter fiber bundle Proximity Mode with F5 with Lens: 1ft. Family Specific Supply Voltage: 12 to 24 VDC
- Operating Distance: 9 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Mini-Circuits
Description: configurable digital or analog gain control. The optional cable harness with integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: SFCable.com
Description: Transmits picture and sound in real-time using one coaxial cable. Light weight and small in size. Adjustable DC voltage input. Sufficient and stable DC current output High efficiency.
- Package Type: Stand Alone
- Device Type: Transceiver
-
Supplier: TelephoneStuff.com
Description: mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard
- Directivity: Cardioid, Directional
- Application: Security / Paging
-
Supplier: AMETEK Programmable Power
Description: instrument on the market with the ability to mix low-level, power, and RF switch modules in a single mainframe. This scalable family of products is designed to leverage capital investments in one common hardware and software platform that can be used in development, manufacturing, and field
-
Supplier: Skyworks Solutions, Inc.
Description: technologies, the SKY13548-385LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for cable modem and STB applications. Depending on the logic
- Frequency Range: 5 to 1,800 MHz
- Isolation (Port to Port): 27 dB
- Features: Other
- Type: SPDT
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Input Frequency: 10,000,000 to 2,000,000,000 Hz
-
Supplier: Richardson RFPD
Description: The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The module provides excellent linearity and ACPR at output levels greater than 7 dB above
- Frequency Range: 50 to 1,200 MHz
- Maximum Gain: 28 dB
- Noise Figure: 5 dB
- Output Intercept Point (IP3): 48 dBm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Good Quality Electrical Slip Ring Combined With Rf Rotary Joint – Ingiant IP65 Customized Through Hole Slip Ring – Ingiant, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: Sankosha U.S.A., Inc.
Description: Features: High Reliability Protection from Excessive Voltages Complies with IEC 61643-21 - Catagory C2 and D1 High Current Capablities High Energy and Low Capacitance GDT Technology High Frequency and Low Insertion Loss Wide Range of Connector Styles Water
- Frequency: 4,700 to 5,700 MHz
- Application: Audio and Video Applications, Telecom Applications
- Device Type: Coaxial / RF Surge Suppressors
- Mounting: In-Line / Integrally Attached
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Oscillation Frequency: 50 to 100 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Larson Electronics LLC
Description: efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Oscillation Frequency: 40 to 80 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with
- Oscillation Frequency: 40 to 100 MHz
- Connectors: SMA
- Oscillator Type: VCO
-
Supplier: Larson Electronics LLC
Description: light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC.
-
Supplier: ValueTronics International, Inc.
Description: extension cables Wide working temperature range The preamplifier has a very high input impedance presenting virtually no load to the microphone. The high output voltage together with an extremely low inherent noise level gives a wide dynamic range.1/2-inch Microphone
Find Suppliers by Category Top
Featured Products Top
-
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
coaxial cables appropriate for indoor and outdoor use. These cables provide good electrical performance, substantial shielding, and a sturdy mechanical structure for reliable high-frequency operation. Eteily RF coaxial cables, designed to reduce interference and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Laser Markable High temperature, white laser-markable jacket Eliminates the need for labeling Skip the stress of fitting cables around tight corners by using (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology and its requirement for high performance, reliable interconnects. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC's high-frequency cable is a high-quality cable designed for today's demands. There is a growing trend in the avionics industry toward the use of High-Frequency Cables. Not only do consumers want high-frequency bandwidth data on their aircraft, but there is also a growing (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
High-Frequency, Low-Loss RF Cables Our Low-Loss High-Frequency flexible cables are the preferred choice over standard cable types. With improved power handling, low VSWR, and high frequency capabilities, the Low-Loss cables can be made to your specified length and delivered (read more)
Browse Cable Assemblies Datasheets for A.H. Systems Inc. -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
clearances between adjacent connections and prevent errors when assembling the ring cable lugs. If space is especially limited, Knick offers the P45000 with permanently factory-encapsulated cables at the high-voltage input, so that the need for clearances and creepage distances is eliminated. The (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
More Information Top
-
Fiber Optic Spectrochemical Emission Sensors: A Detector For Chlorinated And Fluorinated Compounds
High voltage RF cable live wire to first brass tee gnd to second brass tee .
-
The dynamics of XeCl discharge contraction
… steel perforated substrate (1 mm thick); 3, Pb x-ray mask; 4, pressure window; 5, plastic x-ray probe; 6, voltage divider (R = 4266 , r = 77.55 ); 7, current shunt (0.023 ); and 8, high - voltage RF cable (1.5 m). . phase …
-
Correlation of IEC60270, HFCT RF spectra and HFCT PQN patterns for HV cable fault
Keywords-partial discharge, high voltage cable , iec60270, rf .
-
Linear Induction Accelerators with Magnetic Elements
Two magnetic pulsed generators are located near the modules and connected to them by high - voltage radio- frequency ( RF ) cables .
-
A Compact Former of High-Power Bipolar Subnanosecond Pulses
A Tektronix sampling scope TDS820 and a real-time scope TDS694C having bandwidths of 6 GHz and 3 GHz, respectively, coupled to signal sources via broad-band high - voltage attenuators and calibrated RF cables [13] were used for fast measurements.
Indicates content that may require registration and/or purchase.