-
Supplier: BRIM Electronics, Inc.
Description: One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses
- Rated Voltage: 20,000 to 40,000 volts
- Nominal Outer Diameter: 0.121 to 0.325 inch
- Operating Temperature: 150 C
- North American (AWG): 22 to 10 AWG
-
Supplier: Daburn Electronics & Cable
Description: Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of
- North American (AWG): 8 to 24 AWG
- Rated Voltage: 60 to 120 kilovolts
- Operating Temperature: -65 to 165 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: 2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are
- North American (AWG): 12 to 22 AWG
- Cable Length: 100 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 10 kilovolts
-
-
Supplier: CableOrganizer.com, Inc.
Description: requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where
-
Supplier: Daburn Electronics & Cable
Description: Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than white and for nickel plated copper conductors. This series is RoHS
- North American (AWG): 10 to 28 AWG
- Number of Conductors: 1 #
- Rated Voltage: 3 to 40 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: National Wire & Cable Corporation
Description: Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber.
- Rated Voltage: 300 to 600 volts
- Nominal Outer Diameter: 0.05 to 0.122 inch
- North American (AWG): 17 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: Recommended for internal use in television receivers orother uses where the acceptability has been determined by UL. High Voltage Stranded tin coated copper conductor insulated with extruded flame-retardant (VW-1) 150°C Silicone Rubber. Available in DC voltage
- Rated Voltage: 10,000 to 40,000 volts
- Nominal Outer Diameter: 0.024 to 0.119 inch
- North American (AWG): 10 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature
- North American (AWG): 16 to 36 AWG
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: Minco
Description: Provides heat where it’s needed to reduce operating costs. Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Factory vulcanization and high
- Maximum Operating (Sheath) Temperature: -49 to 455 F
- AC Voltage Required: 120 volts
- kWatts: 0.05 kW
- Strip Length: 12 inch
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE HIGH TEMPERATURE ELECTRONIC WIRE, 20AWG,25KVDC,150DEGC TEMP.,SILICONE RUBBER INSULATION,10/30 STRANDED, .162IN.O.D., Hook Up WIRE TYPE
-
Supplier: Lapp Tannehill
Description: and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage,
- Length: 9 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage,
- Length: 8 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage,
- Length: 12 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage,
- Length: 6 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications,
-
Description: Various important aspects that are needed for satisfactory long-term performance of High-Voltage Insulator Coatings (HVIC) are presented in this guide. Various possible application scenarios, maintenance issues on coated insulators, factors affecting long-term performance, the question
-
Supplier: Techsil Limited
Description: Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and ceramics without the use of primers. It comes in a convenient
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Description: The various important aspects that need to be considered for satisfactory long-term performance of room-temperature vulcanizing (RTV) silicone rubber high-voltage insulator coatings (HVIC) are outlined in the guide. Methods of application, pre-coated applications,
-
Supplier: Techsil Limited
Description: applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers,
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: corrosion of electric components. It insulates against high-voltage arcing, shorts and static discharges as well as protects against thermal shock and puts very little stress on components during temperature cycling. It is easier to apply than typical silicones with a faster
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Industry: Electronics
- Chemical System: Silicone
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable
-
Supplier: Allied Electronics, Inc.
Description: 1⁄2 lbs. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length).
-
Supplier: BRIM Electronics, Inc.
Description: BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added
- North American (AWG): 26 to 10 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 2.5 to 50 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: 1-1⁄4 Oz. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length).
-
Supplier: Benchmark Thermal Corp.
Description: heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples. Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other
- Maximum Operating (Sheath) Temperature: 475 F
- AC Voltage Required: 115 volts
- kWatts: 0.159 to 0.636 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Allied Electronics, Inc.
Description: High Voltage, High Temperature, UL Style 3239, 50°C Operating Temperature, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength
-
Supplier: Techsil Limited
Description: thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties. AS 8462 Grease repels water, it provides
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Mueller Group, Inc. (The)
Description: SIWO-KUL 1.1kV is a 180 Deg C. flexible silicone insulated 1.1kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a yellow overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required
- Rated Voltage: 1.1 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: SIWO-KUL 13.8kV is a 180 Deg C. flexible silicone insulated 13.8-15kV cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a black overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is
- Rated Voltage: 13.8 to 15 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: SIWO-KUL 6.6kV is a 180 Deg C. flexible silicone insulated 6.6-7.2V cable made up of class-5 tinned copper strand, semi-conducting tape, silicone rubber core and a gray overall coated synthetic yarn reinforced braid. This cable is used where high flexibility is required
- Rated Voltage: 6.6 to 7.2 kilovolts
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Appleton Electric
Description: HIGH BAY TYPE BRONZE POLYESTER FINISH 15.4 INCH UL 1598/1598A, CSA C22.2 APPROVAL YOKE MOUNTING LED LAMP TYPE 750 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE METAL REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE POWER
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 750 watts
- Lamp Type: LED
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's high voltage wire utilizes a modified 250C silicone rubber dielectric. These lead wires offer a wide service temperature range -80C to +250C and voltages to 25KVDC, and are currently being used in applications of an extremely severe nature.
- North American (AWG): 20 AWG
- Rated Voltage: 25 kilovolts
- Rated Amperage: 12 amps
- Operating Temperature: 250 C
-
Supplier: Henkel Corporation - Industrial
Description: Thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents voltage leakage around electrical connectors. LOCTITE® LB 8423 is a translucent, thick silicone dielectric compound paste that facilitates and improves tune-ups. It prevents
- Type: Fluid / Oil, Grease / Gel
- Features: Lubricant, Specialty
- Composition / Chemistry: Silicone
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene
- Standards / Approvals: MIL-SPEC
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Our 1808/ series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Eelectronics, Inc. announces the introduction of a new series of high voltage Silicone Rubber Insulated Lead Wires--1808 Series. The 1808 Series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20KVDC, 30KVDC & 40KVDC applications. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Typical Applications for Gum Rubber Tubing / Silicone Tubing Architectural And Window Seals Electronics Seals Electrical Washers Food (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
High Voltage Insulation Peristaltic Tubing Small Appliance Tubing Wastewater Sampling Tubing Composite Thermoforming Chemical Transport Atlantic Rubber (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
High Voltage Insulation Peristaltic Tubing Small Appliance Tubing Wastewater Sampling Tubing Composite Thermoforming Chemical Transport Atlantic Rubber (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around complex parts Self-bonding grades Flame retardant, UL listed silicones (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
manufactures specialty silicone rubber-jacketed coiled cords suitable for high temperature applications at our facilities in Lisbon, New Hampshire. Our subsidiary companies of Bay Associates Wire Technologies (Bay Cable), located in Freemont, CA, and New England Interconnect Systems (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
bonding and sealing solutions to provide a high-quality, reliable seal. Silicone Rubber: An Ideal Choice for Sealing Solutions Silicone rubber is a versatile compound with a wide range of material properties that help create a durable and robust seal, including (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp.
Conduct Research Top
-
What Is The Best Waterproof Glue for Electronics?
DeepMaterial waterproof glue is a silicone rubber paste that provides high insulation resistance, corrosion protection, and mechanical stability to electronic components. It has been specially formulated for insulating electrical connections in applications where the voltage level may vary widely