Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor GmbH
Description: BD354XNUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the input-to-output voltage
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD3508MUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the input-to-output voltage
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD3509MUV ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the input-to-output voltage
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
-
Supplier: ROHM Semiconductor GmbH
Description: The BD3550HFN / BD3551HFN / BD3552HFN ultra low-dropout linear chipset regulator operates from a very low input supply, and offers ideal performance in low input voltage to low output voltage applications. It incorporates a built-in N-MOSFET power transistor to minimize the
- Regulated Output Voltage (Volt): 0.65 to 2.7 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2, AFC, Apple
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-B1 with RP RD and RD-DB in tape and reel packing EZ-PD™ PMG1-B1 CYPM1116-48LQXIT distinguishes itself for its Rp and Rd termination resistors and the tape and reel packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-B1 with RP and RD in tape and reel packing EZ-PD™ PMG1-B1 CYPM1115-48LQXIT distinguishes itself for its Rp and Rd termination resistors and the tape and reel packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2, AFC, Apple
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Renesas Electronics Corporation
Description: and ISL91107IR are designed for standalone applications and support 3.3V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.000045 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: may also be selected for noise sensitive applications. The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 1.2 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: may also be selected for noise sensitive applications. The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high
- Regulated Output Voltage (Volt): 1.9 to 5 volts
- Output Current (IOUT): 1.2 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Renesas Electronics Corporation
Description: voltage or variable output voltages with an external resistor divider. The forced bypass power saving mode can be chosen if voltage regulation is not required. The device consumes less than 3.5µA of current over the operating temperature range in forced bypass
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 0.8 amps
- Quiescent Current (IQ): 0.000041 amps
- Input Voltage (VIN): 1.8 to 5.5 volts
-
Supplier: Integrated Device Technology
Description: forward voltage: Vin = 6 to 40 VDC . It provides an adjustable output current ≤1.0A, which is set via an external resistor and controlled by the ZLED7320 's integrated high-side output current-sensing circuit and high-speed internal 40V power switch. An external control
- Form Factor: Integrated Circuit (IC)
-
Supplier: Integrated Device Technology
Description: than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.75A maximum), which is set via an external resistor and controlled by the ZLED7530 's integrated high-side output current-sensing circuit and high-speed internal 40V power
- Form Factor: Integrated Circuit (IC)
-
Supplier: RS Components, Ltd.
Description: The 640 Series utilises Honeywell’s proven variable resistor technology providing control lever sensing and equipment position feedback. It is extremely economical and offers the user a high performance alternative for many possible applications. Two versions are available. A
- Operating Temperature: -40 to 248 F
-
Supplier: Microchip Technology, Inc.
Description: What is a Linear MOSFET? A MOSFET specifically designed to be more robust than a standard MOSFET when operated with both high voltage and high current near DC conditions (>100 msecs). The Problem with SMPS MOSFETs MOSFETs optimized for high-frequency SMPS applications
- Features: MOSFET
-
Supplier: Microchip Technology, Inc.
Description: What is a Linear MOSFET? A MOSFET specifically designed to be more robust than a standard MOSFET when operated with both high voltage and high current near DC conditions (>100 msecs). The Problem with SMPS MOSFETs MOSFETs optimized for high-frequency SMPS applications
- Features: MOSFET
-
Supplier: SCHURTER Inc
Description: Description Touchless momentary push button (MO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser lettering possible Vandal resistant Unique Selling Proposition Variable supply voltage, RGB with integrated series
- Diameter: 0.8661422 inch
- AC Voltage: 42 volts
- DC Voltage: 60 volts
- Current: 0.1 amps
-
Supplier: Fargo Controls, Inc.
Description: Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Dart Controls, Inc.
Description: Surface Mount Electronics offers a circuit that is flexible and responsive, with high power density in a small footprint. Dart’s adjustable HP design eliminates the need to manage clumsy HP resistors. Three wiring terminations are available – spade terminal, euro terminal strip and
- Number of Axes / Motors: 1
- Supply Voltage (AC): 120 volts
- Supply Voltage (DC): 90 volts
- Operating Temperature: -10 to 45 C
-
Supplier: ValueTronics International, Inc.
Description: different presets can be set and recalled. Analog Remote Control Capability Use the included connector to wire up to an external variable DC voltage source or variable resistor to remotely control the power supply’s output voltage and current or to turn the output
- DC Output Power: 300 watts
- Type: DC Power Supply
-
Description: silicon. Piezoresistor as a resistor is made from a piezoresistive material, the resistance of which changes with the variable mechanical stress The sensor is welded to a pressure fitting of stainless steel or brass that provides a high overpressure capability and excellent
- Working Pressure Range: -14.5036839357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
-
Supplier: TDK-Lambda Europe GmbH
Description: CHVM high voltage dc-dc converter modules offer output voltages of up to 2kV in compact SIP pcb mount formats. Output power is 1.4W to 3W depending on package and all units accept a nominal 12Vdc input. Remote on/off is standard and the output can be adjusted from 0.5% to 100%
- DC Output Voltage: 1,000 volts
- DC Output Power: 1.5 watts
- Form Factor: Board Mount
- Type: DC/DC Converter
-
Supplier: Accuratus Corporation
Description: and in varistors (voltage variable resistors).
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Microchip Technology, Inc.
Description: battery source than with variable frequency topologies. To optimize efficiency, the feedback voltage is set to 200mV. This reduced voltage reduces the power dissipation in the current set resistor, and allows the lowest total output voltage, hence minimal current
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Additional Features 2.5V to 10V input voltage Output voltage up to 34V 1.2A switch current 1.2MHz PWM operation 95mV feedback voltage Over voltage protection (OVP) Options for 15V and 34V Stable with ceramic capacitors <1% line and load regulation 1µA shutdown current
- Memory Category: Flash
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: output of the AC Power Source on the 0.0 to 130V range. The external resistor is in fact taking the place of the feedback resistor in the operational amplifier circuit of the oscillator. It is important to know that during initial calibration this resistor must be matched to the
- Type: AC Power Source
-
Supplier: OMEGA Engineering, Inc.
Description: operation with +24V signals, a 3600-ohm series resistor is required on each input. See the drive manual for details. The 3540MO drive has an on-board oscillator which allows the motor speed to be controlled by an analog voltage or external joystick. This drive is ideal for continuous
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.4 to 3.5 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 70 C
-
Supplier: Stellar Technology
Description: Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This DIN-rail amplifier
- Maximum Output: 2 volts
- Bandwidth: 0.5 kHz
- Operating Temperature: 14 to 140 F
- Outputs: Current Output, Voltage Output
-
Supplier: Knick Interface LLC
Description: adjustment Automatic detection of the sensor connection (2-, 3- or 4-wire) Simulation of any desired output values for correct installation/commissioning Protective separation according to EN 61140 – protection of the maintenance staff and subsequent devices against excessively high
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Selected models operate up to 500 V,
- Load Bank Type: DC, Programmable
-
Supplier: Acromag, Inc.
Description: select to measure either the input frequency or the duty cycle. Power is received from the output loop current or a DC supply when using a three-wire connection. High-voltage isolation separates the input from the output circuit. Isolation protects from surges, reduces noise, and
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: ValueTronics International, Inc.
Description: impedance: 50 Ω±10% Output offset voltage: ±5 mV Output offset voltage adjustment range: ±15 mV (adjusting with a variable resistor) Amplification Section Gain (V/A): 1×109 (1 G) ±1% Output gain flatness (when setting fc 0, within ±0.5 dB): DC to 10 kHz 0.5, -3 dB
Find Suppliers by Category Top
Featured Products Top
-
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
KOA Speer Electronics’ high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
/MBV high-power resistors are built for this: • High pulse load capability • Compact, rugged design • Reliable under dynamic braking conditions (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
. For outdoor installations and severe humidity environments, THB-qualified versions offer additional protection and durability. Key Features High Reliability Design:Developed for demanding variable frequency motor drive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia’s CF/CFS Series Pulse Capacitors are engineered for high-power, mission-critical applications in sectors like defense, space, and energy. Manufactured in France, these capacitors offer exceptional energy density and rapid charge/discharge capabilities, ideal for ignition systems (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
±2%, and ±5%. The new SG73P1EW resistors are AEC-Q200 qualified. The increased power capabilities of the SG73P1EW resistors enable engineers to downsize circuits and reduce the number of components required for their design. These anti-surge endured pulse power resistors provide high (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc.
Conduct Research Top
-
Regenerative Power Units Save Energy
be returned to the grid or quickly dissipated by a braking resistor. Otherwise, the dc bus will be overcharged and an over-voltage fault can occur. Dynamic braking resistors have been widely used to convert regenerated energy into heat loss because of simplicity and low installation cost, as illustrated
More Information Top
-
Single-stage depressed collectors for gyrotrons
Instead of using an additional power supply, the negative collector potential Ucoll has been achieved by a variable high voltage resistor with Rcoll 5 2 kR.
-
Abstracts and References
Characteristics are given of tubes suitable for use as variable high - voltage resistors and in direct-voltage control and stabilization.
-
Operating modes of relativistic rising-sun and A6 magnetrons
Three variable high - voltage resistors were mounted along with a high-impedance voltage monitor in a large vacuum chamber upstream of, and in parallel with, the magnetron.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Transistors, FETs, and Vacuum Tubes
Any voltage from the variable resistors higher than +4.5 volts is a "logic" high state, and for any voltage below +4.5 volts, the output of the op amp swings to a low logic state.
-
The KVVN-7 multifunction digital measuring station for electromagnetic monitoring of seismoactive zones
All the sensitive circuits are protected from over load by voltage variable resistors in order to prevent high peak voltage occurrence (often from lightning charges) in low voltage circuits.
-
Teaching the multivibrator
The switching voltage is about 0.25 V. [A silicon transistor will have a higher switching voltage and the variable resistor should then be increased to 5 kZZ].
-
http://dspace.mit.edu/bitstream/handle/1721.1/86798/51073192-MIT.pdf?sequence=2
Although a linear regulator tends to be simpler, because it regulates power by dissipating power through a variable resistor , regulating a high voltage down to a low one is very inefficient; all of the excess power is dissipated in heat.
-
Novel design topology for ultra low power down converters with broadband on chip matching network
The bias point of the mixer is stabilized by dc feedback and allows therefore high load resistors and supply voltage variations between 2.1 V and 3.3 V.
-
Novel design topology for ultra low power down converters with broadband on chip matching network
The bias point ofthe mixer is stabilized by DC fesdback and allows therefore high load resistors and supply voltage variations between2.7V and .
-
Advanced Measurement and Test III
1) Measuring the resistance value variation of the high voltage arm resistors .
Indicates content that may require registration and/or purchase.