Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor GmbH
Description: The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for automotive ECUs.
- VZ: 85 to 96 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for automotive ECUs.
- VZ: 77 to 87 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for automotive ECUs.
- VZ: 48 to 54 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
-
Supplier: ROHM Semiconductor GmbH
Description: The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for automotive ECUs.
- VZ: 64 to 72 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: RS Components, Ltd.
Description: 120V 0.2W High Voltage Zener Diode
- Pin Count: 2
- Features: High Voltage, Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
- Package: SOD-323
-
Supplier: Frontier Electronics Corp.
Description: Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage
- VR: 1 to 240 volts
- IR: 0.0005 to 0.1 mA
- VZ: 3.1 to 346.5 volts
- ZZT: 1 to 5,000 ohms
-
Supplier: Frontier Electronics Corp.
Description: Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage
- VR: 8.4 to 240 volts
- IR: 0.0005 to 0.001 mA
- VZ: 10.45 to 346.5 volts
- ZZT: 700 to 9,500 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mixer Diode, Very High Frequency, Silicon, SC-70, 3 PIN Product overview: MA80WK from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers
- Features: Zener Diodes
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- VZ: 27 volts
- ZZT: 27 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Silicon Planar Power Zener Diodes For use in Stabilizing and Clipping Circuits with High Power Rating Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in the DO-41 Case with Type Designation 1N4728 A... 1N4764A Lead (Pb)-Free
-
Supplier: ROHM Semiconductor USA, LLC
Description: YDZVFH30 is high reliability Automotive Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 27 to 33 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: DigiKey
Description: Zener Diode 120V 200mW ±5% Surface Mount UMD2
- Tj: 150 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 110V 200MW UMD2
- IR: 200 mA
- Tj: 150 C
- VZ: 110 volts
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working
- VF: 1 to 0.001 volts
- IF: 400 mA
- Tj: 175 C
- IFSM: 50 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 801405-DDZX43-13 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 43V Supplier Device Package: SOT-23 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package:
- VF: 0.9 volts
- IR: 0.00005 mA
- Tj: -65 to 150 C
- VZ: 43 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1167026-DDZ9686-7 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 3.9V
- VF: 0.9 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 3.9 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 046328-RLZTE-1136B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Current - Reverse Leakage @ Vr: 200nA @ 27V Voltage - Zener (Nom) (Vz): 33.6V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products
- IR: 0.0002 mA
- VZ: 33.6 volts
- ZZT: 75 ohms
- PD: 500 milliwatts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 800486-TFZVTR15B Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: TUMD2M Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance
- IR: 0.0002 mA
- Tj: -55 to 150 C
- VZ: 15 volts
- ZZT: 16 ohms
-
Supplier: Littelfuse, Inc.
Description: The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in
- VR: 94 volts
- PD: 1,500,000 milliwatts
- Clamping Voltage (VC): 152 volts
- VBR: 105 to 116 volts
-
Description: TVS DIODE 3.3VWM 11.5VC 10UDFN
- VR: 3.3 volts
- Tj: -40 to 125 C
- Peak Pulse Power: 300 watts
- Clamping Voltage (VC): 11.5 volts
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package. Features and benefits Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Two tolerance series: ± 2 % and ± 5 % Applications General regulation functions
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- IR: 0.00005 mA
- Tj: 150 C
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 5VWM 10.3VC 10UDFN
- VR: 5 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 10.3 volts
- Features: High Voltage, Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Toshiba America, Inc.
Description: SiC SBDs are ideal for low-loss, high-efficiency power conversion applications such as server power supplies and solar power conditioners. SiC Schottky Barrier Diodes Schottky Barrier Diodes TVS Diodes (ESD Protection Diodes) Rectifier Diodes Switching
- Features: Protector, RF Diodes, Rectifier Diode, Schottky Barrier Diodes, Single, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY; Clamping Voltage Vc Max:12.3V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:6V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:12.3V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:6V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of
- Regulated Output Voltage (Volt): 6 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 0.002 volts
- Volt Tolerance: 1.6 %
-
Supplier: Newark, An Avnet Company
Description: DIODE, ESD PROTECTION, 5V, UDFN; Clamping Voltage Vc Max:6.8V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:1W; Product Range:SPA SP3014 Series; Automotive Qualification Standard:AEC-Q101; RoHS Compliant: Yes
-
Supplier: Radwell International
Description: TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 3.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 5VWM 7VC 9-UDFN
- VR: 5 volts
- Tj: -40 to 150 C
- Clamping Voltage (VC): 7 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel DC version, positive polarity Working voltage 26.5 V at 10 µA Series resistance max. 250 Ω Fuse rating 80 mA DIN rail mounting High power version With diode return
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans Voltage Suppressor Diode Product overview: SP3012-03UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing
- Tj: -40 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
VMI specializes in high voltage diodes, optocouplers, power supplies, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers a complete line of high-voltage, hermetically-sealed diodes for tough applications when an epoxy or plastic diode can’t withstand the environment. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Inc... Established in 1980, VMI has years of experience in high voltage design —specializing in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Application Note: Littelfuse Varistors - Basic Properties, Terminology and Theory
Varistors are voltage dependent, nonlinear devices which have an electrical behavior similar to back-to-back zener diodes. The symmetrical, sharp breakdown characteristics shown in Figure 1 enable the varistor to provide excellent transient suppression performance. When exposed to high voltage
More Information Top
-
http://www.nxp.com/documents/application_note/AN00055.pdf
This device contains an anti-series connection of a high voltage blocking diode and a high voltage zener diode .
-
Photon Counting Techniques
The voltage between cathode and first dynode may be stabilised to its optimum value with high voltage zener diodes , decoupled to prevent oscillations at low chain currents.
-
Performance of the wedge-and-strip microchannel plate detectors and electronics for the Global Ultraviolet Imager
High voltage zener diodes set the front and back electric fields.
-
A Low-Distortion Self-Oscillating Power Factor Correction Circuit for Low-Cost Applications
The output voltage, vO, is subtracted from a DC voltage using a high voltage Zener diode and a biasing resistor (DHV Z and RP D).
-
Compact Subnanosecond Pulse Generator Using Avalanche Transistors for Cell Electroperturbation Studies
The symmetry of voltage division is achieved by using a chain of high voltage zener diodes (Z1-Z8).
-
A new gate driver circuit for improved turn-off characteristics of high current IGBT modules
b) active zenering Active zenering uses a high voltage zener diode between collector and gate of the IGBT.
-
The X-ray/Gamma-ray Spectrometer on the Near Earth Asteroid Rendezvous Mission
A high voltage zener diode protects the PIN detector from an overvoltage.
-
About Diode Junctions Guides
It should be noted, however, that high voltage zener diodes are less practical.
-
http://dspace.mit.edu/bitstream/handle/1721.1/71453/795174737-MIT.pdf?sequence=2
Additionally, high voltage Zener diodes are installed in parallel to shorten the shut-off time to 100 ps by dissipating the large back-EMF produced when the relay closes (Fig. 3-2 shows the MOT coil circuit schematic).
-
TIGRE prototype gamma-ray balloon instrument
Typically, high voltage currents of 50 µA are used with divider strings utilizing high voltage Zener diodes for the last 5 stages.
Indicates content that may require registration and/or purchase.