-
Supplier: Witte Pumps & Technology GmbH
Description: available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy®
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.54974203605 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.27658813635 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.27658813635 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.54974203605 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: ARO High Volume Non-Metered Fluid Control Handle Motor Oil, Gear Oil, Transmission Fluid Features: Useful for controlling the high volume flow of motor oil, gear oil, or transmission fluid Has flexible rubber hose with non-drip nozzle; use with 1:1 and 3:1
-
Supplier: Bosch Rexroth Corporation
Description: Rexroth external gear units are classics in the hydraulics world, encompassing hydraulic pumps and motors, individual pumps, multiple pumps, and a new addition to traditional electrohydraulics: low-noise SILENCE units. Available in 7 different product series, these
- Maximum Discharge Pressure: 4,000 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual gear pumps, each providing
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: DRUM-MATES Inc.
Description: preferred volume, pressing the “Enter” button then observing the viscous material being accurately dispensed. Built to a fine design standard for rugged industrial use, the DM-55HVB high viscosity batching pump can be used with either TEFC or Open Drip Proof pump motor
- Pump Type: Metering Pumps
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and systems for
-
Supplier: Busch Vacuum Solutions
Description: The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and totally oil-free
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 560 to 677 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 29.5 HP
-
Supplier: LeBlond Ltd.
Description: button, coolant pump switch and spindle jogging push button. Lubrication channels are designed to provide constant headstock gear and bearing lubrication. Wide BED with one piece BASE: One-piece machine floor base is made of solid cast iron. Wide bed design is made of Meehanite casting
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203876 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Universal Pump - DOES NOT include drop tube. Add your own drop tube to it. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
Supplier: Rogers Machinery Company, Inc.
Description: Cooling Fan linked to the drive motor, as well as vent cover openings to keep the unit cool. Fully Synchronized Gears: These gears are synchronized to ensure maximum efficiency in rotor movement. The gearbox is lubricated by Kinney KV-150 premium gear lubricant. Lifting Eyebolt:
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump,
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Macnaught USA, Inc.
Description: High volume oil control gun with flexible extension and manual non-drip nozzle. Fitted with trigger guard locking trigger and full flow 3/4″ BSP(F) inlet swivel. Up to 10,350 kPa (1500 psi) maximum working pressure. Flow rate up to 57L/min (15 US gal/min). The Manual nozzle allows full
- Dispense Rate: 56.81818181818182 L/min
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
- Dispensed From: Gun Handle
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203857 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 55 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! Fluid oil transfer to multiple metered dispense points This pump
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 203872 Air Operated Piston Pump Fire-Ball 300, 5:1 Pump Fits 16 gallon cover mounted pump. Includes drop tube. Perfect for high pressure fluid oil transfer in medium volume applications! This pump has been the 'crown jewel' of Graco since the 1950's
-
Supplier: Western Analytical Products
Description: to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: to easily select different solvents with an isocratic pump. The setup below involves an isocratic pump used for two separate assays, each requiring a pre-rinsing step prior to use. Using our Selection Valve in this setup, the system can be primed with the solvent in the first
- Valve Type: Injection Valves
-
Supplier: Mixer Direct
Description: Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need to get the job
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Mixer Direct
Description: Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult to find as customers are directed to either a lab bench model or a large floor mount
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Oil-Rite Corp.
Description: reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A stainless steel vacuum gage located at the pump suction inlet. A vacuum switch located near the pump inlet to monitor pump suction. (2)
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 2 GPM
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Andantex USA, Inc.
Description: refillable oil Polyurethane (P.U.) Foam Applicators New gear tooth or chain sprocket applicators insure correct film thickness Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding hardening
- Maximum Operating Temperature: -13 to 158 F
- Application: Chain
- Operation: Electric
- Media: Grease, Oil
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The IV “GT” is fully capable of high concentration chemical recirculation cleaning or high pressure/low volume water jet scrubbing in fixed CIP automated systems.
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Knox Western
Description: interchangeable through the eagle line. The Eagle cylinder line is designed to accommodate varying applications from low pressure, high volume jobs to high pressure cylinders to 7200 MWAP applications. The mainstay of Knox Western large compressors for many years. Built in
- Compressor Technology: Reciprocating Piston
-
Supplier: Running Industry Co., Ltd
Description: multi station machine tools. The product size can reach to OD 1000mm with a length of 6000mm and an accuracy of 0.005mm. The product can serve hydraulic, pneumatic, automotive parts, pump valves, pipelines, transmissions, new energy, high-speed railway, marine applications
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Gems Sensors & Controls
Description: delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same accuracy and are as
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: Parent Petroleum Co.
Description: Hydraulic Fluid is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with packing and seal materials commonly used in conventional oil systems. Avoid cork shaft seals and butyl seals and packing. Proper hydraulic system
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Nordson EFD
Description: able to control shut-off at the mixer. Typically used for heated materials or materials with filler that must remain suspended, gear pump applications also benefit because pumps can be kept running while material is shut off at the mixer. Recirculation occurring at the valve
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
Find Suppliers by Category Top
Featured Products Top
-
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
and plastic gears due to intense chemical, thermal and high vacuum conditions. They were considering technical ceramics for chemical resistance, however precision pinion gear teeth must be not only uniform, but strong enough to survive load. Solution: Based on fine features and point stresses (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc.
More Information Top
-
省ENE electric pump formula hydraulic power steering system bearing the next generation (the special feature pressure is utilized)
Direct Brasile was composed by Reserva, hydraulic pump, motor & controller and excelled the high efficiency gear pump in durability, response, noise characteristic in MO one 夕 in hydraulic pump .
-
Development of modulator for brake control, adopted the pump be 静粛 (brake)
By performing development adoption of hyperbaric gear pump for brake, the expansion of improvement of sensitivity quality and brake control region could plan.
-
Development of hybrid formula large wheel loader
The pump used at origin hydraulics was used a lot of high gear pumps of reliability with low price but the vomitus amount of gear pump is proportional to engine speed and the energy losses are numerous from squeezes at control valve…
-
Development of tandem gear pump for brake control modulator
Introduces concerning tandem 化 structure of because corresponds to hyperbaric 化 technology of this gear pump and 2 brake systems this time.
-
Green Tribology
The low and constant foam tendency of jojoba oil assures its stableness in mechanical systems, such as high speed gearing , high volume pumping and splash lubrication [45].
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
This is expected to mimic operations in high-speed gearing , high volume pumping , and splash lubrication.
-
Analysis
This is expected to mimic operations in high-speed gearing , high volume pumping , and splash lubrication.
-
AN EXPERIMENTAL EVALUATION OF THE RADIATION PROTECTION AFFORDED BY A LARGE MODERN CONCRETE OFFICE BUILDING
The pumping system (Fig. 2.5) is comprised of three pumps, two slow-speed constant- volume water pumps for producing constant velocity of the source assembly in the polyethylene tubing and a high - volume gear pump for initial filling of the tube…
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
The tendency of oils to foam can be serious in systems such as high-speed gearing , high volume pumping , and splash lubrication.
-
Slickline-Deployed Electro-Mechanical Intervention System: A Cost-Effective Alternative to Traditional Cased-Hole Services
The wireline setting tool used to set the inflatable bridge plug is comprised of a 28 VDC motor driving a low pressure/ high volume hydraulic gear pump with typical output of 0.4 GPM at maximum pressure of 250 psi.
Indicates content that may require registration and/or purchase.