-
Supplier: Accuris
Description: Ships and marine technology - Hinged watertight doors
-
Supplier: CSA Group
Description: ISO 17940:2015 specifies the classification, marking and requirements for packaging, storage and transportation of hinged watertight doors (hereinafter referred to as watertight doors). ISO 17940:2015 is applicable to the design, fabrication and acceptance of the
-
Supplier: Accuris
Description: Ships and marine technology \x97 Hinged watertight doors
-
-
Supplier: Accuris
Description: Ships and marine technology - Hydraulic hinged watertight fireproof doors
-
Supplier: CSA Group
Description: ISO 17941:2015 specifies classification and designation, requirements, test method, marking, packaging, transport, and storage of hydraulic watertight hinged fireproof doors (hereinafter referred to as "watertight doors"). ISO 17941:2015 is applicable to the
-
Supplier: Accuris
Description: Ships and marine technology \x97 Hydraulic hinged watertight fireproof doors
-
Supplier: ASTM International
Description: This specification covers the design, manufacture, and testing of sliding watertight door assemblies intended to ensure the watertight integrity of personnel access openings in watertight bulkheads. Sliding watertight doors consist of four types: type IA -
-
Supplier: ASTM International
Description: This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. The fittings are intended for use on all doors for marine use, except joiner and expanded metal
-
Supplier: Fibox Enclosures
Description: The IPW AR 1614SC is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1614SC includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 12 stainless screws for underlying mounting,
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: Fibox Enclosures
Description: The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with an opaque flat cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: Fibox Enclosures
Description: listed, NEMA 4X polycarbonate box in the world, sized up to a whopping 32 x 24 x 12 inches. The ARCA-IEC is available in both portrait and landscape orientation. The ARCA-IEC cabinet is the first real enclosing alternative to steel boxes. Thanks in part to its high impact resistance, this
- Application: Access Doors, Industrial
- Material: Aluminum
-
Supplier: Allied Electronics, Inc.
Description: This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the
-
Supplier: Allied Electronics, Inc.
Description: This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the
-
Supplier: Allied Electronics, Inc.
Description: This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the
-
Supplier: Allied Electronics, Inc.
Description: This enclosure has continuous seam welded 16 gauge steel construction. The hinged cover clamps to the base and has a keyed quarter turn latch for a watertight seal against outside elements. Features • Continuous Seam Welded 16 ga. Steel Construction • Hinged Cover Clamps to the
-
Supplier: Stahlin Enclosures
Description: Full length stainless steel hinged cover Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Maintains both watertight and submersible ratings with installed window Full 180°+ door opening
- Length / Height: 22 inch
- Width/Diameter: 17.68 inch
- Depth: 8.83 inch
- Height: 22 inch
-
Supplier: Stahlin Enclosures
Description: Full length stainless steel hinged cover Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws Maintains both watertight and submersible ratings with installed window Full 180°+ door opening Extended depth cover
- Length / Height: 22 inch
- Width/Diameter: 17.68 inch
- Depth: 8.83 inch
- Height: 22 inch
-
Supplier: Stahlin Enclosures
Description: Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock
- Length / Height: 63.5 inch
- Width/Diameter: 36.5 inch
- Depth: 18.12 inch
- Height: 63.5 inch
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 32-1/2 INCH 37-5/32 INCH 10-19/32 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, PADLOCKABLE HASP, LATCH COVER TYPE INDOOR/OUTDOOR
- Length / Height: 37.15625 inch
- Width/Diameter: 32.5 inch
- Depth: 10.59375 inch
- Height: 37.15625 inch
-
Supplier: Phoenix Mecano Inc.
Description: in oil refineries. Special Ex versions are also available. Fiberglass Mini Cabinets are offered with an opaque door or with a laminated safety-glass viewing window in the door. Optional handle components and locks are made of fiberglass polyester with stainless steel fittings. All
- Length / Height: 11.81103 inch
- Width/Diameter: 7.87402 inch
- Depth: 6.692917 inch
- Height: 11.81103 inch
-
Supplier: Ralston Metal Products Limited
Description: RAL-JB Series is suitable for all types of mountings; even under the most severe working conditions. Construction The RAL-JB series is a new generation of enclosure made from 3mm thick compression moulded fiberglass reinforced polyester with opaque polycarbonate covers. Through use of
- Length / Height: 28.35 inch
- Width/Diameter: 14.17 inch
- Depth: 7.91 inch
- Height: 28.35 inch
-
Supplier: Laurel Electronics LLC
Description: when the hinged door is simply snapped in place. Sealing meets NEMA 4 (IP67) standards for hose-directed water when the hinged door is further clamped down with a provided M3 x 10 mm screw. Model IPC fits all Laurel 1/8 DIN instruments as well as 1/8 DIN instruments by
- Type: Electronic and Instrument Enclosures
- NEMA Rating: Type 12
- Ingress Protection(IP) Rating Against Moisture: Type 2, Type 4, Type 5, Type 6, Type 7
-
Supplier: Hubbell Incorporated
Description: MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 3 WIRE(S) 240 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT
- Voltage Rating: 240 volts
- Current Rating: 100 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Transtector Systems, Inc.
Description: NEMA 4X rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating.
- Length / Height: 14.6 inch
- Width/Diameter: 12.6 inch
- Depth: 7.4 inch
- Height: 14.6 inch
-
Supplier: Transtector Systems, Inc.
Description: electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEBWPC181610-1H0 is built with 120V AC mounting plate.
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Transtector Systems, Inc.
Description: electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEBWPC181610-EH0 is built with 240V AC universal outlet mounting
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Transtector Systems, Inc.
Description: outdoor NEMA 4X rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application These enclosures are specially designed to accommodate electrical, electronic, instrumentation and mechanical controls indoors and outdoors. For use where corrosion resistant watertight enclosures are needed to provide protection against windblown dust and rain, splashing and hose
- Length / Height: 33.41 inch
- Width/Diameter: 26.32 inch
- Depth: 11.95 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Steel maintain Type 4, 4X and 12. Quarter turn latch for easy access. 2.5 inches of extra usable depth Oil resistant neoprene gasket ensures a watertight seal. Hinges can be oriented in any direction. Window is 0.25" thick, UV Resistant Polycarbonate. Conveniently sized to allow mounting on
Find Suppliers by Category Top
More Information Top
-
Countries > Canada > National > Regulations > Canada Shipping Act > [CANADA Reg C.R.C.-1431] C.R.C., c.1431 - Hull Construction Regulations
… to any such opening shall be a sliding watertight door, provided that, in a ship that is not required by section 9 of Schedule I to have a factor of subdivision of 0.5 or less, hinged watertight doors may be fitted .
-
Federal Register > Wednesday, January 10, 1996 > [61 FR 864] Small Passenger Vessel Inspection and Certification
3) The height of the watertight coaming for a hinged watertight door , need only be sufficient to accommodate the door.
Indicates content that may require registration and/or purchase.