-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 32 mm
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 50
- Pitch Diameter: 2.083 inch
- Face Width: 0.25 inch
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 24
- Pitch Diameter: 36 mm
- Face Width: 15 mm
- Length: 25 mm
-
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 50
- Pitch Diameter: 75 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Bore Diameter (if applicable): 25 mm
- Pressure Angle: 20°
- Design: Metric
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings
- Number of Teeth: 42
- Pitch Diameter: 0.875 inch
- Face Width: 0.125 inch
- Bore Diameter (if applicable): 0.25 inch
-
Description: Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings
- Number of Teeth: 45
- Pitch Diameter: 45 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: Possible to operate without lubrication. Suitable for food processing machines. Finished products for J Series are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Face Width: 20 mm
- Length: 30 mm
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: QTC METRIC GEARS
Description: Module 2, 40 Tooth Nylon Steel Core Spur Gear with Finished 32mm Bore
- Number of Teeth: 40
- Pitch Diameter: 80 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 32 mm
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms available in diameters up to 10".
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Hypoid Gear, Miter / Bevel Gear Set
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for
- Material: Nylon
- Gear Type: Rack
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for
- Material: Nylon
- Gear Type: Pinion, Rack
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With extensive experience in the gear manufacturing industry, Circle Gear & Machine Co. is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Gear Type: Miter / Bevel Gear
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears manufacture racks with a generated tooth form (not milled) in any shape or material combination, typically in delrin, brass, steel, titanium or stainless steel. We can produce racks with pitch ranging from 0.15mod/200DP upto 8mod/3DP, and circular/linear pitch 0.25mm upto
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Rack
-
Description: which we are capable is 50, and the gear face can measure up to 500mm. Our full production capabilities include machining, heat treating, and finishing. We can produce helical gears from metals like stainless steel and aluminum, as well as non-metal materials from phenolics to
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: Boston Gear
Description: Overview Gear rack, when used with spur gears, converts rotary motion into linear motion. Gear rack from Boston Gear is designed to operate with our stock 14 1/2° and 20° PA spur gears. Our broad in-stock inventory includes nylon, brass, and steel
- Length: 12 to 72 inch
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Nylon
- Design: English
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules up to
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
Find Suppliers by Category Top
More Information Top
-
Harbor Freight MIG Welder Modifications
The nylon gear train, crappy hobby motor, and worthless speed controller were trashed.
-
CR4 - Thread: Gearing question
Hobby catalogues for building stuff have things like sub-fractional HP motors with nylon or even plastic gears that are pretty cheap.
-
Design and architecture of the unified modular snake robot
The Super Servo 2 design relied on heavily modified off the shelf hobby servos as a large .... In the Super Servo 2 design, one common point of failure was a nylon gear within the servo.
-
Optimizing the Coffee Experience by Developing a User-
Centered, Internet Connected, High Precision Coffee
Machine and Integrated System Experience
A Hitec HS-805BB servo was ordered from Hobby Shack and was modified for continuous rotation by .... The pinion gear was modified to have a hexagonal center profile, to fit a piece of aluminum .... The pinion was connected through the servo using two intermediary nylon pieces, as shown in Figure 5…
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Eeny, Meeny, Miny, Motor: Options for Creating and Controlling Motion
Lower torque servos will have plastic gears usually made out of nylon . .... Continuous Rotation Hobby Servos .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
…gaudy gauge gauls gaunt gauss gauze gauzy gavel gawks gawky gayer gazes gazed gears gecko geese gelds … hinge hinny hints hippo hires hired hirer hitch hives hived hoary hoard hoars hobby hocks hoers hoist … noted nouns novae novel noway nudes nuder nudge nukes nulls numbs nurse nutty nylon nymph oaken oakum…
-
Making Things Move: DIY Mechanisms for Inventors, Hobbyists, and Artists > Materials: How to Choose and Where to Find Them
You can cut thin sheets just by scoring it with a hobby knife and then snapping it .... It is used commonly in gears and bearings. .... • Nylon is similar to Delrin and good for general-purpose wear applications.
-
Robot Builder's Bonanza, Fourth Edition > Mounting Motors and Wheels
You can get these worm- gear clamps at any hardware store. .... hold the wheel-axle combo in the pillow block with a pair of nylon insert locking nuts … tubing is available at hardware and home improvement outlets, as well as many hobby stores and pet…
-
CR4 - Thread: Constant Velocity Gearing
…constant) by a suitable computer program (known as PEC or periodic error correction among the hobby astronomers. .... The accuracy of the gears shall be in the same class of accuracy! .... (As stated above, Nylon is much better than PE, but may be not good enough as any…
-
Care of Astronomical Telescopes and Accessories
…the worm gear should move almost imperceptibly before bearing against the R.A. gear teeth, and there .... As for the R.A. slow-motion knob on older SCTs; putting a thin nylon washer or two underneath, and slipping a short, very thin sleeve cut from brass hobby tubing tightly over the knob shaft to snug up the wiggle in…
Indicates content that may require registration and/or purchase.