-
Description: The CM AirStar 6 Air Hoist is lightweight, yet powerful enough for industrial applications. This hoist features variable speed pneumatic power for spark resistant applications or where precision and power are key. Additional features and benefits include: Hoistaloy load chain
-
Supplier: J.D. Neuhaus
Description: The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/
- Load Capacity: 551.25 lbs
- Maximum Lift Speed: 26.246719160105 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is
-
-
Supplier: Certex UK
Description: variable speed control (cord- and pendant control) Optimum control of the load, very precise positioning Main air shut off valve Mechanical end stop system Load limiter built-in without loss of headroom Low noise level (80 dBA) Air pressure 0,4 - 0,63 MPa
- Load Capacity: 6,613.86 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: or clevis available. Air supply systems and valves. Air Service unit. Piped away exhaust air. In house design for "specials". Festoon systems. Main air shut off valve. ATEX: According to EC Directive 94/9/EC (Ex Classification) Recommended: We strongly
- Load Capacity: 2,204.62 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: variable speed control (cord- and pendant control) Optimum control of the load, very precise positioning Main air shut off valve Mechanical end stop system Load limiter built-in without loss of headroom Low noise level (80 dBA) Air pressure 0,4 - 0,63 MPa
- Load Capacity: 33,069.3 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: variable speed control (cord- and pendant control) Optimum control of the load, very precise positioning Main air shut off valve Mechanical end stop system Load limiter built-in without loss of headroom Low noise level (80 dBA) Air pressure 0,4 - 0,63 MPa
- Load Capacity: 19,841.58 lbs
- Line Type: Chain
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't.
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't.
-
Description: build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air motor expands air, allowing
- Required Torque: 0 to 59 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 137 SCFM
- Rated Free Speed (output): 1,450 rpm
-
Description: KK5B Series, Direct drive, Radial piston Air Motors. 29.00 hp to 30.00 hp (21.6 to 22.3 Kw). 900 rpm motors with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features Up to 30 hp at 90 PSI
- Required Torque: 0 to 300 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 795 SCFM
- Rated Free Speed (output): 1,800 rpm
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 6-250 50-Ton Air Hydraulic Press Dake collects Sales Tax on all orders shipped to California Features: Air operation eliminates the need for hand pumping. Rapid ram approach quickly moves ram to work to save production time. Safety valve protects against overloads. Stroke
-
Supplier: F.C. Kingston Inc.
Description: Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal
- Media: Hydraulic Fluid
-
Supplier: Positech Corporation
Description: ergonomic lifter makes it easy to position and set loads or objects in place quickly and precisely. The AirLift can be attached to the end of the Conco® Articulated Jib or to a rail system, making it an economical alternative of a hoist. This machine comes with either a Pistol Grip Metering
- Capacity: 800 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: ANVER Corporation
Description: load lifting. The chain hoist provides secure up/down movement, eliminating the possibility of load suspension failure during movement. This allows the load to hang exactly in position when set in place, with no drift.Double rocker switches for up/down hoist control as well as
- Maximum Load Capacity: 0.275 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Mile-X Equipment, Inc.
Description: valve protects against overloads. Stroke indicator ensures accurate ram control. Movable workhead is roller mounted on ball bearings for off center work. By-pass hole eliminates excessive ram extension. Dual air pumps, for faster pressing speeds, available on some models.
-
Supplier: Mile-X Equipment, Inc.
Description: valve protects against overloads. Stroke indicator ensures accurate ram control. Movable workhead is roller mounted on ball bearings for off center work. By-pass hole eliminates excessive ram extension. Dual air pumps, for faster pressing speeds, available on some models.
-
Supplier: Mile-X Equipment, Inc.
Description: valve protects against overloads. Stroke indicator ensures accurate ram control. Movable workhead is roller mounted on ball bearings for off center work. By-pass hole eliminates excessive ram extension. Dual air pumps, for faster pressing speeds, available on some models.
-
Supplier: Eriez
Description: solenoid valve on the unit can be wired into existing crane controls, whether it’s a wired pendant control or hands-free radio control. The air source can be from shop air or a small dedicated compressor mounted above on the crane bridge. The permanent
- Industrial Magnets: Magnetic Lift
-
Supplier: Technic, Inc.
Description: a precise location for the automatic hoist to pick up. The hoist picks up a cassette and automatically conveys the cassette through each of the wet processing steps via a servomotor cable driven, X and Z-axis hoist. When the cassette is finished all processes the hoist
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: CECOR
Description: 8” x 10” flush-to-the-bottom cleanout door with a 1-1/4” drain port for easy cleaning. Carrier for hose is mounted on back of tank. F23, 2.3 cubic ft. filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for
-
Supplier: CECOR
Description: pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door
-
Supplier: CECOR
Description: pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door
-
Supplier: CECOR
Description: available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
Find Suppliers by Category Top
Featured Products Top
-
The Air Hoist mini is the most compact hoist, with a carrying capacity of up to 980 kg and an integrated NFC sensor with service app that makes it truly unique in the industry. The mini’s profile (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
Carrying capacities: 250 kg up to 100 t Air pressure: 4 bar or 6 bar The PROFI series for heavy-duty industrial use is available with different controls according to requirements. Standard Features (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
most importantly safe operation. Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar Heights of lift: 5m Length of control: 4 m Compared to electric hoists, due to the mechanical drive no short circuits or salt bridges can occur which can lead to failure of the hoist. (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
offer faster lifting speeds, are more ergonomic and are better suited than manual hoists for heavy-duty cycles, high capacities and long lifts. Air hoists require a substantial volume of compressed air for operation and are often used for (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
hoists offer faster lifting speeds, are more ergonomic and are better suited than manual hoists for heavy-duty cycles, high capacities and long lifts. Air hoists require a substantial volume of compressed air for operation and are often used for (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
The handling and storage of raw materials for soaps and detergents
The tilt device is raised by opening the proper air control valve which controls the air - hoisting cylinder.
-
Determination of Cuttings Lag in Horizontal and Deviated Wells
Through this software and a separate control panel, flow rate, drill pipe rotary speed, auger speed, shale shaker, hoist and air activated valves can be controlled inside the control room.
-
Determination of Cuttings Lag in Horizontal and Deviated Wells
By use of this software and a separate control panel, flow rate, drill- pipe rotary speed, auger speed, shale shaker, hoist , and air -actuated valves can be controlled from inside the con- trol room.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LIFTING, HOISTING, AND ELEVATING
Air hoists provide infinitely variable speed, according to the movement of the control valve .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
…Overhaul Shop Jib Crane Unit 2 Turbine Building Trackway (Elevation 538Æ) Elevator Air Hoist Crane Monorail Unit 3 Turbine Building Trackway (Elevation 538Æ) Elevator Air Hoist Crane Monorail Control Rod Drive Flush Tank … Crane Unit 3 Safety Valve Test Boiler Jib Crane…
-
A History of Limb Amputation
Trapped and unable to control the air valve in his diving suit, he gave the signal to be hoisted up.
-
Development of a pneumatic control circuit for weightless material handling with air hoists
The pressure of the air hoist is controlled by a P-P @eumatic-to-Peewnatic) proportional valve , the essential component to achieve weightless handling.
Indicates content that may require registration and/or purchase.