-
Supplier: Demag Cranes & Components
Description: DSE Control Pendants are mutually actuated pushbutton switches for the contactor control of machinery. They are particularly suitable for the control of hoists and materials handling equipment from ground level in your applications Benefits The curved housing of
- Number of Buttons / Keys: 10
- Operating Temperature: -13 to 158 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Optimal Handling Solutions
Description: Designed for lifting loads up to 400 lbs. Can be used in both single-line and double-line lifting applications Cable length is 36' when used as a single-line - - 18' when used as a double-line Includes electric motor with hand-held pendant control Motor is 115V AC power Optional
-
Description: lever pendant control two brakes Two limit switches Spark resistant models available Full range of air hoist accessories Air motors are sealed against dust, moisture, and corrosive gases. Air hoists perform well where heat may be a problem-either from extremely heavy duty
-
-
Supplier: Demag Cranes & Components
Description: flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control Two-stage cross travel at 100/25 ft/min, control via DST control pendant Electrical equipment for hoist and trolley control integrated
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Supplier: Konecranes Inc.
Description: radio Bridge color - yellow or red Standard features include: Overload protection device Indoor use only Hoisting Motor Dual-speed hoisting with 4:1 ratio for XN Chain Hoist or 6:1 ratio for CXT Heavy-duty 60% ED rating for CXT hoist and 40% ED for XN hoist IP55 protection class
- Load Capacity: 22,000 lbs
- Line Type: Chain, Wire Rope / Cable
- Type: Electric
- Load Hook: Single
-
Description: smooth hoist is desired. Additional features and benefits include: Smooth operator - Efficient rotary vane motor provides high uniform torque for quick response, and smooth, quiet operation. Easy to use - Handle-mounted pendant control for one-handed operation and load
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with safety
- Load Capacity: 500 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Suspension Hook
-
Supplier: David Round
Description: Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using air
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Pneumatic
-
Supplier: MY-TE Products, Inc.
Description: loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 15 ft/min
- Maximum Lift Speed: 15 ft/min
- Mounting: Base/Lug Mount
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for
-
Description: Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the
-
Supplier: Certex UK
Description: MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 22.96587926509187 ft/min
-
Supplier: Certex UK
Description: MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 42.65091863517062 ft/min
-
Supplier: Certex UK
Description: MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 49.21259842519687 ft/min
-
Supplier: MY-TE Products, Inc.
Description: to move equipment or materials, lift motors and heavy apparatuses, and serve the likes of elevator installations and repair crews. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Compact, heavy-duty construction Low voltage 10′ pendant control
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: Certex UK
Description: is not stored in the machine. Compared to its capacity (up to 3.000 kg), the Tirak is very easy to handle and extremely compact, and may be simply moved from site to site. Centrifugal brake for controlled descent in case of powerfailure. Pendant control with up/down and emergency stop.
- Load Capacity: 6,613.86 lbs
- Lift: 9.842525 ft
- Line Type: Wire Rope / Cable
-
Supplier: Demag Cranes & Components
Description: control via cable-connected pendant or by radio travel units made of Demag drive components with excellent travel characteristics traveling DR rope hoist on a cantilever bracket can include double and single girder Rigid frame crane design Excellent travel characteristics
- Horizontal Available Span: 39.4 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Conductix-Wampfler
Description: load them into carriers. Reduces time and material costs associated with replacing cable chain or trolleys. Conductor bar shoes are easy to replace. Eliminates the need to monitor cable wear and replace cables. Replaces pendant control with radio control
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: Demag Cranes & Components
Description: service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
Find Suppliers by Category Top
Featured Products Top
-
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
maximum shaft size Typically inclined at 75 degrees to allow loading by overhead crane. Also can be vertical or mounted on their backs. Cabled pendant controls or radio control available to enhance productivity. Powered pins are available to eliminate climbing up (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Federal Register > Friday, July 24, 2015 > [80 FR 43970] Airworthiness Directives; Airbus Helicopters Deutschland GmbH (Formerly Eurocopter Deutschland GmbH) H...
The wire of the stand-by horizon contacted the hoist control pendant wiring harness and caused the uncommanded cable cut.
-
Konecranes' New XN Electric Chain Hoist Is Cost-Effective And Reliable
Standard features include a zinc-coated, galvanized load chain, a chain bag, pushbutton pendant with 6 foot control cable , 2-button pendant for fixed hoist and push travel trolley, 4-button pendant for power travel trolley, power supply (208, 230, 460, 575 …
-
High-power radiated susceptibility testing of rescue hoist systems in reverberation chambers
The pneumatic switches controlled the position of a nylon arm connected to the height control toggle switch on the crew pendant control , facilitating extension and retraction of the hoist cable .
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
Permitted uses for flexible cable and cord include pendant pushbutton station for crane and hoist controls (left), and connection of portable lamps.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 400. FLEXIBLE CORDS AND CABLES
Permitted uses for flexible cable and cord include pendant pushbutton station for crane and hoist controls (left), and connection of portable lamps.
Indicates content that may require registration and/or purchase.