-
Supplier: Total Plastics, Inc.
Description: Acrylic rod is used commonly in displays, signs, the food and beverage industry and in architectural applications. ROD Optical Clarity High Tensile Strength Easy to Work With Resists Aging Good Impact Resistance Available Sizes ROD Lengths: 8’ for .250” to 1.375” 6’ for 1.5” to
- Chemical System: Acrylic
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components, Bearings, Bushings,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: General Pump
Description: 63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and
- Maximum Discharge Flow: 2.6 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
-
Supplier: General Pump
Description: 63 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Liquid Handling Pumps - Triplex Plunger Pump, 1-1/8” Hollow Shaft, for Electric Motors -- TX1810E179Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized
- Maximum Discharge Flow: 3.2 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 63 SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330
- Width / O.D.: 2.2440957 inch
- Thickness / Wall Thickness: 0.09448824 inch
- Bore Diameter (I.D.): 2.05511922 inch
- Thermal Conductivity: 1.2 W/m-K
-
Supplier: Robuster Quartz
Description: We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH<2ppm) and a light source with a quartz tube, quartz glass rod (OD1mm-60mm), quartz
- Width / O.D.: 0.0393701 to 3.93701 inch
- Thickness / Wall Thickness: 0.0393701 to 0.393701 inch
- Bore Diameter (I.D.): 0.0393701 to 3.7007894 inch
- Outer Diameter (O.D.): 0.0393701 to 3.93701 inch
-
Supplier: SCHOTT AG
Description: Made from high-quality borosilicate glass, this profile tubing with three or more angles is manufactured by a new, patented, continuous direct drawing process. This makes it possible to produce large quantities with uniform high quality and at an attractive price. Product benefits and
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Medium Wall Tubing
- Width / O.D.: 1.50000081 inch
- Thickness / Wall Thickness: 0.09448824 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Standard Wall Tubing
- Width / O.D.: 0.2755907 inch
- Thickness / Wall Thickness: 0.0393701 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Special Wall Tubing
- Width / O.D.: 0.3149608 inch
- Thickness / Wall Thickness: 0.05905515 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Nytef Group
Description: Polycarbonate, 20% Glass Fiber Filled – Superior stiffness, black color. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture absorption rate and good chemical resistance make it an
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 16,000 psi
- Tensile Modulus: 860 ksi
-
Supplier: Nylacast LLC
Description: Nylube was launched into Nylacast product range in 1989 as the progression to Oilon. It is one of the most important developments in the Nylacast product range. Nylube has substantially improved wear resistance abilities compared to any other grade of cast nylon, whilst retaining excellent physical
- Tensile Strength (Break): 10,877.7629517898 to 12,328.1313453617 psi
- Tensile Modulus: 580.1473574287879 ksi
- Elongation: 20 %
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 to 44.44444444444444 µin/in-F
-
Supplier: Trelleborg Offshore
Description: foam, made from high grade epoxy resin and hollow glass microspheres designed specifically for fabricating thermoforming plugs and other associated tooling. Available in block, sheet and rod form, Syntac® 350 is easily machined using standard shop tools and offers a lightweight,
- Overall Thickness: 1 to 6 inch
- Overall Width / O.D.: 2 to 19 inch
- Overall Length: 30 inch
- Use Temperature: 350 F
-
Supplier: DME Company
Description: reduce stagnant laminar flow. The product is effective in improving cooling of targeted hot spots and dramatically improves cooling time. Molded of non-hygroscopic, glass-reinforced engineering-grade thermoplastic (polypthalamide) that excels under high heat, Plastic Baffles provide better
- Overall Thickness: 0.0625 to 0.1875 inch
- Overall Width / O.D.: 0.3125 to 1.125 inch
- Overall Length: 4 to 24 inch
- ID: 0.1875 to 0.625 inch
-
Description: Is mainly applicable to three-phase systems up to 525 kV (phase-to-phase). This guide is applicable to outdoor ceramic and glass insulators, used in a.c. systems, of the following types: - long-rod and traction line insulator; - cap and pin insulator; - pedestal type post and rigid pin
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Thermal Conductivity: 42 W/m-K
- MOR / Flexural Strength: 100,075.419156466 psi
- Compressive / Crushing Strength: 426,408.307710159 psi
- Modulus of Elasticity: 68,167,314.4978826 psi
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.125 to 3 inch
- Use Temperature: 266 F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 54,400 psi
-
Description: IEC 62896:2024 applies to hybrid insulators for AC and DC applications greater than 1 000 V AC and 1 500 V DC consisting of a load-bearing insulating solid or hollow core consisting of ceramic or glass, a housing (defined geometry, outside the insulating core) made of polymeric
-
Supplier: Precision Surfacing Solutions
Description: The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated hollow assembly,
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
More Information Top
-
Compiled by the American Ceramic Society
of strength of fibers, (1) Gd. Th-containing. radioactivity of, (9) 231h. threads. in formation of hollow glass rod , P (2 .
-
Cancer Cell Signaling
Hollow glass rods or cloning cylinders.
-
Evaluating the process of polishing borosilicate glass capillaries used for fabrication of in -vitro fertilization (iVF) micro-pipettes
These capillaries are cut manually to a length of 100 mm from hollow glass rods resulting in sharp and chipped edges.
-
CERAMIC ABSTRACTS
H.E.S. Hollow glass rod and methodof making.
-
CW laser ablation velocities as a function of absorption in an experimental one‐dimensional tissue model
The rod is fixed in the laser beam by means of three hollow glass rods with a diameter of 0.6 mm.
-
Discrimination among host plants ( Leucaena species and accessions) by the psyllid pest Heteropsylla cubana and implications for understanding resistance
Headspace volatiles were collected using filters constructed from hollow glass rods (200 mm in length with an internal diameter of 3 mm) filled with Poropak Type QTM (Waters Corporation, Milford, Massachusetts), stoppered at both ends with glass wool washed in hexane.
-
A dialysis technique for determining aggregate concentrations in crystallizing protein solutions
A hollow glass rod was inserted into the DispoDialyzer bag to fill the volume of the bag and create a thin film of protein solution between the rod and the bag.
-
https://bora.uib.no/bitstream/handle/1956/1511/Masteroppgave-uldahl.pdf?sequence=1
Aeration and thus turbulence supplied trough a hollow glass rod extending trough the lid onto the bottom of the tubes (figure 3.2.A), creating a slightly higher pressure inside compared to the outside.
-
http://www.sciencepub.net/academia/aa0206/aa0206.pdf
As these seeds run out from the flask while washing, using glass pipette (20-25ml) or hollow glass rod with one end sealed can avoid this situation.
-
Engineering Biological Approaches for Detection of Toxic Compounds: A New Microbial Biosensor Based on the Pseudomonas putida TtgR Repressor
… first tested in P. putida grown on LB-agar plates at 30 °C, in the absence and in the presence of a saturated atmosphere of toluene provided in the gas phase by means of a hollow glass rod containing filter paper impregnated …
Indicates content that may require registration and/or purchase.