Products/Services for Honeywell Solenoid Valve
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Gas Valves - (538 companies)...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater... -
Diverter Valves - (256 companies)...depending upon the application at hand; a small solenoid valve can be used to maintain switching control, pressure relief valves can be used in systems where pressure regulation is the determining factor, or the diverter valve itself can be used to control... -
Mixing Valves - (188 companies)Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control. Mixing valves combine the flows of two or more inlets into a single outlet. They are extensively used... -
Gas Pressure Regulators - (291 companies)...to the control element.In gas pressure regulators, the control element is the valve that accomplishes the reduction of inlet pressure to outlet pressure. When the gas regulator 's hand knob is turned, the loading mechanism is compressed. The spring displaces... -
Solenoid Valve Connectors - (27 companies)Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective enclosures can be used with either hydraulic or pneumatic...
-
Linear Solenoids - (143 companies)...solenoids bring the plunger into the solenoid 's body along the electromagnetic path. Applications include switchgear, valve actuation, brakes and clutches, and throttle control. Push solenoids move the plunger out of the solenoid 's body. Often, they have...
-
Rotary Solenoids - (78 companies)Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Butterfly Valves - (1275 companies)Image Credit: Direct Industry. Solenoid operated valves use hydraulic fluid for automatic control of valve opening or closing. Manual valves can also be used, with a solenoid valve, for controlling the hydraulic fluid; thus providing semi-automatic...
Product News
-
Festo Corporation
Custom Solenoid Valves Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard
Custom Solenoid Valves Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit manifold. Go to Online Configurator. Go to PDF Documents (read more)Browse Solenoid Valves Datasheets for Clippard -
Lee Co. (The)
CB Solenoid Valve The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal TM technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
GEEPLUS Inc.
Solenoid-driven Pinch Valve . A development of Geeplus ' widely used general purpose solenoid valves, the pinch valves are robust in manufacture and thoroughly reliable in operation. Typically used with silicon tubing as the carrying device, the pinching is achieved by energizing the solenoid. This cuts off the media in the tube by pinching or releasing the tubing. The fluid can flow in either direction. Learn more about Pinch Valves. Click here for a technical overview of Geeplus Pinch Valves... (read more) -
Exsenco, LLC
Proportional Solenoid Valve Amplifier VAC. Proportional Solenoid Valve Digital Amplifier. VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1mA increments. (VAC-S) Quick digital setting of output... (read more)Browse Signal Amplifiers Datasheets for Exsenco, LLC -
Lee Co. (The)
Extended Performance Solenoid Valve The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 F (135 C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo Corporation
Solenoid valve VUVG The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and commission. In other words, you couldn't choose a better valve. More performance - less space!. Up to 100% more flow, greater energy density and minimised space requirements: for more and faster applications with just one valve type! This also means... (read more)Browse Solenoid Valves Datasheets for Festo Corporation -
Lee Co. (The)
3-Way Solenoid Valve The Lee Company 's new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. The valve's wetted materials include Chrome Core 18 a Alloy armature and plunger stop for superior corrosion resistance... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE MINIATURE PILOTING SOLENOID VALVES Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. Incorporating innovative design and advanced technology, they have set a new benchmark in space and weight savings and power consumption. The lightest version weighs under 0.14 lbs. (2.3 oz.) and uses only 7.8 watts at 28... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Semi-Inert Miniature Solenoid Valve The Lee Company's new semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. Available in plug-in, face mount and soft tube ported configurations, the valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent delivery and other OEM flow switching applications requiring moderate chemical resistance. Product Data Sheet (read more)Browse Solenoid Valves Datasheets for Lee Co. (The)
-
Suppliers to the new Brilliance BS4
… system electronic control unit (ABS ECU) Continental Automotive Immobilizer Continental Automotive Headlamp wash system Kautex Textron Screen washer system Kautex Textron POWERTRAIN Engine management system Delphi Sideshafts GKN Driveline Turbocharger for 1.8L gasoline engine Honeywell Solenoid valves Kolbenschmidt Pierburg Clutch discs …
-
Dissociation of the effect of reinforcer type and response strength on the force of a conditioned response
Water was stored in a reser- voir approximately 1.5 m above the chamber, and water delivery occurred when a 24-V Honeywell solenoid valve was operated.
-
A flow injection analysis system with encapsulated high-density Saccharomyces cerevisiae cells for rapid determination of biochemical oxygen demand
The sample injection was adjusted by an injection controller with a solenoid valve ( Honeywell , USA: 5 bar, 2.5 mm orifice).
-
Production of solvents (ABE fermentation) from whey permeate by continuous fermentation in a membrane bioreactor
Once activated, an energized open solenoid valve ( Honeywell Inc., Skinner Valve Division, Connecticut, USA) was closed, blocking the filtrate flow and allowing the pres- sure to rise in the filtrate side of the membrane cartridge and equilibrate at the transmembrane pressure (average …
-
Controlled dosing of nicotine via anI ntranasalN icotineA erosolD eliveryD evice (INADD)
It consisted of a stain- less-steel artist's airbrush (Olympus-Medea model HP-18BC) em- ployed as aerosolizer, with duration of aerosol delivery determined by a Skinner pneumatic solenoid valve ( Honeywell model V 52DB2100) that interrupted airflow from an air compressor (Thom …
-
gas solenoid valves - offers from gas solenoid valves manufacturers, suppliers, exporters & wholesalers
Honeywell Solenoid Solenoid Valves (Ex) for Gas, Liquid Gas/Fuel ...
-
New data clustering technique and its applications
Under the support of Boeing, University of Florida used Honeywell -Skinner solenoid valves to simulate valves located in the space shuttle orbiter's main propulsion system.
-
http://www.biogeosciences.net/9/3305/2012/bg-9-3305-2012.pdf
sequentially for two minutes each using solenoid valves (Model 701N13A5P, Honeywell , CT, USA), with air being flushed through the system in the first minute and CO2 and water vapour concentrations measured every two seconds and then averaged in the second minute.
Indicates content that may require registration and/or purchase.