Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AccuRate/Schenck AccuRate
Description: These 20 and 50 cubic foot (560 and 1420 liter) hoppers are the same design as the Models 655 and 657. The Models 955 and 957 have an optional 24" x 24" (622 mm x 622 mm) guillotine gate. The 900 Series feeders mount directly below this gate on an adjustable support shelf.
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated
- Conveyor Type: Belt Conveyor, Vibrating Conveyor
- Features and Options: Cleated
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab use, or
-
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab use, or
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab use, or
-
Supplier: Gilson Company, Inc.
Description: balance to reject pan. Models have integral lever-actuated sample hopper, painted baked finish, and pans size-matched to hopper capacity. Front panel doors open for inspection and cleaning. Made of heavy welded steel. Bottom flange is suitable for anchored or freestanding lab use, or
-
Supplier: DeZURIK, Inc.
Description: DeZURIK KSR Square or Rectangular Knife Gate Valves are custom designed for specialized equipment, flow bins, dryers, storage hoppers or other dry handling equipment. They can be used for a variety of process media including polyethylene pellets, fly ash, cement, sand and other dry
- Valve Type: Gate / Knife Valves
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Zimmerman Industries, Inc.
Description: External air pads with manifold Standard jam gates Available barrel sizes: 185, 270, 350, 450, 550, 700, 900, 1050
-
Supplier: Rotork plc
Description: The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure canister actuators.
- Features: Hydraulic
-
Description: Gives special safety rules for storage equipment for loose bulk materials, such as hoppers, silos, storage bins and bunkers, and bin gates. These safety rules apply regardless of the use for which the equipment is intended.
-
Supplier: CSA Group
Description: Gives special safety rules for storage equipment for loose bulk materials, such as hoppers, silos, storage bins and bunkers, and bin gates. These safety rules apply regardless of the use for which the equipment is intended.
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal processes are
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: N.R. Murphy Ltd.
Description: cleaning which purges the agglomerated dust, and it falls into the hopper for re-use. Features: Quality equipment at affordable prices. Heavy gauge galvanized all welded construction, painted a standard colour finish coat (other colours available). Various sizes of grating available at
- Features: Continuous Duty
-
Supplier: Seedburo Equipment Company
Description: released by moving a slide gate located in the hopper throat. The product is evenly dispersed over a cone that has 38 pockets. The grain, after initial separation, is rejoined into two chutes which empty out of the bottom hopper. The Boerner is calibrated to provide accurate
-
Supplier: Seedburo Equipment Company
Description: released by moving a slide gate located in the hopper throat. The product is evenly dispersed over a cone that has 38 pockets. The grain, after initial separation, is rejoined into two chutes which empty out of the bottom hopper. The Boerner is calibrated to provide accurate
-
Supplier: Taylor Products / Smoot
Description: The Taylor VB Series is engineered to accurately fill boxes, small drums, pails and buckets. Features include 15 cubic foot product hopper, adjustable two speed vibratory feeder and roller scale base with electronic load cell. Unit is mounted on heavy duty support frame. Foot operated start
- Machine Type: Filling / Packer Machines
-
Supplier: Eriez
Description: with integrated feed hopper/gate or vibratory feeder available Options for replaceable shells to minimise wear Benefits: High volume throughputs Enhanced separation performance compared to magnetic pulleys Low maintenance Different magnet configurations available Automatic
- Applications: Dry / Free Flowing Materials
- Equipment Type: Magnetic Separator
-
Supplier: Technetics Group
Description: hoppers, valve gates)
-
Supplier: Harmony Enterprises, Inc.
Description: Enclosed Doghouse for Chutes Side Loading Hopper Rear Loading Hopper with 42" lip, railing and walk-on ramp, with 18" extension Above with gate & security interlock switch Security Door & Frame Remote Control with 13 ' Cord Reservoir Oil Heater Power Unit Weather Cover 10 HP
- Applications: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: cannot be counted on a typical net weigh scale. Under/Target/Over readouts. Integration-ready to the T-1000 Advanced Poly-Bagger. Vibratory supply hopper with leveling arm/switch is standard. Readout and weight update rate of 10 times per second. Parts slide out of tray in a stream to
- Capacity: 10 to 50 lbs
- Resolution: 0.001 lbs
- Width / Diameter: 54 inch
- Length: 48 inch
-
Supplier: Scientific Dust Collectors
Description: design also incorporates a spring loaded door, which allows us to guarantee never to have a cartridge gasket leak inside our cartridge dust collectors. This series of cartridge dust collectors is a welded design not a bolt-together design. The SL design also provides numerous hopper discharge
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Supplier: Komline
Description: sizing gate Quick disconnect clamps Optional Features Heavy duty construction Explosion proof or Chemical duty motor DC drive Sizing screen Support stand (to fit over 55 gallon drum) Feed hopper Purged bearings or shaft seals Hard-facing or abrasion resistant coating
- Feed: Continuous, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
- Scale: Production
Find Suppliers by Category Top
Featured Products Top
-
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Applications Cofferdams for temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
temporary sealing and isolation Pneumatic conveying systems (e.g., bagging hoppers, valve gates) Sliding or quick-locking doors for autoclaves and ovens Centrifugal filters (e.g., access doors and drainage hoppers) Oil & Gas (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
Five Factors to Consider when Molding PEEK
with clean drying ovens, hoppers, injection moulders and any other containers used to hold runners or parts. Pull screws and properly clean and brush the barrel and screw before starting to mould PEEK. Check for hang ups in hoppers. AITC. Regrind can be a big source of contamination and we suggest
More Information Top
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Remove all screens and brushes; fully open feed hopper gate .
-
Preliminary Safety Information Document for the Standard MHTGR. Volume 1, (includes latest Amendments)
breaking the fusible links holding the RSE hopper gate shut.
-
Douglas United Nuclear Inc. monthly report, July 1969
The spring-loaded b a l l hopper gate i s held closed by the air cylinder piston, when i n the down or locked position,or by the gate rod retaining balls; the l a t t e r are forced …
-
Analysis of the capacity of blast-furnace charging systems
For example, the opening of weigh- hopper gates on most furnaces takes 3-4 sec, while the pause between openings ranges from 7 to 24 sec, Such a pause is not always justified and prolongs the cycle and charging as a whole.
-
Analysis of the performance of ancillary equipment of a 2700 m3 blast furnace
It is clear from the cyclographs shown here that the performance of the program controllers and large bell, or of the weigh hopper gates and large bell, does nor lend itself to such combinations.
-
Automation for Unloading Grain
These graincars are unloaded by opening the hopper gates and allowing the grain to flow down by gravity.
-
Modeling and safety verification of discrete/continuous processing systems
Thus, at t = 24, the PLC is still un- aware of any problems with the burner and opens the hopper gate , which results is material being dumped into the mixer and sprayed with acid while there is no flame.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 1997 > [FDBKF2003...
a hopper gate that would not close.
-
Improved conveyor equipment for charging skips
Hopper gates (which were similar to those used in hoppers for coke fines) were designed for the lower collect- ing hoppers for sinter fines.
Indicates content that may require registration and/or purchase.