-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: Westeel
Description: Westeel offers a wide selection of utility augers to suit almost any configuration or capacity requirement. All models feature solid construction and heavy gauge tubing for enhanced durability and reliable performance. Auger pulleys are supplied on all sizes, with a belt and
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: SEEPEX Inc.
Description: SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities: 100 l/h – 300 m³/h (0.44 USGPM – 1,320 USGPM) Pressure: up to 36 bar
- Maximum Discharge Flow: 1,320 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
-
Supplier: Westeel
Description: Westeel's CT Series of grain augers offers dependable service and performance in a proven "time-tested" design. Notable features include a gear box that can be positioned on the left or right of the auger to allow the auger to reach deeper into the bin, as well as a narrow
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers
- Volume: 0.12722772277227723 cubic yards
- Length: 25.6 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers
- Volume: 0.16336633663366337 cubic yards
- Length: 27.34 inch
- Width/Diameter: 31.83 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers
- Volume: 0.01485148514851485 cubic yards
- Length: 12 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: SEEPEX Inc.
Description: Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available
- Maximum Discharge Flow: 530 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi) Centric and edge running ribbon screw Maximized, sustained pitch of the auger feed screw Rectangular open hopper with vertical walls, variable length Compact design with directly flange-mounted drive
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type)
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA M688, Portable agricultural auger conveying equipment - General safety. This Standard is intended to specify safe design and performance requirements for portable agricultural auger conveying equipment and is based (with modifications) on
-
Supplier: Zimmerman Industries, Inc.
Description: railing package External air pads with manifold Trailer jack Weight: 10,000# Options Available with 225 sq. ft. dust house Bin level indicators Leg extension package 9" screw available for 270 bbl silo Gas motor available on 7" screw auger only Single phase motor
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly experienced in ordinary
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: Flexicon Corporation
Description: free-flowing and non-free-flowing—with no separation of blended products. Mobile and custom configurations All Flexicon flexible screw conveyors are available on caster-mounted frames with conveyor support masts for in-plant mobility, reducing the need for multiple stationary units.
- Conveyor Type: Flexible Screw (Auger) Conveyor
- Features and Options: Portable
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal for conveying products that are semi-flowing to non-flowing. The open throat design, auger feed and void
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 170 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Renold Canada
Description: Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through a iris value directly into storage hopper. Flow aids are optional. From the hopper the material can then be directed into another
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Unloader / Discharger
-
Supplier: Coperion K-Tron
Description: The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped
- Volumetric Capacity: 13.287864060000002 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern.
- Volumetric Capacity: 213.88916 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent
- Volumetric Capacity: 1.038596834 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Renold Plc.
Description: Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: AccuRate/Schenck AccuRate
Description: feeder together with Schenck Accurate's DISOCONT® control electronics. Integrating your bulk solids metering process into your plant's supervisory control system becomes easier and more cost efficient than you ever imagined.
- Volumetric Capacity: 0.3 to 330 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: U.S. Plastic Corporation
Description: working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Applications include guide rails, wear plates, rollers, conveyor augers, bin and hopper lines, chutes, bearings, bushings
- Form / Shape: Flat / Bar Stock
-
Supplier: APV, An SPX Brand
Description: applications a cover with outrigger bearings is available. Pumps can be supplied with a variety of drive units, or complete with hoppers or auger feed units. For full details of the range of APV positive displacement pumps please contact your local SPX office.
- Maximum Discharge Flow: 2.5 to 240 GPM
- Horsepower: 0.495881542414043 to 30.0209366218232 HP
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Bobcat Company
Description: With a rated operating capacity of 1950 lb., the vertical lift Bobcat® S570 skid-steer loader is ideal for clearing high-sided tuck boxes and hoppers or placing pallets loaded with heavy materials. Use the high-flow auxiliary hydraulic option with over 26 gpm of flow for
- Horsepower: 61 HP
- Load Capacity: 1,950 lbs
- Operating Weight: 6,480 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Sterling Systems & Controls
Description: bins, feeders, scales & support structures. Supplied batching systems to date have included from one to eight scales, with up to 48 supply bins and feeding devices. A variety of raw material feeding devices are offered. Most commonly used feeders are vibratory and screw feeders (auger
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Sterling Systems & Controls
Description: upon the application, where screw (auger type) feeders are not appropriate or the best choice. Scale devices such as hoppers, platforms, conveyors, etc. are used in a variety of designs, depending on the specific requirements of the application. When considering the scale device or
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Sterling Systems & Controls
Description: designs range from 2 to 6 inches. Size selection is depending upon accuracy and rate requirements. We also offer systems with vibratory feeders. depending upon the application, where screw (auger type) feeders are not appropriate or the best choice. Scale devices such as
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
operational issues such as material slippage, bridging (inlet blockage), backflow, and auger binding Loss of juice yield due to inefficient liquid-solid separation (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
weigh hoppers above the mixer. After the bird seed is uniformly blended and evenly coated, the mix is discharged and conveyed to an automated bagging system. Here, 25 lb. bags are filled, sealed, labeled and palletized with ease and speed (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Roll feed hopper with auger agitator.
-
Modern Dairy Products
Hopper with augers .
-
Measurement of Operator Exposure to Power Take-Off
Driven Augers
… 1.8 Total 496.6 67.7 Exposure Measurement: Truck/Wagon and Swing-Away Hopper Auger There were three cases included in the study that involved a grain truck or wagon unloading into a swing-away hopper auger with the auger connected to …
-
The Mechanics and Physics of Modern Grain Aeration Management
Assume the 24-m (78-ft) diameter and 20-m (65.6-ft) peak height steel bin in Example 8.13 has a 37.5-cm (15-in) square unload auger hopper with a 210 m3/h or 3.5 m3/min (6000 bph …
-
The horsepower for the bottom-drive with swing hopper auger increased at a faster rate (0.74 HP/Deg versus 0.14 HP/Deg) than the top-drive auger as the inclination angle increased.
-
The effect of particle size and shape on the flow and failure properties of procaine penicillin powders
Procaine penicillin is used extensively in therapy and is usually filled into single dose containers through gravity hoppers fitted with auger screw feeders.
-
ADVANCED CUTTINGS TRANSPORT STUDY
Figure 3.1 – ACTS Flow Loop with Separation Tower and Cuttings Injection Hopper with Loading Auger .….……….
-
ADVANCED CUTTINGS TRANSPORT STUDY
Figure 3.1 – ACTS Flow Loop with Separation Tower and Cuttings Injection Hopper with Loading Auger .….……
-
Vacuum screw loader.
It includes a sealed vacuumized hopper with lowermost auger to forcefeed the processed product through an outlet in the bottom of the hopper to a positive displacement pump, connected to the next processing station.
-
Getting Grout into a Wall - Masonry Construction
Positioned by a telehandler, forklift, or crane, this simple hopper with an auger in the bottom has few moving parts, requires minimal training to operate, is nearly maintenance-free, and is about one-third the cost of a pump.
Indicates content that may require registration and/or purchase.