Products/Services for Horizontal Bi Fold Garage Doors

  •  
    Overhead Doors - (177 companies)
    Overhead doors, also known as garage doors, are designed to enclose and protect the entrances to garages and other large structures. They are available in residential, commercial, and industrial grades. Typically, overhead doors are made...
  • Doors-Image
    Doors - (1347 companies)
    ...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other...
  • Door Operators-Image
    Door Operators - (173 companies)
    ...of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas such as grocery stores, and to provide access for wheelchairs...
  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    Continuous (piano) hinges - Piano hinges are composed of two continuous leaves of material. Knife hinges - Knife hinges are shaped like scissors. One half of hinge mounts to top edge (or bottom edge) of door. Other half mounts to horizontal cabinet...
  • Locks-Image
    Locks - (516 companies)
    ...safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers, or remotely activated lighting devices. A related product in the Locks segment is a taper...
  •  
    Shutters - (111 companies)
    Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters. There are two basic types of shutters...
  •  
    Cabinets and Casework - (797 companies)
    ...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges...
  •  
    Interior Doors - (281 companies)
    ...doors to slide. Bifold doors use both horizontal tracks and hinges. Panels utilize hinges to fold in or out as the full door rolls open or shut along the track. While horizontal tracks are the most common, some interior doors open and close...
  •  
    Windows - (608 companies)
    ...the lower section to the outside. Horizontal sliding: two rectangular sashes mounted side-by-side, but overlapping, where one sash is fixed and the other slides horizontally. Double horizontal sliding: three rectangular sashes mounted beside each other...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    ...gymnasiums, and underground parking garages. Industrial fans and industrial blowers are frequently used for high volume, high static pressure applications. Blowers are often used to exhaust foul air and replace it with fresh, outside air. Types...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • States > Minnesota > State > Register > 2010 > [2010 MN Register 830] 08/30/2010
    …and interior walls of building using hand tools and portable power tools; installing horizontal and vertical metal .... Nailing prefabricated metal pieces around windows and doors and between dissimilar materials to protect drywall edges. .... (13) Handling and installing door frames, wood and hollow metal doors, hollow metal door frames, rollup garage doors, overhead doors or Rolling fire doors, automatic doors, channel iron door bucks, glass sliding, and bi - fold doors.
  • Architecture of building damages
    …tiles and plates 3/2007 [3.8] Johann, Ralph: the "damages on linings prevent" bi gala construction 4/2012 … 430 compensation spatula measures, 68 Ausschwemmungen, 142 outer staircases, 142, 143, 151 outer doors , 306 desiccation 161 .... Garage 342, 226 garden fence bases, 413 building movement, 26 building fungus, 406 use function, 248 gradients, 84, 386 … gypsum boards, 75, 342, 346, 377 gypsum board walls, 341 plastering plaster, 233 gratings, 90 glass, 282 glazing rebate region 282, 395 glass … 346 wainscot, 378 wainscots, 378 wood materials, 405 wood frames 428, 134, 343 horizontal seal 208, 178…
  • CR4 - Thread: Opening Bifold Doors
    However, you would be accelerating a larger mass than the typical garage door , so it might take a more skookum door opener than usual. .... Re: Opening Bi - fold Doors. .... the wheel increases inward as the top hinge is now being loaded in an outward horizontal direction.
  • Author Index
    …Clarke, thunderstorm location by d.f., (A) 21, 2m, (A) 3525 ddiwo, L BI , radar countermeasures, 2790 … attenuation in rain, (A) 1181, 2583 -with D. W. Martin, headphone measurements and perforniance, 1991 Andrade, E. N. da C., and C. Dodd, effect of electric field on visccosity of liquids, 391 Andrews, B. A., supersonic garage - door opener, 2312 Andrews,D. .... C. MacDonald, use of Brownian motion for low temperature thermometry, 2185 Brown,. 8., folded unipole emergency aerial .... Piezoelectricitv, (B) 20&4C meraa, B., radiation formula for horizontal rhombic aerials, 1015 Cahen, R. R., high-definition…


Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems