-
Supplier: Accuris
Description: Machine tools; surface grinding machines with horizontal grinding wheel spindle and rectangular reciprocating table; acceptance conditions
-
Supplier: Accuris
Description: Test Code for Performance and Accuracy of Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table
-
Supplier: Accuris
Description: Machine tools - Test methods for electric power consumption - Part 3 : Horizontal grinding wheel spindle and reciprocating table type surface grinding machines
-
-
Supplier: Accuris
Description: Specification for the accuracy of machine tools and methods of test. Surface grinding machines with horizontal grinding wheel spindle and reciprocating table
-
Description: Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table -- Testing of the accuracy -- Part 1: Machines with a table length of up to 1 600 mm
-
Supplier: CSA Group
Description: ISO 1986-1:2014 specifies, with reference to ISO 230‑1, both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1 600 mm table length and horizontal grinding wheel spindle. It also specifies the
-
Supplier: Star SU LLC
Description: with one grinding wheel or sets of two wheels each. Single gearings are roughed on the first spindle and finish ground on the second spindle with one grinding wheel on each spindle. Two gearings on one shaft can be roughed and finished with wheel sets on
-
Supplier: Kalamazoo Industries, Inc.
Description: KS390HV-5/KS490HV 3″ , 4″ Horizontal Belt Grinders 5 horsepower! Remove metal FAST with no heat! 8″ Dia. contact wheel, 24″ long platens! Keep dirt down! 5 HP, 3 PH belt sander (220/440V) – please specify Horizontal only, 8″ dia. 70 duro serrated contact wheel Manual
-
Supplier: NETZSCH Premier Technologies LLC
Description: CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier
- Applications: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Norton Abrasives
Description: deburring, cleaning and finishing. Large diameter flap wheels are typically used on horizontal/straight shaft grinders, bench grinders, and pedestal grinders. Small diameter flap wheels are typically used on die grinders.
- Outer Diameter (OD): 1.375 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 80
- Rotary Speed: 30,000 rpm
-
Supplier: Kalamazoo Industries, Inc.
Description: KS690HV 6″ Horizontal Belt Grinder Remove metal FAST with no heat! 6″ Wide x 8″ diameter 70 duro serrated contact wheel 6″ x 24″ platen for flat work 7200 SFPM 400 CFM vacuum base Air belt tension, 0-55 PSI reqd. Manual switch Spark chute flips up for horizontal / vertical work.
-
Supplier: AENOR
Description: ACCEPTANCE CONDITIONS FOR SURFACE GRINDING MACHINES WITH HORIZONTAL GRINDING WHEEL SPINDLE AND RECIPROCATING TABLE. TESTING OF ACCURACY.
-
Supplier: AENOR
Description: Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table. Testing of accuracy. Part 1: Machines with a table length of up to 1 600 mm.
-
Supplier: AENOR
Description: Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table -- Testing of the accuracy -- Part 1: Machines with table length of up to 1 600 mm
-
Supplier: LeBlond Ltd.
Description: Left Hand tailstocks Wheel Guards (Qty 4) Collet Wrench Universal Tooth Rest Plate & Blade Holder Ext. Ejector Rod Sleeve Extracting Bar Micrometer Adjustable Tooth Rest Plain Tooth Rest Holder Grinding Wheel Sleeves (5 Sets) Lockable Main Disconnect Switch Driver Washer for
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: CS UNITEC
Description: wheels for longitudinal surface finishers. Fast deburring, trimming, grinding, brushing, and more Uses Poly-PTX grinding wheels for longitudinal grinding, satin finishing, etc. Uses grinding discs for plain grinding, fine grinding, etc. Uses
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: Glebar Company Inc.
Description: What makes this Centerless grinder unique is the use of the 8-5/8" *(219mm) wide grinding wheel, equipped with super precision hollow roller bearings, which results in more efficient cutting, superior surface, longer dress and wheel life. A 6" (152mm) diameter 8-5/8" wide
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless, Precision Grinder
-
Supplier: United Grinding Technologies Inc.
Description: Highest precision and quality for micro tools and parts (carbide, HSS or other materials). Manual machine. Features & Benefits of the EWAG WS 11-SP: Measuring and grinding in one clamping Wheel dressing on the machine Versatile Additional axis for spirals (WS 11 requires spiral
-
Supplier: United Grinding Technologies Inc.
Description: The Blohm PROFIMAT 220 DK, 230 DK and 260 DK in travelling column design have been designed to grind high precision linear guideways up to a length of 6,000 mm. Two programmable horizontal grinding spindles are used to machine the opposing guideway profiles simultaneously. An optional
-
Supplier: Kalamazoo Industries, Inc.
Description: KS390/KS490 3″ and 4″ wide belt grinders Fast metal removal, no heat! KS390,3″x90″ belt KS490,4″x90″ belt 8″ serrated 70 duro contact wheel Direct drive Air tensioning,40 lbs. Shop air needed Versatile Multi-position horizontal through vertical Optional Built-in vacuum base(
-
Grinders and Grinding Machines - 56715 .4 hp Right Angle Die Grinder, Central Vacuum -- 616026-56715Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 12,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 25,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: * Dynabrade .4 hp Vacuum Die Grinders are ideal for rapid material removal, finishing, removing parting-lines & flash. * For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. Sold separately. * Each model includes urethane Vacuum Shroud for efficient
- Rotary Speed: 5,000 rpm
- Power: 0.4 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: removal of parting lines and flash. For use with carbide burrs, rotary files, mounted points, roll cartridges, wheels and discs. * Model includes urethane Vacuum Shroud for efficient capture of dust, debris, and contaminants such as Hexavalent Chromium. For use on non-ferrous materials, such
- Rotary Speed: 20,000 rpm
- Power: 1 HP
- Type: Die Grinder / Rotary Tool
-
Supplier: NETZSCH Premier Technologies LLC
Description: classifier combined with a fine grinding mill enables one to reduce the number plant components and energy! The intermediate separation of the product after the grinding stage is no longer required eliminating the need for cyclone, filter and exhaust blower. The classification results
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: DEWALT Industrial Tool Co.
Description: portable band saws in 2" x 2" x 1/4" angle iron 14" 70-tooth carbide tipped blade delivers a lower cost-per-cut compared to cutting with abrasive wheels Specially designed carbide teeth deliver fast, precise, virtually burr-free cuts reducing the need for preparation grinding, and
- Cutting Capacity: 5.1875 inch
- Weight: 47 lbs
Find Suppliers by Category Top
More Information Top
-
Assessing the accuracy of high‐resolution x‐ray computed tomography of primate trabecular bone by comparisons with histological sections
Both cut surfaces on each sample were ground smooth and parallel to each other, us- ing a 40-m grit on a horizontal grinding wheel .
-
Comprehensive modeling approach of axial ultrasonic vibration grinding force
The experiment of dry infeed-grinding of 45# steel is conducted on M7130 surface grinding machine with horizontal grinding wheel spindle and reciprocating table.
Indicates content that may require registration and/or purchase.