Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Material: 316 Stainless Steel, Stem Length: 4.6", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating 300
- Media Type: Liquid
-
Supplier: Clark Solutions
Description: The L007 series horizontal mount level switches have a no-leak construction and are ideal for small tanks. The units side-wall mount internally or externally and offer a broad range of media compatibility due to the selection of construction materials. Model L007 operates on
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 240 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: for monitoring liquid levels. A cylindrical stainless steel float is located at one end of a horizontal balance arm. The float moves up and down with the liquid level. The float movements are transmitted through the balance arm to a permanent magnet at the opposite
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: -50 to 230 F
- Maximum Current: 1.5 amps
-
-
Supplier: Standex-Meder Electronics
Description: Compact single level horizontal mount LS03 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to 150°C.
- Number of Switch Points: 1 (#)
- Maximum Current: 1 amps
- Maximum DC Voltage: 400 volts
- Construction: Electromechanical Switch
-
Supplier: Radwell International
Description: LIQUID LEVEL SWITCH, POLYPROPYLENE TYPE, HORIZONTAL FLOAT, 120-240 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Standex-Meder Electronics
Description: Horizontal mount R12431 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Connector meets requirements of Packard P/N 12162289.
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 100 volts
- Maximum DC Voltage: 100 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Standex-Meder Electronics
Description: Horizontal mount R12449 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Mates with Toyota connector P/N 90980-11068.
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 100 volts
- Maximum DC Voltage: 100 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Standex-Meder Electronics
Description: Horizontal mount R12456 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Mates with Yazaki P/N 7283-6434-40.
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 100 volts
- Maximum DC Voltage: 100 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Clark Solutions
Description: through a tube of desired length. The FS00Z level switch is suitable for level monitoring of compatible liquids and, due to the high contact rating of 10 (8) Amps, 250V, for direct pump control. It is well applied for potable water applications as well as heavily polluted media.
- Maximum Operating Pressure: 72 psi
- Material Temperature Range: 176 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Intellisense Microelectronics Ltd.
Description: The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with
- Features: Bottom Mount, Liquid, Point Level / Multi-Point Levels, Sensor-Only, Side Mount
- Technology: Optical
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, HORIZONTAL, POLYPROP; Operating Pressure Max:-; Sensor Body Material:-; Output Current:1A; Product Range:RSF40 Series; SVHC:No SVHC (17-Dec-2015); Body Material:PP (Polypropylene); Lead Length:1m; Level Sensor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, HORIZONTAL, NYLON; Operating Pressure Max:-; Sensor Body Material:Nylon (Polyamide); Output Current:1A; Product Range:RSF80 Series; SVHC:No SVHC (17-Dec-2015); Body Material:Nylon (Polyamide); Lead Length:1m; Level RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLOAT SWITCH, HORIZONTAL, PPS; Operating Pressure Max:-; Sensor Body Material:PPS (Polyphenylene Sulfide); Output Current:1A; Product Range:RSF80 Series; SVHC:No SVHC (17-Dec-2015); Body Material:PPS (Polyphenylene Sulphide); Lead RoHS Compliant: Yes
-
Supplier: O'Keefe Controls Co.
Description: The Magnetic Float Valve is an air sensor for detecting liquid level inside a vessel. The float mechanism mounted within the vessel operates a ceramic coated magnet. As the float moves, it pivots the magnet. A magnetically actuated sensor on the outside of the solid metal housing
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 180 F
- Level Measurement Type: Continuous Level
- Features: Electromechanical Switch, Normally Closed (NC)
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Vented Long Elbow Brass Liquid Level Gages can be used on oil bearings, gear boxes, crank cases, transformers, switches or any application requiring visual indication of liquid level. The leak proof construction, large vent hole and unrestricted passages permit
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA LVK-90 single station horizontal level switch is cost effective for level control applications in small tanks where it is more convenient to install a level switch through the sidewall of the tank. When the float arm is raised to the switch housing, the switch
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Construction: Electromechanical Switch
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only, Side Mount
-
Supplier: Galco Industrial Electronics
Description: Level Switch Horizontal Internal
- Media Type: Liquid
-
Description: High (25) AMP Float Switch "L" Series switch Temperature: 82°C/180°F Material: A.B.S. Ratings: 25 AMP 1 H.P. @ 120 VAC 2 H.P. @ 240 VAC Operating Angle (for Normally Open or Pump Down): Contacts close @ 45° above horizontal Contacts open @ 45° below horizontal
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: FineTek
Description: Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level detection of fluids with
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only, Side Mount, Top Mount
- Technology: Mechanical / Magnetic Floats
-
Description: These floats are: Material: HIPS or ABS Ratings: 160 µA to 100 mA Operating Angle (for Normally Open or Pump Down). Contacts close @ 25° or before horizontal Contacts open @ at horizontal
- Features: Liquid, Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: The FS series of sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow the FS sensors to fit a wide variety of level
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
- Maximum DC Voltage: 200 volts
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: RS Components, Ltd.
Description: Horizontal Level Switch, Nylon, 7 bar
- Maximum Operating Pressure: 98.625636 psi
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Communication Interface Options: Other
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Solutions with Innovation, LLC
Description: The horizontally mounted L070/L071 are rugged, hazardous duty level switches providing a safe, isolated switch closure for monitoring high and low liquid levels. With an all stainless steel construction and ultra-light float, the L070/L071 series provide high performance
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 455 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.4 (Specific Gravity #)
-
Supplier: Alfa Laval Inc.
Description: Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure level
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Brooks Instrument
Description: Calibrated to process conditions with 127mm or high resolution 250mm direct reading scales Brass or 316L stainless steel end fittings Flanged or threaded connections Horizontal or vertical connections Horizontal end fittings 360° rotatable 180° viewing window Rugged, vented
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Grundfos Pumps Corporation
Description: The APG pumps are submersible pumps with a horizontal discharge port. They are specifically designed for the pressurised pumping of sewage and wastewater containing destructible solids. The pumps are equipped with a cutter system which cuts destructible solids into small pieces so that they
- Pump Type: Submersible Pumps
-
Supplier: Cole-Parmer
Description: automatic on/off level switch These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow places or use the horizontal
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: automatic on/off level switch • Has a 22-ft power cord These pumps can easily be installed in a sump and are ideal for safeguarding vaults, emptying tanks, or pumping out ponds. The unique dual-port design virtually eliminates kinks in your hose; use vertical port for deep/narrow places or
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Charles Ross & Son Company
Description: vessel wall while it turns and gently lifts material upward. The materials are then thrust at the upper most batch level towards the center of the vessel, and then move slowly back down the center, while mixing with materials being moved upward by the orbiting screw. When compared to
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Charles Ross & Son Company
Description: vessel wall while it turns and gently lifts material upward. The materials are then thrust at the upper most batch level towards the center of the vessel, and then move slowly back down the center, while mixing with materials being moved upward by the orbiting screw. When compared to
- Capacity: 10 to 500 cubic feet
- Motor Speed: 60 rpm
- Motor Power: 1 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
Find Suppliers by Category Top
Featured Products Top
-
The Optomax Digital Range of Liquid Level Switches is designed to provide accurate and repeatable liquid detection using optical sensing technology with digital output capability. These switches support reliable performance in industrial automation and process (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Optomax Industrial Glass Liquid Level Switch is designed for reliable liquid detection in harsh and demanding environments. Featuring a robust glass sensing tip, it offers enhanced durability and resistance to challenging process conditions (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
The Optomax Basic Range of Fluid Level Switches provides a simple and reliable solution for liquid level detection using optical sensing technology. Designed for ease of use and integration, these switches deliver consistent performance in a wide range of (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
General The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
Infrared Photoelectric Liquid Level Switch
IMS. LLS series is a new type of liquid level switch based on infrared photoelectric principle. This series of sensors have no mechanical moving parts inside, and can be sealed with glue once, which can work stably and reliably for a long time. When used, the sensor can be installed horizontally
-
Flowmeters Benefit From Silicon Advances
thermal flow switches are available in advanced non-intrusive thermal mass flow sensor configurations with a 10 Ra surface finish suitable for use in high purity and sanitary media. Easy to install and virtually maintenance-free, the device can be mounted vertically or horizontally. Gas Mass Flow
More Information Top
-
SQUARE D Altntr Lvl Swch,2-1/2 In NPT,ClsOnRse,SS - Liquid Level Switches - 3DZY4|9038CG32N5 - Grainger Industrial Supply
This liquid level switch is designed for horizontal open tank mounting.
-
Overview of the Highlander Field Development
…the total throughput to the risers, The bottom chamber of the slug catcher provides a horizontal storage volume of liquid that prevents the slug … dry, thereby ‘allowing the level in the vertical riser … an army ofnucleonic density switches mounted enclosed-loop bridleson…
-
Springer Handbook of Automation
…hierarchical task network (HTN) 258 high frequency (HF) 1183 high level language 307 high performance … dependence 509 high-performance liquid chromatography (HPLC) 1363 high … HPWREN) 1647 high-pressure switch (PSH) 542 high-speed … 1440 homobifunctional linker 1437 horizontal construction automation 1066 hospital…
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Therefore, when liquid level rises, the weight of a displacer decreases. .... A low-density float is attached to a horizontal rod that is mounted to a tank wall and linked to a switch .
-
Energy Efficient Thermal Management of Data Centers
…Pod layout and HACA layout, 572–577 storage and data entry area, 41 system level liquid cooling architectures module level refrigerant-based evaporative cooling, 597 module level single-phase liquid cooling, 595, 597 rear … center monitoring automatic/static transfer switch data, 214–215 capacity planning … 233 datatype support, 232 ease of deployment, 234 extensibility, 234 forecast data, 234 horizontal scalability, 233 management…
-
1979-1980 Conference Index
…343-347 Liquid flow natural circulation loop with throughflow; Zvirin, Yoram; IECEC 79 1974-1978 Liquid flow measurement pressurized water reactors; LOFT mass flow rate measurement in separated horizontal two phase flow; Reimann … IECEC 79 1538-1543 Liquid flow measurement; cf. Sea .... 158-162 automatic testing; field testing using gate- level fault simulation; Pomeroy, Bruce A.; A UTOTEST 79 57-60 networks containing analog or relay switches ; equivalent logic function in terms of conventional switching elements; Yee, Seening; A UTOTEST 79 163-167 optimized…
-
Process and Plant Safety
Should he not do this the liquid level would rise further and the instrument Level Switch and Alarm High High (LSAHH) would then close the valve and stop the pump automatically at a higher level. .... here by LIAH, a continuous indication in the control room (indicated by the horizontal line across symbol…
-
Ultra-Wideband, Short-Pulse Electromagnetics 5
The compensated materials are made through various growth techniques such as liquid encapsulated Czochralski (LEG), horizontal Bridgeman (HB), the vertical gradient freeze (VGF) as well as other methods. .... It is possible that any two compensation techniques may give the same value for the materials resistivity; however the various trap levels and impurity types in the materials may affect the conduction properties and the characteristics of the photoconductive switch [8].
Indicates content that may require registration and/or purchase.