-
Supplier: Consolidated Electronic Wire & Cable
Description: 3 Conductor Hospital Grade Power Cord Molded PVC Hospital Grade Gounding Plug and Molded PVC Receptacle 18/3 SJT NAS Color Code Gray Jacket UL, CSA or c(UL) or c(UL)us labeling service All cords are labeled by tag, letter on file, or bulk pack carton label
- Cord Length: 120 inch
- Maximum Cable Temperature: 75 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Americor Electronics, Ltd.
Description: Americor offers agency approved hospital grade power cords, cord sets, power plugs and twist lock power cords. ISO 9001-2008 certified & RoHS compliant.
- Power Type: AC Power Connector
- Device Type: Receptacle / Outlet
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color:
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color:
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Legrand
Description: PlugTail™ Isolated Ground Heavy-Duty Hospital Grade Duplex Receptacle 20amp 125volt Ivory FEATURES .036 inch thick brass triple wire contacts for lasting retention. Impact-resistant nylon face. Corrosion-resistant plated steel straight strap for increased rigidity and strength.
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: TelephoneStuff.com
Description: Hospital grade power strip with 6 outlets and clear plug. Continues to supply power to load if protection is lost. Features: - Real time diagnostics monitor power and suppression status - Six protected outlets - Hospital grade - Resettable
- Protection: Circuit Breaker
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: Hospital Grade Tamper Resistant 6 Outlet Plug Strip with Clear Plug. Continues to supply power to load if protection is lost. Features: - Real time diagnostics monitor power and suppression status - Six protected outlets - Hospital grade -
- Protection: Circuit Breaker
- Unit Type: Plug Strip
-
Supplier: Legrand
Description: PlugTail™ Extra Heavy-Duty Hospital Grade Tamper-Resistant Duplex Receptacle 15amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: TelephoneStuff.com
Description: 19 inch rack ("zero U" mounting possible in many racks) - 12 Hospital-Grade NEMA5-15RHG output receptacles (6 front / 6 rear, each pair with green-dot hospital grade designation) - 15 foot, 14 gauge AC cord with high-impact resistant Hospital-Grade NEMA5-15P
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, ST, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, ST, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Newark, An Avnet Company
Description: CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:Hubbellock Hospital Grade; Gender:Plug RoHS
-
Supplier: Legrand
Description: PlugTail™ Extra Heavy-Duty Hospital Grade Tamper-Resistant Duplex Receptacle 20amp 125volt White FEATURES Exclusive patented feature, circuit label on face allows permanent circuit identification. .036 inch thick, brass, triple-wipe power contacts for lasting retention. Strap
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Country Selection: Canada, Mexico, USA
- Features: Duplex, Straight
-
Supplier: TelephoneStuff.com
Description: PS-615 Hospital Grade Power Strip. 15 amp capacity AC power distribution in a rugged all-metal outlet strip for 120 volt applications with six (6) receptacles. Features: - Rugged all-metal housing withstands years of use without breakage - 6 Hospital-Grade
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Plug Strip
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/250V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/250V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/250V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Newark, An Avnet Company
Description: CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Plug RoHS Compliant: No
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (18A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Quail Electronics
Description: The 0365 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord
- Voltage Rating: 125 volts
- Current Rating: 13 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 0304 series of power cords features the standard Hospital Grade, Green Dot, NEMA 5-15P Black plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 0379 series power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P Grey plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: Quail Electronics
Description: The 0351 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and an ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Other, Plug / Inlet, Receptacle / Outlet, Tabs
-
Supplier: Newark, An Avnet Company
Description: CONN, HOSPITAL GRADE PWR ENTRY, PLUG 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Contact Material:Brass RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Designed to be installed on any mobile cart, IV pole, etc. • Tested to UL 1363A to supply power to plug-connected components of a movable equipment assembly that is rack-, table- or pedestal-mounted • 4 hospital-grade receptacles and hospital-grade
-
Supplier: Heilind Electronics, Inc.
Description: PLUG, HG, 15A 125V, 5-15P, B/W 78358517920
- Features: Plug / Inlet, Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Unit contains hospital grade plug and receptacles. Hospital grade outlets designated by a green dot. Not for use in a critical care environment. Features: UL Approved Provides an Effective Power Distribution System with Either 4 or 6 NEMA 5-15R
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (15A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Quiktron, Inc.
Description: or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Quiktron, Inc.
Description: or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Quiktron, Inc.
Description: or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The clear connectors work with almost any environment or
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Quiktron, Inc.
Description: or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Tripp Lite by Eaton
Description: specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Ionic Technology known to inhibit growth of
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: grade plug and outlets. Switch safety cover prevents accidental shutoff. Optional use keyhole mounting tabs. 15A circuit breaker controls power to all outlets and protects against overloads. LED indicator verifies line power available. PLUG/OUTLETS: NEMA 5-15PHG
- Clamping Voltage: 140 volts
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets. Anti-Microbial Protected with EPA Registered and FDA Compliant Silver Ionic Technology known to inhibit growth of
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Our SPS606HGRA surge suppressor provides 6 hospital-grade outlets and protection from damaging surges and spikes with the added benefit of a convenient right-angle hospital-grade plug. The new design provides another option for convenient outlets outside the
- Clamping Voltage: 140 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Pluggable Redundant Power Packages SWITCHING REGULATED AC-DC single output Extremely high overall reliability results from connecting two power sources so that one will continue to provide power to their load even if the other becomes inoperative. Acopian Redundant (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
Interpower has Continental European cord sets in stock! We have no minimum order requirements, and just a 1-week U.S. manufacturing lead-time on non-stock Interpower products. Need your cords tomorrow? We offer same-day shipping on cords in stock.
(read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower® is pleased to announce it is expanding its current product line of plugs and sockets by offering an Argentina plug, in-line connector, and panel-mount socket. The single-phase plug type is IRAM 2073 and the socket type is IRAM 2086 with a current rating (read more)
Browse AC Power Sources Datasheets for Interpower -
Wall Plug-In Transformers Many electronic devices call for lower power voltages than the levels that typically come through electrical outlets in homes and offices. This can be easily rectified (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Understanding Wall Plug-In Power Wall plug-in power supplies have evolved since Hubbell's 1904 patent, now powering various devices. They are the most widespread sources of low (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
The V-Lock cord retention system can be plugged in to IEC 60320 at 10 A and 16 A. With the V-Lock system the power connector is equipped with a latch that interlocks with a special notch in the inlet and thus reliably prevents the cord from being pulled (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower
More Information Top
-
American Orthopaedic Vacuum
10' power cord with Hospital Grade plug .
-
Tripp Lite Isolator Hospital Grade - surge suppressor - 1800 Watt | Softchoice
Model IS1800HG includes 6 widely spaced NEMA5-15R hospital grade output receptacles, a 6 ft power cord, hospital grade input plug , circuit breaker overload protection and lighted power switch.
-
Choosing Regulatory-Compliant Power Strips for Every Area of a Healthcare Facility (.pdf)
Power Strips with Hospital - Grade Plug and Receptacles .
-
AC Power Plugs & Receptacles | Mouser
AC Power Plugs & Receptacles HOSPITAL - GRADE PLUG NEMA 5-15 YELLOWANDW .
-
Tripp Lite Isolator Medical Grade - surge suppressor - 500 Watt | Softchoice
• Includes 4 widely spaced NEMA 5-15R hospital-grade output receptacles, a 10-ft. power cord, hospital - grade input plug , circuit breaker overload protection and lighted power switch.
-
CR4 - Thread: Pricing Madness
I have dozens of 4 ft hospital - grade power cords with male plugs in my barn to replace those on the power drills I collect; they'd have been thrown out otherwise.
-
Shopping - Best Prices On The Tripp Lite IS500HG - Big Bruin
Model IS500HG includes 4 widely spaced NEMA 5-15R hospital-grade output receptacles, a 10-ft. power cord, hospital - grade input plug , circuit breaker overload protection, and lighted power switch.
-
Shopping In Power Inverters - Big Bruin
Model IS1000HG includes 4 widely spaced NEMA 5-15R hospital-grade output receptacles, a 10-ft. power cord, hospital - grade input plug , circuit breaker overload protection, and lighted power switch.
Indicates content that may require registration and/or purchase.