Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The Emulex Gen 6 (16/32Gb) Fibre Channel (FC) Host Bus Adapters (HBAs) by Broadcom are designed to address the demanding performance, reliability and management requirements of modern networked storage systems that utilize high performance and low latency solid state storage
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: For mid-range server storage applications such as tiered storage and backup and recovery, the SAS 9207-8i Host Bus Adapter balances affordability with performance and internal scalability. Connect up to 256 SAS and SATA devices with 8 internal 6Gb/s SAS ports Fit into 1U/2U
- Number of Terminating Connections: 264
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express, SAS
-
Supplier: Newark, An Avnet Company
Description: HOST BUS ADAPTER
-
-
Supplier: Broadcom Inc.
Description: The Emulex Gen 6 (16/32Gb) Fibre Channel (FC) Host Bus Adapters (HBAs) by Broadcom are designed to address the demanding performance, reliability and management requirements of modern networked storage systems that utilize high performance and low latency solid state storage
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: The Emulex Gen 6 (16/32Gb) Fibre Channel (FC) Host Bus Adapters (HBAs) by Broadcom are designed to address the demanding performance, reliability and management requirements of modern networked storage systems that utilize high performance and low latency solid state storage
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Microchip Technology, Inc.
Description: The 12 Gbps Adaptec SmartHBA 2100-8i Host Bus Adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines the capabilities of a full-featured host bus adapter (HBA) with those of a basic RAID adapter
- Features: Other
- Bus Protocols: PCI Express
-
Supplier: Accuris
Description: for Information technology - Storage Management Host Bus Adapter Application Programming Interface (SM-HBA)
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1404842-HP 660086-001 - HP H222 Host Bus Adapter Manufacturer: HP
- Network Equipment: Other
-
Supplier: Accuris
Description: Information Technology \x96 Storage Management \x96 Host Bus Adapter Application Programming Interface - 2nd Generation (SM-HBA-2)
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1395054-DELL 84FDM - HOST BUS ADAPTER PCI-E FIBRE NetLogic AEL2020 Manufacturer: Dell
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1401682-FUJITSU LPE16000-FU - Fibre Channel Host Bus Adapter Emulex LightPulse LPe16000 Manufacturer: Fujitsu Electronics America, Inc.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Embedded Data Systems
Description: Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure.Low Cost. The HA7E is a RS232 to 1-Wire interface in a very small ABS enclosure designed to provide an ASCII command set for RS232 serial hosts
- Features: Other
- Technology: RS232
-
Supplier: Embedded Data Systems
Description: bus. Supports up to 26 1-Wire networks per host serial port. User selectable Baud rates from 1200 to 115K Baud. User selectable address (1 of 26). User selectable error-check mode. RS232 version supports Broadcast Radio and Modem applications. DB9 connector for both RS232 and RS485
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: Embedded Data Systems
Description: • RS232 to Isolated 1-Wire adapter. • 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire bus. • Automatically provides smart strong-pull-up for wired sensors. • ESD Protection more than 27kV (IEC801-2 Reference Model.). • Built-in DB9 for cable connection to PC. • 9 VDC AC
- Features: Other
-
Supplier: Embedded Data Systems
Description: Search and Conditional Search. Block mode commands support all 1-Wire device functions. Supports Touch Memory File Structure for Dallas Semiconductor iButtons. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Automatic CRC16 for TMEX files. Small size and low power
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V
- Features: Other
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: design. b.CAN Integrated 1 CAN-Bus interface with terminal; CAN-Bus signals include: CAN_H, CAN_L, CAN_GND; CAN-Bus supports CAN2.0A and CAN2.0B frame format, conform to ISO/DIS 11898 standards; CAN-Bus baud rates range from 5Kbps to 1Mbps; CAN-Bus isolation
- Operating Temperature: -40 to 85 C
- Operating Humidity: 15 to 95 %
- Features: Serial Adapter
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: networks, and use the functions in ECANTools software to send and receive data easily. USBCAN-Il FD is a tool specially used for debugging and analyzing CAN FD network. The host computer software provided by this module supports Windows7 Windows10 and other Windows operating systems. For
-
Supplier: DigiKey
Description: 8 PORT HOST BUS ADAPTER (HBA)
-
Supplier: SIE Computing Solutions, Inc.
Description: API interface, this Host Bus Adapter offers powerful Storage Switch Network and Enclosure Control capabilities. For custom versions and with special requirements please contact our engineering support team. Built upon Intel GD31244 PCI-X to Serial ATA Controller Serial Flash ROM
- Number of Ports: 4
- Features: Other, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: networks, and use the functions in ECANTools software to send and receive data easily. USBCAN-Il FD is a tool specially used for debugging and analyzing CAN FD network. The host computer software provided by this module supports Windows7 Windows10 and other Windows operating systems. For
- Device Function: Bus Analyzer, Bus Exerciser
- Features: Other
-
Supplier: Acromag, Inc.
Description: Two CAN bus channels with optional isolation NXP SJA1000 CAN controller with TJA1041 transceiver IP560 modules provide two independent CAN bus interface channels. Each channel has a NXP SJA1000 CAN controller with a TJA1041 transceiver. The advantage of this design is that it allows
- Number of Channels: 2
- Clock Rate: 32 MHz, 8 MHz
- Module Type: Interface/Adapter Module
- Features: Opto-Isolated Channels, Other
-
Supplier: SIE Computing Solutions, Inc.
Description: API interface, this Host Bus Adapter offers powerful Storage Switch Network and Enclosure Control capabilities. For custom versions and with special requirements please contact our engineering support team. Built upon Intel GD31244 PCI-X to Serial ATA Controller Serial Flash ROM
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI-X
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family A-B Remote I/O Adapter to Modbus Master/Slave communications module (5601-RIO-MCM) creates a powerful connection between devices on a Remote I/O network and Modbus devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Remote I/O port and
- Number of Terminating Connections: 1 to 4
- Features: Other
- Product Form Factor: Stand-alone Unit
-
Supplier: ELMA Electronic Inc.
Description: The Model 9301 is a VITA 42.3 XMC adapter card / mezzanine storage module with a single M.2 SSD site. The M.2 site supports up to 4 lanes of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. The 9301 also accepts x1, x2, or x4 M.2 cards at PCIe Gen 1,
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: ELMA Electronic Inc.
Description: The Model 9302 is a VITA 42.3 XMC adapter card with three M.2 SSD sites. Each M.2 site supports one lane of PCIe Gen 2 connectivity at 5 Gb/s per lane when a Gen 2 or 3 capable M.2 PCIe card is used. An onboard Gen2 PCI Express (PCIe) switch connects one 4-lane upstream PCIe port to three
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2804 8-port USB to serial adapter offers an easy way to connect multiple serial devices via a single USB port. The 2804 uses a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple ports simultaneously. RS-232 data
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: QLogic Corporation
Description: Fibre Channel Adapters have the unique capability of transforming from a 16Gb Fibre Channel Host Bus Adapter to a 10GbE Converged Network Adapter that supports NIC, FCoE, and iSCSI traffic. Based on QLogic’s I/OFlex technology, the adapter’s flexibility
- Data Rate: 16,000,000 kbps
- Protocol / Network: Fibre Channel
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: state machine architecture that greatly reduces the host computer’s overhead when communicating over multiple ports simultaneously. Data rates up to 921.6K bps are supported. The 2807 is USB bus powered, so no external power supply is required. For conveniently powering serial
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: compatibility with legacy software. All Sealevel SeaLINK USB serial adapters use a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: compatibility with legacy software. All Sealevel SeaLINK USB serial adapters use a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: QLogic Corporation
Description: leveraging these technologies, QLogic CNAs enable organizations to consolidate multiple 1 GbE NICs and Fibre Channel Host Bus Adapters (HBAs) into a single adapter. QLogic CNAs provide a powerful 10Gbps solution that helps consolidate both TCP/IP and storage (iSCSI/FC)
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Radwell International
Description: SERIAL HOST ADAPTER 4-PORT RS422/485 PCI BUS. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
maintaining high quality and reliability. The cameras are supported by the Spinnaker® 4 SDK and are GenICam compliant. The on-board buffer ensures reliable data transmission to the host system, preventing incomplete or dropped images. In environments with low EMI tolerance, such as laboratories (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS
Conduct Research Top
-
Tsi310 - Optimize I/O Adapter Card Designs
Tsi310's Optional Base Address Register (offset 0x10) allows an I/O adapter to allocate memory for private devices located on Tsi310's secondary bus (Figure 1). As a result, this feature allows the I/O adapter's microprocessor to initialize and manage these devices without interference from
More Information Top
-
http://www.cisco.com/en/US/docs/storage/san_switches/mds9000/interoperability/matrix/Matrix.pdf
Operating System Host Bus Adapter .
-
Bill of Materials - EMC Data Domain DD160
PCIe Riser / SAS Host Bus Adapter .
-
Storage Networks Explained: Basics and Application of Fibre Channel SAN NAS iSCSI InfiniBand and FCoE 2nd Edition
Basic idea: virtualisation in the storage network Virtualisation locations in the I/O path Virtualisation in the disk subsystem Virtualisation in the storage network Virtualisation in the host bus adapter Virtualisation in the volume manager Mirroring in the volume manager for high fault …
-
http://www.cisco.com/en/US/docs/switches/datacenter/mds9000/interoperability/matrix/Matrix1a.pdf
Host Bus Adapter .
-
Shopping In Network Adapters - Big Bruin
IBM 46M6049 - Brocade 8GB FC HBA SP Brocade 8Gb FC Single-port HBA for IBM System x - Host bus adapter - PCI Express x8 - 8Gb Fibre Channel - for System x3100 M4; x3250 M3; x3250 M4; x3550 M2; x3650 M2; x36XX M3; x3950 M2 …
-
Shopping In Network Adapters - Big Bruin
• IBM Emulex LPe12002 Fiber Channel Host Bus Adapter .
-
Shopping In Network Adapters - Big Bruin
• Dell QLogic QLE2562 Host Bus Adapter .
-
Shopping In Network Adapters - Big Bruin
• ATTO Technology CTFC-84EN-000 Fibre Channel Host Bus Adapter (4 x LC - PCI Express 2.0 - 8Gbps .
-
Shopping In Network Adapters - Big Bruin
• Qlogic 4 Qlogic Sanblade 8GB Quad Port PCI-Express 2.0 X8 Fibre Channel Host Bus Adapter .
Indicates content that may require registration and/or purchase.