Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sunstone Engineering
Description: The hot bar Welding, pulse heat units are designed to solder electric components. These systems consist of a reflow head which holds the object and applies pressure and force while the pulse heat power supply then uses the current. Pulse heating is an instantaneous heating method.
- Process Capability: Hot Rod / Iron, Reflow Soldering, Soldering Equipment, Welding Equipment
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 10CKT LGT 76 TYPE A HOT BAR SOLDER
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 30CKT LGT152 TYPE A HOT BAR SOLDER
-
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 6CKT LGT 76 TYPE A HOT BAR SOLDER
-
Supplier: Heilind Electronics, Inc.
Description: PREMO-FLEX 1.00 HBS JMPR 10CKT LGT152 TYPE A HOT BAR SOLDER
-
Supplier: AMADA Weld Tech
Description: The stand-alone Uni-Base hot bar reflow soldering system is the first in a line of (semi-) automatic systems developed for Hot Bar Reflow Soldering, Heat-Sealing and ACF-bonding. Flexible enough for R&D environments or volume manufacturing where automation
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's Desktop Bonders are table top hot-bar systems which utilize pulsed heat thermode technology for reflow-soldering and heat seal bonding. With a quick and inexpensive tooling and thermode retrofit, Miyachi Unitek's Desktop Bonders can also do heat staking at a
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: AMADA Weld Tech
Description: The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R&D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: AMADA Weld Tech
Description: The Uni-Slide bonding system is designed for use in high mix/low volume production or R&D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results according to the
- Output Voltage Range: 24 volts
- Equipment Type: Complete System, Monitor / Controller
- Process Capability: Reflow Soldering, Soldering Equipment
- Features: Soldering Station
-
Supplier: Sunstone Engineering
Description: Versatile All In One System Saves Money, Time, and Space! Used for Reflow Solder, Thermal Compression, and Hot bar Applications. The TCW-DP-100 is the ultimate Pulse Heat system. The TCW-DP-100 reflow soldering system is an all in one system that saves money, time, and space.
- Equipment Type: Complete System
- Process Capability: Reflow Soldering, Soldering Equipment
-
Supplier: Watts
Description: Series LF1170, LFL1170 Lead Free* Hot Water Temperature Control Valves are specifically designed for mixing hot and cold water on hot water supply systems. They can be used for a variety of applications to reduce the temperature of the hot water from the system, and are
- Valve Size: 0.5 to 1 inch
- Valve Type: Control Valves
- Media: Hot Water, Water
-
Supplier: Watts
Description: Series LF70A, LFL70A Hot Water Extender Tempering Valves are used in residential water supply applications to mix cold and hot water to extend capacity of water heater storage tanks and hot water boiler tankless heaters. It features Lead Free* brass body construction, dial
- Valve Size: 0.5 to 0.75 inch
- Media: Hot Water, Water
-
Supplier: Leister USA
Description: At more than 8 m/min the highest welding speed (depending on material) Guide bar prevents back pain Maintenance free blower, no carbon brushes to replace User friendly display with “e-Drive” (press and turn button) to recall pre-set and saved welding settings Close loop system for continuous
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Single-phase
-
Supplier: Watts
Description: Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG.
- Valve Size: 0.5 to 1 inch
- Valve Type: Balancing Valves, Ball Valves
- Media: Steam, Water
-
Supplier: IPC International, Inc.
Description: solder braid and vacuum extraction, and component replacement using a hand soldering iron, hot air pencil, continuous flow solder, and hot bar are demonstrated. Also covers gull wing component ID / handling, tool preparation and maintenance, and heat enhancement
-
Supplier: IPC International, Inc.
Description: replacement using a hand soldering iron, hot air pencil, continuous flow solder and hot bar are demonstrated. Also covers gull wing component ID/ handling, tool preparation, maintenance, and heat enhancement techniques. Produced in cooperation with Pace, Inc. Time: 49
-
Supplier: MacDermid Alpha Electronics Solutions
Description: metal-containing waste is sent to landfill. Our Certified Recycling Partner Program allows customers to collaborate with local partners across Europe, who are legally authorized to collect waste from electronics assembly processes. Wave Solder Dross Solder Paste, Solder Bar and Wire Rejected
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Safe and efficient recycling services to help companies meet environmental requirements while maximizing the value of their waste. Product Overview We are the only soldering materials provider in North America with in-house smelting and refining capabilities. Our global organization offers
-
Supplier: NIBCO INC.
Description: Bronze Check Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. 125 psi/8.6 bar saturated steam to 353°F/178°C, 200 psi/13.8 bar non-shock cold working
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 psi
- Media Temperature: 200 to 353 F
- Features: Ball / Disk Check Valves, MSS, NSF, SDWA "Lead Free" Compliant, Socket Weld / Solder, Swing Check Valves, Threaded
-
Supplier: TE Connectivity
Description: Body Features Bus Bar Contact Plating Material : Silver Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Bus Bar Contact Style : Socket Contact Base Material : Copper Alloy Contact
- Current Rating: 170 amps
- Connector Type: USB Connector
-
Supplier: NIBCO INC.
Description: Cast Iron Check Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. 125 psi/8.6 bar saturated steam to 353°F/178°C, 200 psi/13.8
- Valve Size: 2 to 36 inch
- Pressure Rating: 125 psi
- Media Temperature: 353 F
- Features: Ball / Disk Check Valves, Bolt Flange, MSS, Socket Weld / Solder, Swing Check Valves, Threaded
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.5 to 8 inch
- Overall Thickness: 0.125 to 2 inch
-
Supplier: Watts
Description: male union connections. Model UL-2 is available in sizes 1/2 and 3/4 in. (15 and 20mm) with solder x male union connections. Maximum Working Pressure: 60psi (4.2 bar) (non-shock) for hot water, 15psi (55kPa) (non-shock) for saturated steam.
- Valve Size: 0.5 to 1.25 inch
- Primary Material: Brass / Bronze
- Media: Steam, Water
-
Supplier: IPC International, Inc.
Description: tweezers, and thermal vacuum pick. Land preparation using solder braid and vacuum extraction, and component replacement using a hand soldering iron, hot air pencil, continuous flow solder, and hot bar are demonstrated. Also covers gull wing component ID / handling, tool
-
Supplier: Johnson Electric North America, Inc.
Description: ALC (Auto Line Cable) enables users to directly lap solder a laminated flat flexible cable to a PCB with manual or hot bar soldering techniques. The cable comes with pushpins or registration holes that are registered to the conductors so that they will automatically align
- Application: Automotive, Medical, Telecommunications
- Features: Cable Assembly, Other / Specialty
- Standards / Certifications: FCC
- Gender: Female-Female, Male-Female, Male-Male
-
Supplier: DuPont Electronics & Imaging
Description: volume processing and has been tested in low-layer counts FPC manufacturing. Key Features and Benefits: Excellent low loss performance Drop-in solution - similar lamination temperature as conventional epoxy adhesive Wide processing window for solder float and hot bar performance
- Thickness: 0.0012000000000000001 inches
- Width: 9.8 inches
- Length: 328 ft
- Features: Specialty / Other, Tested to IPC, UL Listed
-
Supplier: NIBCO INC.
Description: Bronze ball valves for use in commercial and light industrial applications. Typical services include; hot and cold domestic water, HVAC, low pressure steam, compressed air, LP gas, natural gas. NIBCO offers BIM Solutions. Valve pressure rating 250 psi/17.2 bar non-shock cold working
- Valve Size: 0.5 to 3 inch
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
- Valve Type: Ball Valves
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- OD / Width: 0.1875 to 15 inch
- Length: 144 inch
- Thickness: 0.125 to 2 inch
- Conductivity: 101 %IACS
-
Supplier: National Bronze & Metals Inc.
Description: Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 1.5 inch
- Overall Thickness: 0.5 to 1.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors, Automatic Screw Machine Parts, Unions, Adapters, Screw Machine Products, Gauges, Valve Seats, Valve Trim,
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Tensile Strength (UTS, Break): 49,000 to 56,000 psi
- Yield Strength (YS): 18,000 to 45,000 psi
-
Supplier: DuPont Electronics & Imaging
Description: bending repeatability and mechanical performance Same process as processing standard PI based FCCL Pyralux® TA can pass 350oC solder floating test (10sec * 3 times), and is compatible with hot bar process Constructions TA122512 & TA125012: Double sided clad with electro deposited
- Thickness: 0.002 inches
- Width: 19.7 inches
- Length: 328 ft
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Thermal Press International, Inc.
Description: For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes. The C-Series are our most popular Thermal Press series. The C Series Thermal Press has an open “C-Frame” format
- Frame & Head Type: C-Frame / Gap Frame
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld
- Valve Size: 0.75 inch
- Pressure Rating: 5,000 psi
- Flow (Cv): 7.2
- Number of Ports/Ways: 2
-
Supplier: Flexible Circuit Technologies, Inc.
Description: within an application. Foldable – Flat flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options – Flat flex circuits can be attached through a hot bar soldering process, through hole
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Certifications: Other
- Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Shielding
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For liquid, gas & mixed phase processes SS316 Rugged Bar Stock Design Unique Chatter Suppression Feature in liquid only applications High Precision and sensitivity PTFE, stainless steel, and Hastelloy diaphragms available The NL series back pressure
- Valve Size: 1 to 4 inch
- Pressure Rating: 0 to 500 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Options – Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
flexible circuit cabling can folded many times over, enabling easier routing, particularly where space is limited. Multiple Termination Options – Flat flex circuits can be attached through a hot bar soldering process, through hole soldering or a variety of different connectors. (read more)
Browse Flat Cables Datasheets for Flexible Circuit Technologies, Inc.
Conduct Research Top
-
Soldered Flexi-Circuits Tensile Test
The customer was a manufacturer and developer of braking systems for the heavy goods vehicle, bus and truck industries. This involves the manufacture of printed circuit boards (PCBâ s), hot bar soldered flexi-circuits, ribbon cable and thin film soldered connections and connectors. For in-process
More Information Top
-
Large-Scale PV Module Manufacturing Using Ultra-Thin Polycrystalline Silicon Solar Cells: Annual Subcontract Report, 1 October 2003--30 September 2004
Wire Saw Wafering 270 µm thickness Cell Process All Print with Aluminum Back Surface Field (BSF) & Plasma Enhanced Chemical Vapor Deposition (PECVD) Silicon Nitride (SiN) AR Module Assembly Hot Bar Soldering for Tabbing and Stringing Lamination Fast Cure Ethylene Vinyl Acetate …
-
The reliability of OLB joints of gold-plated TAB leads
Abstract-The reliability of outer lead bonding (OLB)joints of gold-platedtape automated bonding (TAB) leads after hot bar soldering is investigated.
-
Automatic gang bonding, the alternative process
Automatic gang bonding ( hot bar soldering ) has obviously settled as the most reliable and cost efficient alternative process in Surface Mount Technology (SMT).
-
Cost effective manufacturing of the SEA 10X concentrator array
The hot bar soldering process should be developed.
-
Printed Circuits Handbook, Sixth Edition > ASSEMBLY PROCESSES
The hot solder bar “tip” is used to melt, simultaneously, all of the solder joints in along a row as may be required for peripheral leaded packages, such as gull-wing leaded and J-leaded packages.
-
Automated Manufacturing of High Efficiency Modules: Final Subcontract Technical Status Report, 21 March 2005 - 31 August 2007
Hot Bar Soldering .
-
Influences of soldering processes on piezoelectric properties
Samples are subjected to vapor phase, convection and hot bar soldering .
-
Area bonding conductive (ABC) adhesives for flex circuit connection to LTCC/MCM substrates
The DFM redesign effort increased the mechanical integrity and reduced the overall system cost; however, the elimination of the window through the polyimide created problems for the hot bar solder reflow attachment process.
Indicates content that may require registration and/or purchase.