-
Supplier: O-Z/Gedney
Description: 2-3/4 INCH UL 514-B APPROVAL 4 INCH DIAMETER 2 INCH TRADE SIZE 3 INCH SLEEVE TRADE SIZE INCLUDES (2) HOT DIP GALVANIZED MALLEABLE IRON END UNIT, TYPE A INSULATING BUSHING PB MODEL
- Conduit Size: 2 inch
- Fitting Type: Pull / Junction Box
-
Supplier: O-Z/Gedney
Description: SCREW TYPE HOT DIP GALVANIZED GRAY IRON MATERIAL UL 514A, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING, TOP DESIGN FLAT BC MODEL
- Conduit Size: 1 inch
- Fitting Type: Cap
- Material: Galvanized Steel
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE IRON/STEEL MATERIAL 3/4 INCH RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL 1-5/8 INCH DIAMETER 150 DEG C TEMPERATURE RATING 1 INCH TRADE SIZE THERMOSET PHENOLIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE HB MODEL
- Conduit Size: 1 inch
- Material: Galvanized Steel, Steel
- Features: Other
-
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL RIGID CONDUIT, RUBBER/PLASTIC INSULATED CABLE USED ON (2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-7/8 INCH DIAMETER 5 INCH CONDUIT SIZE ZINC PLATED LOCKNUT HRK MODEL
- Conduit Size: 6.875 inch
- Material: Galvanized Steel
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
- Conduit Size: 0.75 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: PARALLEL TYPE MALLEABLE IRON (CLAMP), STEEL (BOLT AND NUT) MATERIAL HOT DIP GALVANIZED FINISH UL (CANADA AND US) APPROVAL 1 1/4 INCH TRADE SIZE B[R] BRAND SIZE 2 7/8 INCH W X 1 7/16 INCH H APPLICATION TO SECURE RIGID/EMT/IMC CONDUIT PARALLEL TO BEAM, CHANNEL/ANGLE SUPPORT
- Conduit Size: 1.25 inch
- Conduit Type: EMT
- Features: Other
- Material: Steel
-
Supplier: Hubbell Electrical Products
Description: HOT DIPPED GALVANIZED CAST IRON MATERIAL 27 1/4 INCH L X 4 11/16 INCH W X 5 15/16 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL, CSA APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING HUBBELL[R] BRAND
- Fitting Type: Pull Elbow
-
Supplier: Appleton Electric
Description: APPROVAL CSA LENGTH 5-1/8 INCH MATERIAL HOT DIP GALVANIZED MALLEABLE IRON STANDARD PACKAGE 50 TRADE SIZE 2 INCH USED ON RIGID CONDUIT/IMC WIDTH 2 INCH APPLETON. BRAND
- Fitting Type: Squeeze Clamp Connector
-
Supplier: Appleton Electric
Description: APPROVAL UL CONSTRUCTIONAL FEATURE CONCRETE-TIGHT, RAINTIGHT, WATERTIGHT NEMA 4 DIAMETER 7-1/2 INCH LENGTH 9-1/4 INCH MATERIAL HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MAXIMUM MOVEMENT 3/4 INCH, 30 DEG TRADE SIZE 5 INCH
- Fitting Type: Expansion Joint
-
Supplier: Appleton Electric
Description: HOT DIP GALVANIZED IRON COUPLING, NEOPRENE SLEEVE, STAINLESS STEEL BAND, TINNED COPPER BRAID BONDING JUMPER MATERIAL 6-3/4 INCH RIGID METAL CONDUIT/IMC USED ON 3/4 INCH, 30 DEG MAX. MOVEMENT UL APPROVAL 2-3/8 INCH DIAMETER 3/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT,
- Fitting Type: Expansion Joint
-
Supplier: Anvil International
Description: Chromium, pre-galvanized, hot-dipped galvanized, electro-galvanized, aluminum, plain and stainless steel. The Anvil-Strut™ metal framing systems can be used in a variety of small or large, light or heavy-duty applications including: Clean rooms Satellite dish
-
Supplier: RS Components, Ltd.
Description: Ni Plated Brass IP65 M16 90o Elbow For F
- Conduit Size: 0.6299216 inch
- Material: Galvanized Steel
- Features: Other
-
Supplier: L.H. Dottie Company
Description: 1-HOLE TYPE ZINC PLATED 7 GAUGE STEEL MATERIAL EMT CONDUIT/PIPE USED ON 100 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES INVERTED RIB FOR STRENGTH TW MODEL
- Conduit Size: 3.5 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Features: Other
-
Supplier: Madison Electric Products
Description: THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3-1/2 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE
- Conduit Size: 0.5 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Fitting Type: Nipple
-
Supplier: Calpipe Industries, Inc.
Description: Bollards • Industrial Piping Products • Structural Steel Bending and Rolling Our Conduit Product Lines • CalbriteTM– Stainless Steel Conduit & Fittings • CalbondTM– PVC & PPA-Coated Conduit Fittings • CalConduitTM– Steel Conduit & Fittings •
- Conduit Size: 4 inch
- Fitting Type: Coupling
- Conduit Type: GRC
- Material: Galvanized Steel
-
Supplier: Producto Electric Corp.
Description: GALVANIZED STEEL MATERIAL 4.75 INCH 1 INCH 1.92 INCH RIGID CONDUIT/IMC USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
- Conduit Size: 1.5 inch
- Conduit Type: EMT, IMC
- Material: Galvanized Steel
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL
- Conduit Size: 2 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Features: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.7815 INCH EFFECTIVE LENGTH 0.5337 INCH PITCH DIAMETER 0.7584 INCH THREAD PER INCH 14
- Conduit Size: 0.5 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Material: Galvanized Steel
-
Supplier: L.H. Dottie Company
Description: 3-PIECE, KNOCKOUT SEAL TYPE ZINC PLATED STEEL MATERIAL CONDUIT USED ON 2-1/2 INCH TRADE SIZE INCLUDES SCREW AND THREADED STRAP
- Conduit Size: 2.5 inch
- Fitting Type: Cap, Plug
- Conduit Type: EMT
- Material: Galvanized Steel
-
Supplier: L.H. Dottie Company
Description: THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
- Conduit Type: EMT
- Material: Galvanized Steel
- Fitting Type: Reducer
-
Supplier: Madison Electric Products
Description: THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1 STANDARD PACKAGE 6 INCH TRADE SIZE
- Conduit Size: 6 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Material: Galvanized Steel
-
Supplier: L.H. Dottie Company
Description: THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 75 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE RAINTIGHT NTC MODEL
- Conduit Size: 1 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Material: Galvanized Steel
Find Suppliers by Category Top
Featured Products Top
-
as many other applications. Type LA conduit is a flexible steel conduit that is both UL listed and CSA certified. It offers a hot dipped galvanized steel flexible core with a flexible PVC liquidtight jacketing over it. Available colors and suggested applications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Listed, Hot-Dipped Galvanized Steel Core Type LOR – Oil Resistant Non-UL Type CSA CSA Certified (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
equipment. Its core is made from hot-dipped galvanized steel. The flexible PVC jacketing is resistant to oils & mild acids and is made with an FDA approved compound. Type LSSFG | This is a non-UL, liquidtight stainless steel, flexible conduit designed for a variety of (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
liquidtight jacketing zero-halogen solution Type CBLA: UL listed / CSA Certified "Heavy-Duty" hot-dipped galvanized steel core flexible blue PVC jacketing resistant to oils & mild acids liquidtight (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, low flame spread jacketed metallic flexible liquidtight conduit. Core: heavy-gauge, hot-dipped galvanized steel for added durability Jacket: specially formulated thermoplastic polyurethane offering excellent flame resistance, low smoke & toxicity generation (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
-tight flexible metal conduit to pass additional tension, flexibility, connector compatibility and crush tests. Only conduits type ½” or larger are able to qualify for the (HD) “Heavy-Duty” designation. Type CSA is a flexible liquid-tight steel conduit composed of a hot (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
and fuels. The flexible inner core is made from a spiral-wound strip of heavy-gauge, hot-dipped galvanized steel, providing high mechanical strength. Its standard color is black but is also available in a variety of colors, including blue, green, yellow, orange, white, gray and many more (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
" or "Reduced Wall Flex". Made of hot dipped galvanized steel. Made in sizes 3/8" through 4". Type ABR: Aluminum "Blue Ribbon" is UL listed & CSA certified, a non-jacketed flexible aluminum conduit with many universal wiring applications. Often referred to as "Greenfield" or (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Type CBLA is the most commonly used type of jacketed flexible conduit. It is easily identifiable with its computer blue jacketing color, is both UL-listed and CSA-certified, made with a hot-dipped galvanized steel core, and has a flexible PVC jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
certifications, including CSA “Heavy Duty,” ZHLA delivers excellent rugged protection. The core is made from hot-dipped galvanized steel, providing some corrosion resistance. Type ZHSS, though non (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company