-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: Gems Sensors & Controls
Description: Ideal for Potable Water Broad Chemical Compatibility This compact Side Mount Level Switch is optimized for calcifying hot water applications. The Drop Float design keeps critical sensor elements out of the water thus eliminating liming or mineral deposit problems
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Switch Type: Electromechanical Switch
-
Supplier: Madison Company
Description: The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon cable.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Level Switches - Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switch -- L31Supplier: Whitman Controls, LLC
Description: The Whitman Controls L31 Series Heavy Duty Vertical Multi-Station Stainless Steel Liquid Level Switches provide the user with as many as six level control points and up to 72” in overall length. The structure allows these switches to be mounted at the top or bottom of a
- Maximum Operating Pressure: 975 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: Taco Comfort Solutions
Description: The Taco Low Water Cutoff (LWCO) provides accurate and dependable protection for all types of boilers, from small residential hot water boilers to large industrial steam units. This probe-style LWCO features patented DualVision Technology, external LED's and simplified wiring
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: International Thermal Systems LLC.
Description: housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing exhaust fans, and slopped tank bottoms. Equipment construction can include carbon steel or stainless steel tanks and housings. Spray
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: International Thermal Systems LLC.
Description: quick disconnects on all spray pipes, clip on nozzles, marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing
- Machine Type: Complete Machine / Turnkey System, Degreasers, Hot Water Cleaning, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Hammond Manufacturing Company Inc.
Description: Programmable smart controller, Hot gas by-pass refrigerant circuit, internal hydraulic by-pass circuit, electrical tank level switch and more. Both series are suitable for indoor installations Ambient operating temperature range 45°F to 113°F, 15°C to 45°C Several product
- Application: Industrial
-
Supplier: International Thermal Systems LLC.
Description: a fully welded fabrication. The turntable assembly includes machined spindle and bearing support components. Standard features of the Cabinet Washer include marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Weiss Technik North America, Inc.
Description: high heat limit on hot bath (Max. +160˚C) 6 HP water cooled, attached cascade refrigeration system
- Features: Chart Recorder
- Temperature Control: Cooling
Find Suppliers by Category Top
Featured Products Top
-
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
transfer, including rain barrels, water tanks, pools, spas, hot tubs, ponds, flooded areas, gardens, rooftops, and household drainage. It can also support RV water transfer, garden watering, portable washing, and emergency water removal. The pump is not intended for sewage, fuels, solvents, heavy sludge, mud, or liquids incompatible with the pump materials and seals. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pipeline construction, steam boiler construction, liquid gas installations, hot water applications, heating circuits, power plant systems, petrochemical industry, pump systems, storage tank installations, and pneumatic automation systems. "Gas and liquid valve solutions expand Festo's process (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
guidelines. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
-ups. The base model offers a mobile cart with a Clean-in-Place spray header that connects directly to a facility’s water line. With two separate blending pumps, the spray system can hold up to two liquids simultaneously, enabling seamless switching between rinsing, cleaning, and sanitizing. For (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
certification ensures a basic level of performance for gas detectors, particularly for detectors that are monitoring explosive combustible gases,” said Anthony Cerminara, Staff Engineer at UE. “There are certain tests that must be witnessed and performed by a third party for certification and a (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
.) this part of subset 680.44 has the guidelines for gas-fired water heaters. It says that any circuit serving a gas-fired hot tub/spa heater operating above the intrinsic safety voltage limit, requires ground fault protection. NEC Article 680.58 This subsection dictates the (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Applied Mechanics, Mechatronics Automation & System Simulation
Level switch is installed in the hot water tank , it can be used to monitor the tank's water level.
-
Design of Economical Equipment for Water and Fuel Level Detection in Jordan
1- Flow actuated switch , 2 - Cold water tank , 3 - Hot water tank, 4 - Solar collector, 5- Fluid level measuring device, 6- Boiler’s cold water tank, 7- Underground well(tank), 8- Fuel tank, 9- Selective switch,10 - Boiler, 11-User’s indoor board, 12…
-
Kinetics of whey–lactose acidogenesis
…auxiliary apparatus: (1) fermentor vessel, (2) heat exchange tubing, (3) level switch , (4)pH probe, (5 … NaOH reservoir, (7) substrate tank , (8) substrate pump, (9 … 10)effluent pump, (11) level controller, (12) effluent to waste, (14) hot water out, (15) hot water…
-
FLC technology on dyeing equipment by supercritical CO2
…level of storage tank, cryogen temperature control, tempera- ture control of hot oil sink, temperature control of hot water tank , temperature test on cold … flow capacity, and liquid level test apply the corresponding … it to multiple-way switch , and multiple-way switch…
-
Trends in Building Materials Research
When the tank water level dropped to the lowest level, 1 # pump starts running and supplys well water to the # 1 tank; with water level reached the highest water level # 1 tank , water level switch controls the pump to .... Hot water supply workflow.
-
Handbook of Solar Energy
It is controlled by a thermal switch that operates only when the outflow temperature reaches a preset .... The outflow of hot water is driven by inlet cold water, which comes from a storage tank on the roof or a higher level under grav- itational force.
Indicates content that may require registration and/or purchase.