Products/Services for Hpi Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Liquid Handling Pumps - (2272 companies)...ejector, reversible centrifugal, gas lift, hydraulic ram, and electromagnetic pumps. For more information on centrifugal pumps, visit the How to Select Centrifugal Pumps page on Engineering360. Positive Displacement. Positive displacement pumps provide... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines... -
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations...
-
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
-
Hydraulic Filters - (438 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Piston Pumps and Plunger Pumps - (602 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps...
Product News
-
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
TE Connectivity
Reliable and Secure Connections with TE HPI plating options available to protect against erosion in harsh environment applications?. Cost Effective wire-to-board solution?. Our locking HPI solutions are among our most cost-effective solutions compared to many wire-to-board solutions. TARGET APPLICATIONS. . Data Communications - servers, switches, modems. Appliances - washers/dryers, air conditioners. Automotive - Control units, infotainment systems. Consumer devices - Tablets, speakers, notebooks, TVs, gaming equipment. Medical - Patient... (read more)Browse Electrical Connectors Datasheets for TE Connectivity -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
TE Connectivity
OFF-THE-SHELF AMP CT, AMP MINI CT, AND HPI KEY PRODUCT MESSAGING. Purchased as pre-configured assemblies. Does not require the purchase of tooling to terminate cables. Allows for faster prototyping. TARGET APPLICATIONS. IoT (Internet of Things) Applications. Smart locks. Small appliances. Smart lighting. Smart meters. Vending machines. Smart POS terminals. Data Communications. Servers. Switches. Modems. Appliances. Washers/Dryers. Air conditioners. Medical. Patient monitoring systems. Industrial. Security systems. Surveillance cameras. (read more)Browse Wire to Board Connectors Datasheets for TE Connectivity -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more)
-
Assessment of two BWR accident management strategies
CRD HYDRAULIC PUMP RHR HPI I .
-
Interactive educational software for teaching water distribution networks design
where si represents the hydraulic resistance of pipe i, Hpi represents the pumping head of the booster pump integrated on pipe i, Li and Di represent the length and diameter of pipe i, respectively, nM represents the Manning coefficient, Hei represents the…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0933 - A Prioritization o...
For Class 1 plants, the thermal- hydraulic failure probability is essentially zero, since the high head HPI pumps will raise coolant level at any time.
-
JTEKT
JTEKT HPI S.A.S: is involved in production of motor-driven pumps , hydraulic pumps, etc.
-
Aging study of boiling water reactor high pressure injection systems
The piping in the HPI system includes the steamline to the turbine,the turbine exhaustline, the pump suction and injection lines, and many smaller lines. .... high-temperature steam, two-phase waterhteam mixtures, room temperature water, or oil for lubrication and hydraulic components.
-
Journal of Spacecraft and Rockets > Cryogenic Liquid Ch/Hb Reaction Control Systems for Space Shuttle
HIGH PERFORMANCE SYSTEM, USING HYDRAULIC POWER. .... REQUIRES POSITIVE DISPLACEMENT PUMP DEVELOPMENT VACUUM JACKET REMOVAL REDUCES WEIGHT BUT WOULD EXPOSE HPI TO HANDLING AND ATMOSPHERIC DAMAGE.
-
High Pressure Coolant Injection (HPCI) System Risk-Based Inspection Guide for Browns Ferry Nuclear Power Station
The CRD hydraulic system can also be used as an alternate source of high pressure, injection ( HPI ) at the Browns Ferry Nuclear Plant units in both normal and enhanced modes of operation. .... Failure of the second CRD pump during the enhanced mode of operation (which require two-pump injection…
-
Pump Handbook, Fourth Edition > CRYOGENIC PUMPS FOR LIQUEFIED GAS SERVICE
Typical high performance inducer ( HPI ) (Courtesy of Carter Cryogenics). .... Diffuser Design Multistage pumps are equipped with several types of diffusers. .... radial-flow impellers and radial diffusers, this design does not generate the unbalanced hydraulic forces that are…
-
Generic risk insights for General Electric boiling water reactors
EPG Fw FwCI GE HCTL HEP HPCI HPCS HPI HVAC HX IC ICMUP IPE IREP IS1 ISLOCA .... Alternating Current Automatic Depressurization System Anticipated Transient Without Scram Boiling Water Reactor BWR Owner’s Group Component Cooling Water Core Damage Frequency Control Rod Drive Control Rod Drive Hydraulic Core Spray Direct Current … Coolant Injection Motor Driven Pump Motor Operated Valve Main…
-
Calvert Cliffs RELAP5/MOD3/SCDAP plant deck
Homologous curves are used in the RCP input to determine pump head and hydraulic torque. :. .... The safety injection ( HPI , LPI, and makeup) systems are connected to the cold legs between the pump…
Indicates content that may require registration and/or purchase.