-
Supplier: Hamilton Company
Description: Metal hub (nickel plated brass) needles can be used with TLL syringes and LT or TLL connectors. The needles are 304 stainless steel. Standard needle length is 2" / 51 mm. Metal hub (N) needles are available in convenient six packs. Custom needle lengths and point
- Needle Gauge: 23
- Needle Length: 2 inch
- Needle Inner Diameter: 0.013385834 inch
- Needle Outer Diameter: 0.025196864 inch
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Yellow hub Inside diameter: 0.026" Outside diameter: 0.035" Length: 1⁄2" 20 gauge
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Dark green hub Inside diameter: 0.067" Outside diameter: 0.083" Length: 1" 14 gauge
-
-
Supplier: Allied Electronics, Inc.
Description: Features Stainless steel plastic hub dispensing needles All needles lock on to Luer Lok™ style syringes Purple hub Inside diameter: 0.053" Outside diameter: 0.064" Length: 1⁄2" 16 gauge
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Accuris
Description: Standard Test Method for Coring Testing of Huber Needles
-
Supplier: Cole-Parmer
Description: Syringe
- Needle Gauge: 26
- Material: Glass
- Configuration: Syringe
-
Supplier: ASTM International
Description: 1.1 This test method covers the qualitative measurement of Huber-type needles’ potential to remove septum material during implantable port access (1)2. 1.2 This test method does not address other issues that may include, but are not limited to, force measurement during the
-
Supplier: Cole-Parmer
Description: Syringe
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, METAL HUB NEEDLE, 22 GAUGE, CUSTOM LENGTH (0.5 TO 12 IN), POINT STYLE 6/PK. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Needle Valves
-
Supplier: Restek
Description: for Removable Needle Syringes Materials: stainless steel needle, nickel-plated brass hub For syringe basics, including tips on handling & cleaning, needle termination codes, a needle gauge chart, needle point styles, and syringe termination information, click here.
- Needle Gauge: 22
- Needle Length: 2 inch
- Needle Inner Diameter: 0.005118113 to 0.016141741 inch
- Needle Outer Diameter: 0.018503947 to 0.028346472 inch
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA14S-2 Needle, aluminum color, blunt, crimped hub, stainless. 14 ga, 2 in x 0.063 I.D. x 0.083 O.D. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA19S-1 Needle Brown, blunt, crimped hub, stainless. 19 ga, 1 in x 0.027 I.D. x 0.042 O.D. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA15S-1 Needle, aluminum color, blunt, crimped hub, stainless. 15 ga, 1 in x 0.054 I.D. x 0.072 O.D. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA14S-1 Needle, aluminum color, blunt, crimped hub, stainless. 14 ga, 1 in x 0.063 I.D. x 0.083 O.D. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Brush Tip, Soft Bristle, 22 AWG. Featuring a double Helix polypropylene hub for secure syringe barrel attachment, the BT Series brush tips are designed for 'spreading' applications of greases and many other adhesives. Two types of bristle available: Soft Red Sable or Stiff nylon. Maximum operating
- Needle Gauge: 22
- Configuration: Needle
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with
- Nominal Bore: 0.393701 to 1.968505 inch
- Hub Outer Diameter: 0.8661422 to 3.7401595 inch
- Maximum Speed: 4,000 rpm
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Square
-
Supplier: Allied Electronics, Inc.
Description: Features Plastic material will not scratch delicate surfaces Taper reduces dripping from needle Gray hub Inside diameter: 0.048" Length: 11⁄2" 16 gauge
-
Description: Specifies the following requirements for needles of nominal outside diameters 0,3 mm and 1,2 mm: nomenclature for components, cleanliness, limits for acidity and alkalinity, size designation, colour coding, needle hub, sheath, needle tube, needle point, performance,
-
Supplier: Techsil Limited
Description: TS15 is a blunt luer lock tip with a 15 gauge & ID of 1.37 mm. It has a 1/2 inch needle. These metal Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are manufactured with a plastic,
-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described below. Removable Needle Syringes use a threaded hub and PTFE
- Syringe Volume: 1 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: PTFE-coated plungers (50- and 100-ìL models have stainless steel plunger with removable PTFE tip). Barrels and plungers are interchangeable within each syringe size, allowing field repair. The three syringe types are described below. Removable Needle Syringes use a threaded hub and PTFE
- Syringe Volume: 10 cc
- Needle Gauge: 22
- Material: Glass
- Configuration: Syringe
-
Supplier: Newark, An Avnet Company
Description: NEEDLE, 25 GAUGE, RED, 0.25MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Red; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: NEEDLE, 14 GAUGE, OLIVE, 1.6MM, PK50; Accessory Type:Needle; For Use With:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Colour:Olive; Length:12.7mm; Material:Stainless Steel Cannula with double Helix Polypropylene Hub; Material RoHS Compliant: Yes
-
Supplier: KTR Corporation
Description: CLAMPEX® clamping elements are shaft-hub-connections. They allow for a backlash-free and non-positive connection between cylindric smooth shafts and hub bores without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping
- Nominal Bore: 0.2362206 to 1.968505 inch
- Hub Outer Diameter: 0.6299216 to 3.7401595 inch
- Operating Angle: 45 degrees
- Maximum Speed: 1,000 to 4,000 rpm
-
Supplier: CCTY
Description: steering applications over u-joints with needle bearings: Larger Load Zone. Universal joints with needle bearings are subject to line load fretting on the raceways from continued vibration, reducing the expected service life. Low Starting & Operational Torque Resistance. Starting
-
Supplier: ATLANTA Drive Systems, Inc.
Description: all types of joint is 45° (90° in the case of double-jointed cardan joints). Where angles of more than 20° (40°, respectively) are involved, only very low speeds should be used. Standard-design cardan joints can be used up to 2,000 rpm, joints equipped with needle bearings up to 4,000 rpm.
- Nominal Bore: 0.787402 inch
- Hub Outer Diameter: 1.2598432 inch
- Maximum Torque: 2,212.38938053097 In-lbs
- Hub Bore: Bored Hub - Round
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted areas. Taper tips
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Lovejoy, Inc.
Description: Industry wide standard Manufactured by Lovejoy since 1946 Wide variety of sizes and options available Lovejoy has been manufacturing industrial universal joints for over 50 years. Our industrial universal joint product line is well established and provides you with a wide range of standard and
- Nominal Bore: 0.19 to 1.5 inch
- Hub Outer Diameter: 0.38 to 3 inch
- Operating Angle: 25 degrees
- Maximum Torque: 110 to 65,400 In-lbs
-
Supplier: Nordson EFD
Description: The 741MD Series MicroDot™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve’s adjustable needle stroke
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Huco Dynatork
Description: No Description Provided
- Maximum Speed: 1,200 rpm
- Operating Temperature: -4 to 212 F
- Material: Alloy Steel
- Hub Bore: Bored Hub - Round
-
Supplier: Techsil Limited
Description: TS18 is a blunt luer lock tip with a 18 gauge & ID of 0.84 mm. It has a 1/2 inch needle. These pink Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are manufactured with a plastic,
-
Supplier: Henkel Corporation - Industrial
Description: Fluorescent epoxy adhesive liquid specifically designed for bonding stainless steel cannulae into hubs, syringes and lancets for needle assemblies. LOCTITE® EA 210214 is a light gray, fluorescent epoxy adhesive liquid which is suitable for a wide range of applications. It cures rapidly at
- Viscosity: 25,000 cP
- Use Temperature: 65 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
Small RN Hub Needles Found in these product categories: Hamilton 1700 Series Syringes Part/REF # 80016 (read more)
Browse Syringes and Needles Datasheets for Hamilton Company
More Information Top
-
Totally Implantable Venous Access Devices
The Huber needle quickly became the mainstay of region- al and obstetric spinal anesthesia.
-
T he mystery of the occluded port that allowed blood withdrawal: Is it safe to use standard needles to access ports? A case report and literature review
The silicone septum is designed to be punctured by special non‐coring needles ( Huber needles ) for a limited (1,000–2,000) number of times.
-
The Huber-needle as special cannula for the puncture of implanted ports and pumps, an error, in numerous variations
By 3 ports of different products, the bottom herauspr / was ipariert and punctured ever twice each's port with Huber needles yon 7 different manufacturers (B. Braun Melsungen Fresenius Nissho Vygon, CPP, Medinorm, Pharmacia).
-
Safety concerns related to use of unapproved needles for accessing implantable venous access devices
In such sub- jects, IVADs are used to facilitate repeated vascular access over extended periods of time.1 Access of these devices is typically performed using a specialized “noncoring” or Huber needle .
-
Sticking with Safety -- HME Business
One area that seemed to need immediate attention was the use of Huber needles in port access.
-
Non-Clinical Vascular Infusion Technology, Volume II
Additionally, the port is accessed with a exible infusion catheter that minimizes skin injury and lessens the likelihood of needle dislodgement, which is commonly seen with traditional Huber needles .
-
In reply
In such sub- jects, IVADs are used to facilitate repeated vascular access over extended periods of time.1 Access of these devices is typically performed using a specialized “noncoring” or Huber needle .
-
Intraperitoneal Cancer Therapy
The port is sutured with 2-0 polypropylene (Prolene®; Ethicon, Inc., Somerville, NJ) in four corners to prevent future displacement and rotation, which impair Huber needle access into port lumen.
-
The Bionic Human
To access a port, one inserts a Huber needle through the skin and port septum into the chamber.
-
Safety Huber Needle Market Expanding
Safety Huber Needle Market Expanding .
Indicates content that may require registration and/or purchase.