Products/Services for Humidifier Water Restrictor Orifice

  • Flow Orifices and Flow Restrictors-Image
    Flow Orifices and Flow Restrictors - (133 companies)
    ...applications can convert energy from pressure to velocity to produce an outgoing stream of water traveling at over twice the speed of sound. Snubbers are flow orifices and flow restrictors that provide shock absorption or dampening. They are often...
  • Humidifiers (industrial)-Image
    Humidifiers (industrial) - (176 companies)
    Industrial humidifiers add moisture to warm, circulated air in order to protect furnishings and reduce static electricity. They use deionized, demineralized, softened, or untreated water. There are several basic types of industrial humidifiers...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  • Water Valves-Image
    Water Valves - (606 companies)
    Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
  • Industrial Valves-Image
    Industrial Valves - (3059 companies)
    ...could be a disc, slat or flexible material, like a diaphragm. The closure device can be used to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow...
  •  
    Water Heaters - (410 companies)
    Water heaters are used to transform thermal energy from a fuel source to a stream or reservoir of water. They can be described by their fuel source or may be one of several specific types of heaters. They can be configured to operate in-line...
  •  
    Water Quality Testing Instruments - (335 companies)
    Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
  •  
    Water Filters - (326 companies)
    Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
  •  
    Water Coolers - (69 companies)
    Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
  •  
    Oil in Water Monitors - (71 companies)
    Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Room climate technique 2, band
    Outer air intake, positioning 421 Kennzahl 247-opposite axial fan 245 outlet opening , small 127, exit loss … BACnet 523, 524 bandwidth of desired values 82 brooding 434 demand development 88 demand value 88 moistening 446 humidifiers 326 ff, 424, 429, 434-conductivity 424 humidifier water 339, 665 humidification 60 … … humidification load 14, 15 limiter 577 comfort 7 comfort …
  • Ventilation and Sanitarily
    … vibration transmission 49 canvas pipes 52 secondary air 19, 59 secondary ventilation 97, 128 secondary swirling field 20 self-cleaning ability 143 sensitive cooling power 15 safety temperature limiters 106 safety valve 104 … … locking liquid 131 locking water 43, 131, 143 locking … … radiation 110 bypass flap 69 bypass line 124 reverse osmosis 110 circulation-contact humidifiers 45 circulating water … … water heating installation 111 hot water tanks 142 warm water temperature 140 maintenance opening 45 water treatment …