Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: measurement range • Wall-mount temperature-only transmitters TMW82/83 • Standard wall-mount humidity and temperature transmitters HMW82/83 • IP65-classified wall-mount humidity and temperature transmitters HMW88/89(D) with and without display, for humid areas • Duct-mount
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: TransPak
Description: Small paper instruments designed to monitor humidity levels. Color changes from blue to pink as humidity levels increase. Recommended to monitor electronic equipment or optical instruments.
-
Supplier: TransPak
Description: Small paper instruments designed to monitor humidity levels. Color changes from blue to pink as humidity levels increase. Recommended to monitor electronic equipment or optical instruments.
-
-
Supplier: RS Components, Ltd.
Description: HUMIDITY INDICATOR CARD, COBALT-FREE, 10
- Height: 0.33464585 ft
- Features: Specialty / Other
-
Supplier: TransPak
Description: Small paper instruments designed to monitor humidity levels. Color changes from blue to pink as humidity levels increase. Recommended to monitor electronic equipment or optical instruments.
-
Supplier: MPI Label Systems
Description: end user. Operating speeds will be adjustable to 50 products/minute, depending on tube diameter and length. Labels are to be supplied on a liner web with a minimum label gap of 1/8”. The applicator will accept and dispense labels from rolls up to 12” O.D. Label accuracy
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: OMEGA Engineering, Inc.
Description: infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity alarms.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: Paper Thermometer Company
Description: labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
- Indicating Temperature: 370 to 450 F
- Features: Adhesive, Other
- Type: Film / Label
-
Supplier: Transcat, Inc.
Description: Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg),
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: Brady Corporation
Description: Polyester/Paper Water Indicating Labels. Provides clear evidence of water contact-turns from white to red. Color change becomes permanent, even after prolonged submersion in water. These labels also withstand heat and humidity aging without false indication. Please note that
-
Supplier: MPI Label Systems
Description: Durable RFID labels can be used in harsh environments. We can provide you with RFID labels that are water resistant, solvent resistant, chemical resistant, withstand heat, and auto-clave. Some things they can withstand are rain, dust, humidity, Durable RFID labels can be
- Frequency: 13.56 to 915,000,000 Hz
-
Supplier: Panduit Corp.
Description: Safety Label, 5in x 7in, "DANGER HIGH VOLTAGE", Durable Polyester Laminated Vinyl is protected by a high-gloss UV protective coating and is resistant to abrasions, humidity, chemicals, solvents, and fading from sunlight, Outdoor Durabillity 5-7 years, Red/Black on White, Pack of 1.
- Height: 0.2916666666666667 ft
- Features: Other
- Materials of Construction: Plastic / Film
-
Supplier: All-Spec Industries
Description: The 3M DRILABEL is a roll of 4" x 4" moisture and static sensitive device write on labels. 3M DRILABEL Features: Generates less than 50 volts when removed from roll Color: Yellow label with blue and black printing Label size: 4" x 4" Quantity of labels per roll: 100 Roll
- Width: 4 inches
- Features: Adhesive Backed, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Brady Corporation
Description: designed to permanently change colors (white to red) when water based solutions contact the edge of the label. It will withstand high heat and humidity environments without false indication appearing. Please Note: This material is UL recognized with its respective ribbon. See the
-
Supplier: All-Spec Industries
Description: The All-Spec 304-4040 is a roll of 4" x 4" moisture and static sensitive device write on labels. All-Spec 304-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with blue and black printing Label size: 4" x 4" Quantity of labels per
- Width: 4 inches
- Features: Adhesive Backed, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: Transcat, Inc.
Description: Moisture and Humidity alarms Designed with a patented IR circuit to measure non-contact surface temperature; 8:1 distance to spot ratio with 0.95 fixed emissivity Built-in Humidity/Temperature probe measures Relative Humidity, Air Temperature plus Grains Per Pound (GPP)/(g/kg),
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: TransPak
Description: Small paper instruments designed to monitor humidity levels. Color changes from blue to pink as humidity levels increase. Recommended for all-purpose use.
-
Supplier: CSA Group
Description: been added for clarification of heat-cold-humidity requirements. Scope 1.1 This Standard applies to permanent adhesive labels and nameplates intended for use indoors or outdoors on application surfaces that are essentially clean, smooth, flat, or simple curved.* See Annex A 1.2 This
-
Temperature Indicating Coatings and Materials - Temperature Indicating Paper Cards / Tabs -- TAB-410Supplier: Paper Thermometer Company
Description: that the temperature has been reached. The self-adhering indicators are available in packages of 48 labels each. Labels are not waterproof and therefore cannot be used with liquids or excessively high ambient humidity. Store in a cool, dry place.
- Indicating Temperature: 410 F
- Features: Adhesive, Other
- Type: Film / Label
-
Supplier: Edgetech Instruments Inc.
Description: The HP125 Multi-Sense Humidity Probe is a cost effective, easy to use solution to many industrial and laboratory measurement and control applications. The HP125 probe exploits the latest advancements in polymer humidity sensing technology and compact electronic circuitry. It is
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: Brady Corporation
Description: Brady's high performance pipe markers are pre-coiled for easy wrap-around installation. PVF overlaminated polyester construction seals in and protects graphics. Markers resist abrasion, chemicals, high humidity and outdoor weathering.
-
Supplier: InspectorTools
Description: on multiple wood types and other building materials Easy to read, large dual display with backlit feature Simultaneously displays % moisture of wood or material being tested and Air Temperature, IR Temperature, or Humidity Built-in Humidity/Temperature probe measures Relative
-
Description: testing of HIC (humidity indicator card) and derivation of bake tables.
-
Supplier: Brady Corporation
Description: Made from Engineering Grade B-997 Bradylite® Reflective material, our Preprinted KVA Markers are perfect for low light or dark areas. Labels are guaranteed to perform despite storms, snow, humidity and other tough environmental conditions. Special cold temperature adhesive can be
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these pipe labels? Resistant to abrasion, chemicals, high humidity and outdoor weather conditions for ultimate durability Industrial overlaminate coating protects and seals graphics and lettering for long-lasting labels Mechanically fastens to pipes using no
-
Supplier: Can-Do National Tape
Description: materials, high tack. Good temperature, chemical and humidity resistance. Hard liner for consistent base in rotary printing and die cutting of labels Custom slit to width.
- Features: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: R. S. Hughes Company, Inc.
Description: various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant, humidity-resistant, UV-resistant.
- Features: Specialty / Other
-
Supplier: Transcat, Inc.
Description: Product Highlights The MO300 is a pinless moisture meter with Bluetooth. This meter transmits key environmental readings to Android mobile devices. The MO300 measures moisture, humidity, temperature, vapor pressure and dew point. Quickly indicates the moisture content of multiple wood types
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: ASTM International
Description: electrical power industry, to determine the presence or absence of nominal operating voltage. The following tests shall be performed: voltage; low temperature impact; drop/impact; humidity; wet test; battery life test; durability of labeling; vibration resistance; continuous operation rating;
-
Supplier: Advantech
Description: 16 DI/O IP67 Machine Mount M12 PROFINET/Modbus IoT Ethernet Remote I/O 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
-
Supplier: TE Connectivity
Description: Body Features Color : Black Industry Standards UL Rating : No Operation/Application Application : Potting Halogen Free : Yes Isocyanate-Free : No Label-Free Acc REACH & CLP : No Marine-Offshore-Shipbuilding Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free
- Features: Encapsulant / Potting Compound, Specialty / Other
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: OHP, Inc.
Description: Seal out moisture from unused material by closing the bag tightly after squeezing out excess air. Keep used product refrigerated in original package and use within 30 days after opening. Optimal Environmental Conditions: Ancora is most effective when relative humidity is 80% or higher for 8
- Applications: Agriculture
- Function: Biocide / Cidal Agent, Insecticide / Pesticide
- Form & Features: Bulk Solid / Granules
-
Supplier: AirClean Systems
Description: to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button labeled
-
Supplier: Assured Automation
Description: valves can be tested and reset without the need to replace any hardware. The valve is held open by charging the actuator through a Schrader (check) valve. There is a clearly labeled gauge to indicate the proper pressure range to maintain. TSV's have passed both Mil-std-810G humidity and
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: All-Spec Industries
Description: less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This product is only sold in
- Length: 24 inch
- Width: 24 inch
- Thickness: 0.156 inch
- Type: Carpet
Find Suppliers by Category Top
Featured Products Top
-
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
. Operating Humidity <95%±3% (30°C+5°C) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
humidity, waterproof, dustproof Electrical Current up to 5000A, voltage up to 110kV Signal Types Ethernet, USB, RS232, RS485, Profibus, CanBUS, CANOPEN, DeviceNET, CC-LINK, Profi (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Pfizer Learns by Doing with RFID
By Paul Thomas, Managing Editor Ambient moisture and humidity are also thought to impact signal strength and thus read rates. While pharmaceutical production and warehousing areas tend to be humidity-controlled, have you had any issues along these lines? This is a fact and I believe there are even
-
Safety Guides New Syringe Designs
Operational Excellence & Lean Six Sigma Product compatibility, leachability and stability studies, which must be performed on each product formulation; Container integrity testing covering the range of temperatures and pressures that the final product may encounter; If there is an applied label
More Information Top
-
Materials for Infrared Windows and Domes: Properties and Performance
Relative humidities labeled on the graph range from 0.017% to 100%.
-
News items from around the world
The long estab- lished line of Impactograph impact recorders, Pro- tectapak and Omnig shock indicators, Drop-N- Tell, Tip-N-Tell and Shockwatch will now be com- plemented by temperature and humidity labels , recorders and indicators.
-
Retention of fission xenon in air by activated carbon at 2 °C
Adsorption in activated carbon of air (free of humidity ) labeled with 133 Xe and natural Xe as carrier at 2 °C .
-
Python Programming for Arduino
In this exercise, we are labeling humidity and motion sensor information with the topic labels Arduino/humidity and Arduino/motion, respectively.
-
Evaluation Of The Milk River Sand In The Suffield Block
A more careful set of measurements, taken from samples dried in a controlled environment, was labelled humidity -dried.
-
Performance of a photochromic time–temperature indicator under simulated fresh fish supply chain conditions
This reveals the effect of charging conditions, such as ambient temperature and relative humidity (EPA labels were charged at 10 °C; 65% RH while P labels at 7 °C; 60% RH, Table 1), on the discolouration process of TTI.
-
Stabilization of HAC1 Influenza Vaccine by Spray Drying: Formulation Development and Process Scale-Up
For these studies, post spray drying, the powders were transferred at ambient relative humidity to labeled 2-mL vials that were then capped, crimped, secondarily packaged in heat-sealed aluminum foil bags containing about 1 gm of desiccant, and stored under assigned …
-
Similarity Search and Applications
An image is labeled 0 if the area is of low humidity and labeled 1 if it is of higher humidity.
-
Effect of ethanol application on post‐luting to intraradicular dentine
The coronal portion of filled roots was temporarily sealed with a glass–ionomer cement (Fuji VII; GC Corporation, Tokyo, Japan) and stored in 100% humidity in labelled containers for 24 h at 37 °C, awaiting testing.
-
Machine learning on images using a string-distance
An image is labeled 0 if the area is of low humidity and labeled 1 if it is of higher humidity.
Indicates content that may require registration and/or purchase.