Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The Flo-tech Flo-Check® USB Hydraulic System Analyzer can be used as a stationary or portable tester for both industrial and mobile hydraulic system diagnostics. Portable Tester. Accurate Diagnostics. The Flo-tech Flo-Check® USB Hydraulic System Analyzer
- Operating Temperature: -40 to 185 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: KRÜSS Scientific
Description: The HPFA High Pressure Foam Analyzer is the world’s only measuring instrument for simultaneously analyzing the amount and structure of liquid foams under high pressure. The instrument provides various options for investigating foam behavior under the real process conditions of foam-assisted
- Display & Special Features: Analog Meter, Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Porous Materials (Filters, Foam, etc.)
-
Supplier: AMETEK Spectro Scientific
Description: This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors Hydraulic
-
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The SpectrOil M/N-W is the military version of the SpectrOil M family of oil and fuel analysis spectrometers. It is a compact, rugged, transportable and easy to use spectrometer designed specifically for the analysis of wear metals, contaminants and additives in lubricants,
-
Supplier: Micromeritics
Description: The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and accuracy. This instrument can be used to predict the optimal polymer/carbon black ratios in
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Properties Analyzed: Density - Loose Packed / Aerated
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Quantachrome Instruments
Description: Series features an automated lift mechanism that raises and lowers the high-pressure cavity closure; automatic hydraulic oil pumping; and a clean, compact design. The PoreMaster® GT Series reflects the innovative spirit that has been a hallmark of Quantachrome's designs in mercury porosimetry
- Particle Size Range: 0.0036 to 10.66 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Sample Type: Powder / Solid Particles
-
Supplier: Eaton
Description: cost-saving measures before any failures can occur. Eaton’s on-line and off-line monitoring systems are mobile measuring systems designed for monitoring hydraulic and lubrication fluids. Immediate and accurate diagnoses are made, enabling the user to determine the aging condition of oil by
-
Supplier: ASTM International
Description: 1.1 This test method provides a technique incorporating a thermogravimetric analyzer to determine the mass changes of hydraulic cement upon heating in an inert gas environment. The data can be used to determine the abundance of some mineralogical components in hydraulic cement
-
Supplier: Emerson Automation Solutions – Rosemount
Description: explosion proof Class 1, Division 1 - ideally suited for any high-risk application. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, high pressure hydraulic line monitoring, and HVAC air intake points to name just a few. The
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Qualitrol Company, LLC
Description: has a wide range of OEM applications. Ideally suited to monitoring moisture content, or humidity in transformers, lubrication and hydraulic oil, this compact moisture in oil transmitter can also be use in diesel.
-
Supplier: E+E Elektronik
Description: EE364 is a compact and rugged moisture in oil transmitter for inline oil monitoring. It is optimised for high accuracy and excellent long term stability in lubrication, hydraulic and insulation oils, as well as diesel fuel. Water activity (aw) and temperature (t) are accurately measured and
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 3490 Deluxe Digital Pressure Gauge Multi-Application Digital Pressure and Temperature Analyzer combining the functions of vacuum, oil pressure, hydraulic system pressure, fuel pressure, transmission pressure, compression, and air conditioning—all in one! Deluxe digital
- Pressure Measurement: Absolute
- Features: Digital
-
Supplier: Badger Meter
Description: The Flo-tech MC4000 Diagnostic Tester is a handheld hydraulic analyzer that offers instant and recordable diagnostics. Instant Diagnostics. Recordable Measurements. The Flo-tech MC4000 handheld hydraulic system analyzer offers instant and recordable diagnostics with
- Operating Temperature: -4 to 300 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: E+E Elektronik
Description: lubrication and hydraulic oil, as well as in diesel fuel. The measured data is available on two analogue outputs and on the optional LCD display. The robust metal EE381 enclosure can be rotated for optimal positioning of the display and the status LEDs. An optional adapter and the free EE-PCS
-
Supplier: AMETEK Spectro Scientific
Description: maintenance actions MicroLab 40 is designed primarily for fleets operating equipment with hydraulic components or heavy equipment gears and transmissions. This would include off-road mining and construction vehicles as well as over-the-road equipment with hydraulics such as bucket
-
Supplier: Vaisala
Description: For Hydraulic and Lubrication Systems and Transformer Oil Monitoring Vaisala HUMICAP® Moisture and Temperature Transmitter MMT330 series enables fast and reliable detection of moisture in oil in central lubrication systems, hydraulic systems and power transformers. The series is also
-
Supplier: E+E Elektronik
Description: EE360 is dedicated for reliable monitoring of lubrication, hydraulic and insulation oils as well as diesel fuel. In addition to highly accurate measurement of water activity (aw) and temperature (T), EE360 calculates the absolute water content (x) in ppm. The probe can be employed up to 180
-
Supplier: Vaisala
Description: measurement of moisture in oil Measures in lubrication, hydraulic,and transformer oils Excellent pressure and temperature tolerance Proven Vaisala HUMICAPâ sensor:over 20 years in oil applications Measures water activity - ppmcalculation available fortransformer oil Digital output RS-485
-
Supplier: Eaton
Description: (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor) Contamination monitoring at different test stands for hydraulic components, filter service devices, wind energy plants, and a variety of mobile and stationary
-
Supplier: Eaton
Description: The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a laser sensor for hydraulic and lubrication fluids (PFS 01) and a display unit (CCM 01)
-
Supplier: AMETEK Spectro Scientific
Description: The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video
-
Supplier: Fluitec International
Description: Colorimetry. Lubricating oils used in applications such as compressors, turbines and hydraulic systems are prone to reliability and performance problems due to oil deposits like sludge and varnish. MPC test is designed to separate oil degradation products and measure their color. This
-
Supplier: Vaisala
Description: greenhouses, cold storage & refrigeration, food transportation, CO2 safety, hydraulic and lubrication oil monitoring, demanding HVAC such as animal shelters, swimming pools, parking garages, and facilities using vaporized hydrogen peroxide decontamination. Indigo 200 allows for easy
-
Supplier: Vaisala
Description: For Continuous Online Measurement Vaisala HUMICAP® Moisture in Oil Probe MMP8 enables fast and reliable measurement of moisture in oil. It uses the proven Vaisala HUMICAP® sensor that was developed for demanding moisture measurements in transformer and lubrication oils, hydraulic fluids, and
-
Supplier: SAE International
Description: injections, standard double pilot and multi-pilot injection patterns (up to 4 pilot events) with almost zero dwell time between two consecutive injection events. The experimental hydraulic test data used to validate the one-dimensional model were obtained by means of the UniPG Injection
-
Supplier: SAE International
Description: three sub-models (electro-magnetic, hydraulic and mechanical). The model was validated using experimental data obtained by a Zeuch's method injection analyzer. To this end, the experimental injection rate profiles and injected volumes along with rail pressure profiles were acquired in
Find Suppliers by Category Top
Featured Products Top
-
Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and easily assess machinery health in just minutes. By testing only a few milliliters of fluid, users see a (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
spectrometer that meets military shock and vibration and environmental test standards. The analyzer can be placed in the toughest remote locations around the globe, while still maintaining the laboratory grade accuracy and sensitivity needed for aerospace engine test requirements. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Instrumentation devices for accuracy and precision, every time! Fuji Electric provides integration instrumentation solutions including analyzers, transmitters, meters, controllers, and recorders. These devices are suitable for applications ranging from (read more)
Browse Gas Instruments Datasheets for Fuji Electric Corp. of America -
Instrumentation Devices for Accuracy and Precision, Every Time. Fuji Electric provides integration instrumentation solutions including analyzers, transmitters, meters, controllers, and recorders. These devices are suitable for applications ranging from (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
SPGA and DSPGA fittings are our first multi-hole split seal fittings that carry both hydraulic and pneumatic catalog pressure ratings. SPGA assemblies seal on multiple elements with a single split, and DSPGA assemblies seal on multiple elements (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
SPGA and DSPGA fittings are our first multi-hole split seal fittings that carry both hydraulic and pneumatic catalog pressure ratings. SPGA assemblies seal on multiple elements with a single split, and DSPGA assemblies seal on multiple elements (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Sample Probe Assemblies (SPAs) are used to insert and retract an analyzer sample probe or injection quill into a pressurized process through a process isolation valve. Conax SPAs are designed for (read more)
Browse Cable Glands Datasheets for Conax Technologies -
Sample Probe Assemblies (SPAs) are used to insert and retract an analyzer sample probe or injection quill into a pressurized process through a process isolation valve. Conax SPAs are designed (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
Research Institute Uses GE InnovOx TOC Analyzer to Evaluate Hydraulic Fracturing and Oil Exploration Produced Water
laboratory, which. houses a pilot-scale treatment system for identifying. the best treatment options for hydraulic fracturing. (frac) and produced water reuse.
More Information Top
-
Soft Computing Applications in Industry
Although TS ($6,056,000) and SFL ($6,073,000) claimed that they found better solutions, their so- lutions violated the nodal pressure constraint when examined with a standard hydrau- lic analyzer , EPANET 2.0 (Rossman 2000).
-
Analysis and Design of Crew Sleep Station for ISS
… ATU Audio Terminal Unit CCAA Common Cabin Air Assembly CFD Computational Fluid Dynamics CFM Cubic Feet per Minute CTB Crew Transfer Bags ECLS Environmental Control And Life Support FLUENT Commercial CFD Simulation Program FLUINT Fluid Integrator hydraulic analyzer G-189A Generalized ECLS …
-
From the pages of foreign journals
The work programs of the Institute include computer application to the solution of seepage problems, the use of electrical and hydraulic analyzers for seepage investi- gations, the development of instruments for water-pressure pulsation measurements, model investigations of the Vistula River, the …
-
Knee Surgery using Computer Assisted Surgery and Robotics
Starting from these assumptions, a prototype tensor “ hydraulic knee analyzer – HKA® ” was tested on ten cadaver knees [3, 4] (Fig. 5.7).
-
Simplified method for quantifying the hydraulic properties of shrinking soils
The HYPROPâ device ( HYdraulic PROPerty analyzer ; UMS, 2012) was used as a basis for the experiments.
-
Novel Measurement and Assessment Tools for Monitoring and Management of Land and Water Resources in Agricultural Landscapes of Central Asia
Following the EEM method, the measurement device HYPROP ( HYdraulic PROPerty Analyser ) and procedures are described, and measurements are pre- sented.
-
Hydraulic Equipment and Support Systems for Mining
Application of new hydraulic system analyzer to faults diagnosis of .
-
Evolving Effective Hydraulic Model for Municipal Water Systems
Each trial solution, along with the selected data sets, corresponding loading and boundary conditions, is submitted to the hydraulic network analyzer for predicting the hydraulic responses.
-
USB Analyzer
Flo-Check® - USB Hydraulic System Analyzer .
-
Hydraulic
Flo-Check® - USB Hydraulic System Analyzer .
Indicates content that may require registration and/or purchase.