-
Supplier: Finish Thompson, Inc.
Description: and premium silicon carbide components. Magnetic drive UC Series pumps are engineered for long life in the most demanding applications. Atex certified models are available. The pump models below have multiple impeller diameters which allow for enhanced hydraulic selection and
- Discharge Size: 2 inch
- Horsepower: 4.02066115470846 to 7.5 HP
- Maximum Discharge Flow: 258.7 GPM
- Maximum Discharge Pressure: 175 psi
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: The versatile Waukesha "C" Series close-coupled pump replaces the Puriti "C" Series pump. This pump offers strong performance and competitive price/value within the lower spectrum of heavy-duty, centrifugal pump applications. It can be installed in a series without
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Specifications Series 'UC' magnetic coupled pumps are seal-less, ANSI dimensional, ETFE lined pumps that are specifically designed for corrosive chemical applications in a wide range of industrial services. The Series 'UC' pump is engineered to provide the utmost in reliability
- Pump Type: Magnetic Drive Pumps
-
-
Supplier: Hydraulic Institute (HI)
Description: specific curve shape can reduce the attainable efficiency Thrust balance devices that are used to balance hydraulic thrust operate on the basis of differential pressure and bypass pump flow can reduce pump efficiency Multistage vertical turbine (diffuser) type pumps
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Low viscosity, clean or slightly contaminated and aggressive liquids • No shaft alignment required • Outstanding hydraulic performance • High efficiency impeller • Closed impeller with back vanes providing axial
- Maximum Discharge Flow: 3,742.436666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • Wide range of applications • Outstanding hydraulic performance • High
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 284 F
- Water Temperature: 284 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: as energy costs continue to climb. Whenever end suction frame mounted pumps are needed, the 2000 Series pump offers more benefits per dollar spent than any other pump at any price. End Suction Frame Mounted – Models 100 and 150 Capabilities: Capacity: to 3100 GPM Head: to 360
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Caterpillar Oil & Gas
Description: ideal engine for applications that require compliance with the highest emission standards in well service applications such as workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide
- Horse Power: 475 to 580 HP
- Displacement: 15.200628378480687 liters
- Length: 56.6 inch
- Width: 38.1 inch
-
Supplier: Gorman-Rupp Pumps
Description: HSV6B31-HYD Submersible Pump
- Discharge Size: 6 inch
- Features: Centrifugal Pumps, Hydraulic Pumps, Trash Pumps, Water Treatment Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: Hydraulic
-
Supplier: Gorman-Rupp Pumps
Description: HSV3A1-HYD Submersible Pump
- Discharge Size: 3 inch
- Features: Aluminum, Centrifugal Pumps, Hydraulic Pumps, Trash Pumps, Water Treatment Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: Hydraulic
-
Supplier: Gorman-Rupp Pumps
Description: HSV6A31-HYD Submersible Pump
- Discharge Size: 6 inch
- Features: Centrifugal Pumps, Hydraulic Pumps, Trash Pumps, Water Treatment Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: Hydraulic
-
Supplier: Gorman-Rupp Pumps
Description: HS8A31-HYD Submersible Pump
- Discharge Size: 8 inch
- Features: Centrifugal Pumps, Hydraulic Pumps, Trash Pumps, Water Treatment Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: Hydraulic
-
Supplier: KSB AG
Description: Design Hydraulic system for pressure boosting and energy recovery in reverse osmosis processes for seawater desalination. Components: SalTec® DT pressure exchanger, HGM-RO high-pressure pump, RPH-RO booster pump and control unit. Applications Seawater desalination by reverse
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
- Pump Type: Water Pumps
-
Supplier: MP Pumps, Inc.
Description: Petroleum 15 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 15 is available in three distinct models:PO, PG and PE 15. A Petroleum 15 PumPAK® is a fully
- Discharge Size: 3 inch
- Horsepower: 7.5 HP
- Maximum Discharge Flow: 320 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 40 PumPAK® is a
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: MP Pumps, Inc.
Description: pumps are offered in two configurations, pump (with motor) and PumPAK® (without motor) versions. Electric and hydraulic motors can be close coupled to ChemFlo® 6 pumps or pedestal mounted versions are also available for long coupling.
- Discharge Size: 2 to 3 inch
- Horsepower: 15 HP
- Maximum Discharge Flow: 500 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: MP Pumps, Inc.
Description: SERIES 120 centrifugal pumps are close-coupled to standard NEMA JM motors. A special adaptor protects the motor. All models are available in cast iron with a bronze impeller, or all bronze construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce
- Discharge Size: 1.5 to 2 inch
- Horsepower: 7.5 HP
- Maximum Discharge Flow: 200 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps
-
Supplier: Yeomans Chicago Corporation
Description: hydraulic experience. You now have a choice in wastewater grinders. The SEWER CHEWER is the best choice!
- Horsepower: 3 HP
- Maximum Discharge Flow: 500 GPM
- Power Source: AC Powered, Hydraulic, None, Pump Only
- Features: Cast Iron, Centrifugal Pumps, Stainless Steel
-
Supplier: Godwin, a xylem brand
Description: the pumps are dry running capable making them ideal for rugged dewatering/solids handling. It's a hydraulic submersible pump that's ready to go anywhere. Godwin Heidras come equipped with a diesel engine Power Packs for stand-alone operation, these pumps will work on any
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Submerged cargo pumping system based upon hydraulically driven submerged cargo pumps, is used for chemical and product carriers, crude carriers, FPSO units and others. The system is designed for profitable cargo handling, efficient stripping and tank cleaning HHI-EMD uses state-of-the-art
- Features: Centrifugal Pumps
- Power Source: Hydraulic
- Pump Type: Submersible Pumps
Find Suppliers by Category Top
Featured Products Top
-
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA The Dickow HZS/HZSA pumps are designed with volatile liquids in mind (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
The Vaughan Chopper Pump is a centrifugal pump with the unique ability of chopping all incoming solids prior to pumping. This not only protects the pump from clogging, but also provides added benefit to downstream components, processes, and the environment. All wear components are cast (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
sealed centrifugal, multi-stage centrifugal, side channel and API 610 pumps are also available in DIN and fully conform to many of the API plans. All units are carefully sized and built to the customer’s particular fluid, hydraulic requirements and condition point. Dickow pumps are not mass (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
working in demanding environments. With its simple installation and maintenance, the PC602 makes pneumatic systems a cost-effective alternative to hydraulic or electrical systems. While it’s ideal for high-speed operations, engineers can also rely on it (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
sealing pressure on Kerosene post combustion’s hydraulic device Hydrogen production: Sealing on separation stacks Nuclear: Sealing on primary pumps (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Heavy Equipment Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
The Impact of Balance Hole Radial Position of Centrifugal Pump on Axial Force and External Characteristics
Axial Force, Balance Hole, Centrifugal Pump , Hydraulic Performance, Numerical Simulation .
-
Procedures and Practice for Raising Reliability of Dynamic Equipment
Design of centrifugal pump TsN 30/410: 1) hydraulic balancing device, 2) housing, 3) carrier bearing, 4) pump rotor, and 5) seal of the pump shaft. .
-
Energy Efficiency | Pump energy savings with VFDs | Plant Services
Moving the operation of a centrifugal pump equipped with a constant pressure volute (the most common centrifugal pump type) away from BEP alters the hydraulic balance between the volute and impeller.
-
History of Liquid Propellant Rocket Engines > Liquid Propellant Rocket Engines in Russia, Ukraine, and the former Soviet Union
The centrifugal pumps have dual inlet impellers to balance axial hydraulic pressure loads in the rotat- ing assembly and also to reduce the impeller inlet velocity (which gives an extra margin for cavitation).
-
Improved Hydraulic Power Steering Pump Design Using Computer Tools
Table 1 Viscosity data for a power steering fluid Table 2 Boundary Conditions Used in the Hydraulic Power Steering Pump Bushing-Seal Analysis In order to balance centrifugal forces caused by the shaft rotation, and also to minimize friction, it is necessary …
-
CR4 - Thread: Balance Drum Working in Centrifugal Pump
The combination balance disc and drum arrangement used in some multi stage centrifugal pumps basically maintains uniform hydraulic axial loading through small changes in the axial clearance between a rotating and stationary disc.
-
Discussion on ¿Some magnetic problems¿
… the current is solely due to the dead resistance of the wire, and in our hydraulic analogue, when the water … … height as to just balance the action of centrifugal force, the work which … … be done on the pump -wheel is solely due …
-
Upgrading TsNS 180 Pumps
The pump (Fig. 1) is horizontal, sectioned, in a single body, centrifugal , with one-sided positioning of the rotors, automatic balancing of the axial force (by means of a hydraulic system), and a bearings unit containing plain bearings and end seals of …
Indicates content that may require registration and/or purchase.