Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mile-X Equipment, Inc.
Description: TSI TC-6 Oil Filter Crusher This TSI Filter Crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! *** Shown With Optional Stand *** Our most economical filter crusher, the TC-6 Oil Filter Crusher
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 350 Heavy Duty Locomotive and Industrial Oil Filter Crusher The Model P-350 is the largest of our production-run oil filter crushers. It is built to specifically address the needs of railroad customers and will crush up to three 36" locomotive
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 300 High Capacity Truck, Heavy Equipment, Industrial Oil Filter Crusher The Model P-300 is the largest of our vertically oriented crushers. It is built to accommodate large, industrial oil filters up to 20" tall or multiple truck oil filters.
-
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow AFC-100-94 Oil Filter Crusher This JohnDow filter crusher ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! Automotive oil filter crusher will reduce filter size by 75%, and remove over 95% of the
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Articulated Truck and the 769D/770 and 771D/772 trucks. Engine The Cat® C15 engine is a proven high volume engine providing exceptional performance and reliability. Highly acclaimed ACERT Technology is applied to meet emission regulations while still providing excdellent fuel efficiency.
- Operating Weight: 157,850 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: U-Reach Data Solutions Inc.
Description: Feature • Rapid destruction in about 8 seconds • One unit can destroy various recording media • Supports HDD with mount • Destruction tools can be replaced without tools, and it is highly versatile. • Equipped with safety features to prevent accidents • 12 ton destructive force and
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: are designed for tough applications. They are optimally matched to load the Cat 771D and 773E trucks. Hydraulics Proportional Priority Pressure Compensated (PPPC) system with state-of-the-art electronic control ensures hydraulic system efficiency and excellent productivity. Operator
- Operating Weight: 194,668 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Breaker Technology, Inc.
Description: For the larger stationary crushing plants, BTI has designed and developed the TT/TTX Series Rockbreaker System. This system used in applications where extremely hard rock is present or a large coverage area is required. It can be used for material handling applications. Systems can be
-
Supplier: GranuTech Saturn Systems
Description: capacities, the "Big MAC" is built to perform. Four automobiles can be easily compacted into dense bundles, reducing both onsite storage demands and transportation costs. A redesigned hydraulic landing gear also speeds setup, while a range of available 165 hp diesel engines — including
-
Supplier: ASTM International
Description: 1.1 This specification covers the use of coarse aggregates not traditionally used in bituminous paving mixtures. These nontraditional aggregates can be described as any aggregate other than those described in Specifications D 692, D 693, D 1139, and D 5106, (crushed stone, crushed
-
Supplier: GranuTech Saturn Systems
Description: The Big MAC QS Flattener Quick setups. Quick teardowns. Quickly gain a competitive edge. It stands to reason that the only auto crusher that could take the place of the Big MAC Flattener would be another Big MAC. Introducing the Big MAC QS from MAC/Granutech-Saturn Systems, a flattener with
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 5,221.3572 to 11,603.016 psi
- Pressure Intensification Factor: 1.8 to 7
- Maximum Inlet Flow: 1,524.6015246015245 to 2,134.442134442134 in³/min
- Maximum Outlet Flow: 79.27927927927927 to 304.9203049203049 in³/min
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 5,801.508 to 10,152.639 psi
- Pressure Intensification Factor: 2 to 7
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 48.787248787248785 to 134.16493416493415 in³/min
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an
- Diameter: 19.1 inch
- Length: 33.25 inch
- Shaft: In-line
- Application: Industrial / General Purpose, Motor
-
Supplier: Force Control Industries, Inc.
Description: of stationary systems such as pumps, chippers, mulchers, or crushers. The Force Control PTO offers many advantages such as shorter overall length, high capacity, unique cooling system, and can incorporate a brake to slow a high inertia drum such as used on chippers. It also has an
- Torque Rating: 43.1666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Mounting: Flange
-
Supplier: Georgia-Pacific Corporation
Description: GP Chemicals is a supplier of resins for coated proppant applications. The ability to maximize the recovery of oil and natural gas from U.S. and other global reserves is a primary goal of the energy industry. One method to achieve maximum recovery is through hydraulic fracturing, which has
- Trigger: Base
-
Description: components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: FLSmidth
Description: slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design as our standard-pressure millMAX Pumps, yet can
-
Supplier: Eriez
Description: separators. Features: 8-12 inches (200-400mm) suspension heights Multiple magnet circuit designs Hydraulic and electric motor options Range of sensors available To suit 8-196 inches (500-2000mm) wide conveyors as standard, with larger units available upon request A TEX certified magnets
-
Supplier: Precision Engine Controls Corp.
Description: latest, patented, valve actuator technology coupled with a contamination resistant, NACE compliant, high flow valve. The PECC high force actuator is the heart of the system. This patented precision actuator positions the valve within ±0.001 inches and can travel at speeds up to 10 inches per
- Media: Gas
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.111023682 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a
- Thickness: 0.114566991 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
easier routing on the job. Crush-resistant construction lets it bounce back without kinking. Leak-proof overmolded cuffs are factory tested for added reliability. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
, crushers, screeners and marine machinery. jbj Techniques can assist from initial calculations through to gearbox selection, mechanical integration and associated cooling requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
The customer wanted to trend hydraulic pressure of the equipment for predictive maintenance purposes but was looking for a cost-effective instrumentation solution to transmit an analog signal while having a local switch to shutdown the equipment for safety if necessary. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Auto Body Supply
to store in any area that can accommodate an average-sized tool box, it's lightweight and flexible enough to be rolled out when you need to put it to use. With the powerful hydraulic ram that does the actual compacting, the Little Squeeze has four tons of crushing power. Because these are perfect
More Information Top
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1957
The obstacle has left the crusher, so, the 0 1 become again in the hydraulic pressure can zurudcgepreBt, and the crusher axis comes again into its old position.
-
Antioxidant activity and phenolic profiles of S auvignon B lanc wines made by various maceration techniques
Fruit was processed with a Gamma OS crusher -destemmer (Enoveneta Technologie Enologiche, Piazzola sul Brenta, Italy), an 80-L hydraulic basket press (Zambelli Enotech, Camisano, Italy), 12 15 … … and 15 25-L high-density polyethylene jerry cans (Hannells Holding AB, Falkenberg …
-
COAL DERIVED MATRIX PITCHES FOR CARBON-CARBON COMPOSITE MANUFACTURE/PRODUCTION OF FIBERS AND COMPOSITES FROM COAL-BASED PRECURSORS
… 000 ft-lbs required for each of the 20 autoclave flange bolts, ♦ stainless steel shelving, molds, tooling, and cans for foaming and calcining … … Sales, ♦ Holmes coal crusher and pulverizer, ♦ Cleveland … … molding loading control, ♦ hydraulic lift for furnace loading …
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
… may also buy back recyclable goods such as, but not limited to, aluminum cans , glass, and batteries … … Cutting off impure metals or plastic parts with acetylene cutting torches; cutting scraps into smaller pieces with alligator shears or cutting torches; slicing heavier scrap metals or flattened automobiles with hydraulic guillotine shears; crushing auto bodies with crushers ; ripping apart large pieces …
-
Homemade Can Crusher
Re: Homemade Can Crusher I was expecting something along the lines of a hydraulic shop press to crush 10-20 cans …
-
waste oil recycling ( Page 10 ) - offers from waste oil recycling manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Tools, Hydraulic Tools, Hydraulic Jacks ] Sell Can Crusher .
-
A continuous line for fruit processing.
The line can be recommended for puree production for the canning and wine industries. The processing line consists of: truck unloader, storage container, washer, hydraulic press, crushers , sedimentation tank, power and control panels and a system of conveyors and tanks.
-
CENTRAL REPROCESSING PLANT FOR HTGR FUELS.
A transfer dolly located in the transfer trench is used for trans- porting the fuel storage cans between the storage area and the crusher cell. This door is operated by a rack and pinion mechanism with a hydraulic drive actuator in the …
-
Prototype Airport Sustainability Rating System—Characteristics, Viability, and Implementation Options
– Recycle aircraft tires, turbine oil, hydraulic fluid, engine oil, carpet, glass and metal from light bulbs … – Utilize cardboard balers, aluminum can crushers , recycling chutes, and other technologies to enhance recycling activities.
-
Preparation of vinegar from pineapple waste.
The standard method is to pass the peel through a pineapple crusher , extracting the juice in a hydraulic press with 60% recovery, fermenting the juice with Saccharomyces cerevisiae after adjusting the final °Brix to 10 and then passing the alcoholic fermented juice … By adopting this method of utilizing peel in a pineapple canning factory, an average additional annual profit …
Indicates content that may require registration and/or purchase.