Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Branham, W.C. Inc.
Description: Unlimited Disc Series. We've Redesigned the Popular 200 Series to Fit on Disc Diameters of 16 inches and Larger. Fits on Flat Linear Plates Too. Dynamic Torque (inch/lb) 288 lbf per 100 psi x Braking Radius Single Live Side, Floating Mount Use With Unlimited Disc Diameter 8.0
- Maximum Pressure: 1,500 psi
- Bore Diameter: 1.625 inch
- Length: 0.15625 to 1.125 inch
- Configuration: Disc
-
Supplier: Accuris
Description: Rubber Seals for Hydraulic Disc Brake Cylinders
-
Supplier: Branham, W.C. Inc.
Description: Hydraulic Spring Applied Brake Salient Characteristics Single Acting Single Belleville Disc Spring Stack | 3059 lb. Tangential Force at zero friction pad wear | 6798 lb. of Clamping Force | 41,112 in. lbs. F. braking torque using 30 inch disc diameter at maximum
- Length: 0.25 to 1.125 inch
- Configuration: Disc
-
-
Supplier: Branham, W.C. Inc.
Description: Double Acting, Spring Retractable Pistons Dynamic Torque (inch/lb) 693 lbf per 100 psi x Braking Radius 19.24 sq. in. Total Friction Pad Area> 14 inch Disc Diameter Range 1500 PSI (103 Bar) Maximum Pressure
- Maximum Pressure: 1,500 psi
- Bore Diameter: 3.5 inch
- Length: 0.5 to 1.125 inch
- Configuration: Disc
-
Supplier: Branham, W.C. Inc.
Description: Dual Bore Hydraulic Spring Applied Brake Salient Characteristics 300 PSI release pressure | Single Acting Dual Belleville Disc Spring Stack | 6,419 lb. Tangential Force at zero friction pad wear | 14,264 lb. of Clamping Force | 83,659 in. lbs. F. braking torque using 30 inch
- Length: 0.25 to 1 inch
- Configuration: Disc
-
Supplier: Accuris
Description: (R) RUBBER SEALS FOR HYDRAULIC DISC BRAKE CYLINDERS
-
Standards and Technical Documents - Plastic Dust Shield for Hydraulic Disc Brakes, Standard -- J1876Supplier: Accuris
Description: Plastic Dust Shield for Hydraulic Disc Brakes, Standard
-
Supplier: SAE International
Description: The material defined by this SAE document is an impact modified, heat stabilized, 66 nylon reinforced with glass fibers. This material is for use in dust shields for hydraulic disc brakes. NOTE\u2014The applicability of a plastic dust shield must be evaluated for each individual
-
Supplier: Dellner Brakes AB
Description: brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the
- Maximum Pressure: 725.1885 to 2,320.6032 psi
- Weight: 330.75 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Dellner Brakes AB
Description: standard disc thickness of 12 mm. For use with thicker brake discs, the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake pad to the brake housing and mounting
- Weight: 74.97 lbs
- Maximum Pressure: 1,450.377 psi
- Configuration: Disc
- Engagement: Friction
-
Supplier: Accuris
Description: Rubber Dust Boots for the Hydraulic Disc Brake Piston
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the
-
Supplier: SAE International
Description: The materials defined by this SAE Standard are glass-fiber-reinforced, mineral-filled phenolic molding compounds suitable for compression molding. Preforms may be radio frequency preheated or screw preheated slugs. Compound for use in hydraulic disc brake caliper pistons.
-
Supplier: Dellner Brakes AB
Description: brake through a hose (twin mounting). It is also possible to separate the HPP, and mount it remote from the support. (In this case hydraulic tubing is not included). The Compact 50 systems are designed for 12 mm thick brake discs. When used with thicker discs the
- Maximum Pressure: 435.1131 to 1,667.93355 psi
- Weight: 88.2 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Eaton Hydraulics Group
Description: DPA With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is engineered for hydraulic actuation and can withstand the tough operating
- Maximum Pressure: 2,000 psi
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Return / Disengage
-
Supplier: Midwest Brake
Description: Hydraulic Caliper Brakes The Midwest Brake® Model 9361 Caliper Brake is a hydraulic released, spring set brake. The 9361 disc brake system consists of a brake and oil system. Hydraulic Caliper Features: Reduced Lining Wear No Coil
-
Supplier: CSA Group
Description: Specifies the performance test methods and requirements for seals used in disc brake cylinders. Applies to solid section type seals (square, rectangular,'O'-ring) mounted stationary in the cylinder bore or on the movable piston of disc brakes. Describes the apparatus,
-
Supplier: Midwest Brake
Description: Eaton Airflex® continues to be a leader in pneumatically actuated clutches and brakes. Thousands of Eaton Airflex® clutches and brakes have been successfully installed on hundreds of different applications throughout the world. Applications are diverse including paper mills,
-
Supplier: Tolomatic
Description: Replaceable High-Grade Friction Material Standard Buna-N Seals Bleeder Screws Aluminum or Cast Iron Construction Zinc Plated Bolts
- Torque Rating: 6,375 Ft-lbs
- Maximum Pressure: 1,500 psi
- Diameter: 12 inch
- Length: 1.26 inch
-
Description: Specifies the performance test methods and requirements for seals used in disc brake cylinders. Applies to solid section type seals (square, rectangular,'O'-ring) mounted stationary in the cylinder bore or on the movable piston of disc brakes. Describes the apparatus,
-
Description: ISO 6119:2006 specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, O-ring), mounted stationary in the cylinder bore or on the movable piston of
-
Supplier: CSA Group
Description: ISO 6119:2006 specifies the performance test methods and requirements for elastomeric seals used in road vehicle disc brake cylinders. It is applicable to solid section type seals (square, rectangular, O-ring), mounted stationary in the cylinder bore or on the movable piston of
-
Supplier: Tolomatic
Description: Replaceable High-Grade Friction Material Standard Buna-N Seals Bleeder Screws Aluminum or Cast Iron Construction Zinc Plated Bolts
- Torque Rating: 855 Ft-lbs
- Maximum Pressure: 1,000 psi
- Weight: 1.5 lbs
- Configuration: Disc
-
Supplier: Eaton Hydraulics Group
Description: Floating Housing Brake Eaton’s passion for developing revolutionary new disc brake technology led to the development of the Floating House Brake (FHB)—a patented braking concept that uses a floating housing instead of a floating rotor. Rated for over 430,000 lb-in of
- Torque Rating: 24,000 to 36,075 Ft-lbs
- Speed: 960 rpm
- Configuration: Disc
- Engagement: Friction
-
Supplier: KTR Corporation
Description: of wind and pulsating load. With large plants up to twelve active disk brake calipers covering the aforementioned performance are used. Product features Clamping forces of up to 542 kN Short reaction periods subject to the short distance between brake pad and brake disc
- Diameter: 19.291349 inch
- Length: 10.7874074 inch
- Weight: 388.08 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard M700SH brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for extreme environments. It is available with standard force ratings which, when
- Maximum Pressure: 3,500 psi
- Weight: 1,506 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard M200 brake caliper is a hydraulic applied, spring retracted brake caliper for use in heavy duty industrial applications. The brake caliper is suitable for outdoor applications and has been designed for use in many different extreme environments. The M200
- Maximum Pressure: 1,600 psi
- Weight: 14 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Hilliard Corporation (The)
Description: The A300 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The A300
- Maximum Pressure: 1,400 psi
- Weight: 36 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: KTR Corporation
Description: The brake caliper M-A-F is designed as a floating caliper brake providing for the benefit of being mainly free from axial forces as far as the brake disk is concerned. Even in case of misadjustment or an error with the installation a damage on the drive train is prevented in
- Diameter: 19.7637902 inch
- Length: 13.4645742 inch
- Weight: 379.26 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: Wichita Clutch
Description: Model LKB Brake The Model LKB is a spring-set, air or hydraulic released brake. This design offers a wide range of torque capacities and release pressures, with total attention given to maximizing ventilation for dissipating large thermal loads. This is a dry, disc type
-
Supplier: Midwest Brake
Description: applications including severe service clutching and braking in drilling platforms, drawworks, and auxiliary equipment. Model DBA Disc brakes. Spring applied, air / hydraulic releasedTorque Capacity up to: 386,630 Lb-in / 43.050 Nm
-
Supplier: CSA Group
Description: ISO 6118:2006 specifies performance tests of brake cups and seals for hydraulic braking systems for road vehicles. It does not include requirements relating to chemical composition, tensile strength and elongation of the rubber compound. Disc brake seals are not covered
-
Supplier: Raco International, LP
Description: RACO's spring loaded brake actuators are designed for electric powered vehicles such as light rail street cars, trams, cable cars, with drum or disk brakes. Since most of these vehicles are equipped with electrical drive motors and regenerative drives, the majority of the kinetic
- Configuration: Disc, Drum
- Shaft: In-line
- Mounting: In-line Shafts
- Engagement: Wrap Spring
-
Supplier: Stearns®
Description: non-electric caliper brakes Low cost ─ in comparison to typical caliper brakes that require hydraulic or pneumatic systems
- Torque Rating: 1,500 to 2,250 Ft-lbs
- Operating Voltage: 410 volts
- Diameter: 6.3 inch
- Length: 7.26 inch
Find Suppliers by Category Top
Featured Products Top
-
Standard Features: Hydraulic Double Acting, Fixed Mount, and Uses Fixed or Floating disc Machined Aluminum Construction Hardcoated Housings Replaceable, Non-Asbestos Friction Pads 1500 PSI (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Brake discs may be ordered in three (3) configurations: Machined, Blank or as a disc and hub combination. Machined discs come with a factory specified pilot hole and bolt circle pattern. Blank discs are available for those customers who desire to machine their own pattern. Combination disc and (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction Hardcoated Fits on Brake Discs with Unlimited Diameter or Steel Plate Dynamic Torque (inch/lb.): 144 lbf per 100 psi x (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
PFS Series Caliper Disc Brakes are intended to be used for intermittent emergency stopping and holding applications due to the relationship between spring force and friction pad wear. (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
DOT Air Brake Tubing General Applications: • Auxiliary air systems • Trailer air brake systems • Truck, bus and commercial vehicle air brake systems Construction: Specially designed polyester compounds Service Temperature Range: -85°F (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
True zero backlash in both axial and rotational directions. » Conventional brakes eliminated backlash only axially (hub fixed to friction disc (read more)
Browse Electric Brakes Datasheets for jbj Techniques Limited -
Did you know that you can create a 3D CAD custom product drawing of any W.C. Branham caliper disc brake or right angle gearbox right on our website? Branham customers are always welcome to request that we send certain 3D CAD images to (read more)
Browse Mechanical Brakes Datasheets for Branham, W.C. Inc. -
Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
UK Royal Navy, Type T45 Destroyers
Rolls-Royce will supply different packages of components to the T45 destroyers. For example, the propulsion system, which includes a brake system. The brake system consists of Dellner Brakes well proven hydraulic disc brakes, a shaft turning- & locking device, hydraulic supply systems, customized
-
Hellenic Navy - Gun Boats
Each of the eleven vessels is powered by 2 x Wärtsilä 16V25 main diesel engines which provide a total propulsion power of 7360 kW (10000 bhp). Each propeller shaft is equipped with a shaft brake system consisting of two Dellner type SKD 4x100 hydraulic disc brakes working on ø1100 mm (43.3
-
Mine Winch, Canada
The purpose of the brakes is to slow down and/or stop the elevator during an emergency. The application consists of four Dellner brakes type SKP 95-27 spring applied, hydraulically released disc brakes on two 1000 mm (39.4 in) diameter brake discs (two on each disc) and one hydraulic powerpack
-
Case Story-Water Power Plant
Each of the horizontal turbines was refitted with Dellner Brakes type SKD 80 hydraulically applied disc brakes, which operate on 1000 mm (39.4 in) diameter brake discs. The brakes are required to slow down, stop and hold the turbines after the water stream has been shut off. Hydraulic pressure
-
Aircraft arrester system, Swedish Air Force
The brake system on each of the energy absorbers consists of two Dellner Brakes type SKD 4x75 hydraulically applied disc brakes working on a 1400 mm (55.1 in) diameter brake disc. The arrester system controls the braking force and brings the aircraft to a smooth stop. The braking force is regulated
-
Catamaran Ferry 1, Mols-Linjen
Each engine shaft is equipped with four Dellner Brakes type SKD 50 hydraulically applied disc brakes operating on two 495 mm (19.5 in) diameter discs (2 brakes per disc). The brakes are activated with pneumatic to hydraulic pressure intensifiers. Pneumatic pressure of 7 bar (102 psi) is raised
-
Multi-purpose Vessels, Swedish Coastguard
Each propeller shaft is equipped with a Dellner Brakes model SKD 2x100 hydraulic pressure applied disc brake operating on a ø 750 mm (29.5 in) brake disc which provides a brake torque of 28 400 Nm (20,950 lbf ft).
-
Case Story- Oil Drilling Rig
Each brake system consists of a Dellner Brakes type SKD 2x100 hydraulic pressure applied disc brake working on an 1160 mm (45.7 in) diameter disc and a pressure intensifier system. The brakes are actuated with up to 150 bar (2,180 psi) of hydraulic pressure that is generated through a pneumatic
More Information Top
-
Measuring Technology and Mechatronics Automation IV
Modeling and Simulation of a Novel Hydraulic Disc Brake for Truck-Mounted Drilling Rig .
-
Chassis Handbook
1960: hydraulic disc brakes 1965: the first precursor to modern ABS 1978: electronically controlled ABS 1987: traction control system (TCS) 1994: electronic brake force distribution (EBD) 1995: electronic stability control (ESC .
-
Pinzgauer (4 × 4) and (6 × 6) vehicles 2003 onwards
As standard, the Pinzgauer is fitted with driver-controlled cross-axle differential locks and vacuum assisted hydraulic disc brakes on all axles; the front axle discs being of the twin calliper type.
-
Proceedings of the FISITA 2012 World Automotive Congress
Abstract Though conventional hydraulic disc brake has better braking steadiness, it also has poor braking efficiency factor.
-
Brake Design and Safety, Third Edition
Hydraulic disc brake adjustment is accomplished automatically by the caliper piston seal.
-
Iveco M65E19WM Light Multirole Vehicle (LMV)
Each epicyclic hub reduction axle has a driver-controlled cross-axle differential lock and is fitted with inboard air-over- hydraulic disc brakes , with an anti-lock braking system (ABS) that has been designed specifically for on/off-road operations.
-
REPORT on the TRUCK BRAKE LINING WORKSHOP and FLEET OPERATORS' SURVEY
5) Should a rating system also be developed for hydraulic disc brakes ?
-
Modeling and Simulation of a Novel Hydraulic Disc Brake for Truck-Mounted Drilling Rig
• Modeling and Simulation of a Novel Hydraulic Disc Brake for Truck-Mounted Drilling Rig p.1177 .
Indicates content that may require registration and/or purchase.