-
Supplier: Accuris
Description: PUMP, FUEL TRANSFER, HYDRAULIC MOTOR DRIVEN, TYPE A-1
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
Supplier: UL Standards & Engagement
Description: Code, ANSI/NFPA 70. 1.5 These requirements do not cover: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the
-
-
Supplier: CEF Industries LLC
Description: Scavenge Hydraulic Power & Transfer Potable Water Fuel Metering, Transfer & Boost Ground Turbine Our Electronic Centrifugal cooling pumps are designed using high performance/low weight "wet motors" or submersible designs where the cooling medium (dielectric or
- Maximum Discharge Flow: 0.85 to 10 GPM
- Maximum Discharge Pressure: 38 to 120 psi
- Media Temperature: -40 to 185 F
- Power Source: AC Powered
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: UL Standards & Engagement
Description: a) Oil burner pumps, which are evaluated under the Standard for Pumps for Oil-Burning Appliances, UL 343. b) Pumps for engine-powered automotive equipment. c) Pumps for marine use which are evaluated under the Standard for Mechanically and Electrically Operated
-
Supplier: Caterpillar Oil & Gas
Description: mid-mount, (LH 2 micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Fuel fitting — fuel return connection: straight No. 8, 5/8-18 Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil pump Oil valve sampling —
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: exhaust outlet Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil
- Horse Power: 600 to 755 HP
- RPM: 1,900 rpm
- Displacement: 18.0994976757567 liters
- Length: 60.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: pump, inlet RH front vertical inlet (pointing down) Exhaust System Exhaust manifold — dry Front turbo exhaust Flywheels and Flywheel Housing See Mandatory Options attachments Fuel System Hydraulic Electronic Unit injection (HEUI) Fuel filter — secondary, LH front
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
Find Suppliers by Category Top
Featured Products Top
-
integrated side channel stage allows the handling of entrained gas and operation under suction lift conditions. Applications Magnetic driven HZSM / HZSMA-pumps are designed to improve plant and personnel safety, especially when handling toxic, explosive or other dangerous (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
replaceable Teflon blade is mounted to the planetary gearbox and continuously wipes vessel surfaces, improving batch uniformity and heat transfer. An air/oil hydraulic lift with two-hand safety controls raises and lowers the mixing head, while safety limit switches prevent operation unless the vessel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
the cost of the treatment process alone and can become one of the plant’s largest utility expenses. In order to treat wastewater, this requires a large amount of electricity and fuel to power aeration blowers, heating and cooling systems, and pumping systems, which causes (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
-rings for fuel and hydraulic systems Heat-sealable tubing for wire insulation Petrochemical Various types of seals Gaskets Linings for pumps High-voltage cables Components for oil rigs (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Journal of Aircraft > Supersonic transport aircraft hydraulic systems
… drive Landing gear operation Spoiler operation Leading edge flaps Air compressor drive Nose wheel steering Engine controls Engine thrust reverser operation Fuel jettison pump drive Brake system Windshield wipers Hydraulic driven fuel pumps Hydraulic driven fuel transfer pumps Hydraulic driven fuel boost …
-
Boeing (Douglas) A-4 Skyhawk - STAero A-4S Super Skyhawk Upgrade
… centreline buddy refuelling store contains 1,136 litres (300 US gallons; 250 Imp gallons), hydraulic hose/drogue unit with 18.3 m (60 ft) hose and ram-air driven hydraulic pump (only in-wing and underwing fuel is transferable ; transfer rate about 681 …
-
Effect of Diesel and Water Co-injection with Real-Time Control on Diesel Engine Performance and Emissions (.pdf)
Note that the unit pump is driven from a camshaft lobe, where the linear displacement of the pump transfers hydraulic action from diesel fuel to water via a shuttle valve.
-
Modern Electrochemistry 2B
Fuel cell-powered electric motors would drive a central flywheel and the energy generated would be transferred in a liquid medium to hydraulic motors on each wheel.16 Alternatively, the fuel cell would drive a pump to compress air to be used …
-
The British Aerospace Harrier Case Study in Aircraft Design
HAS BEEN EXCEEDED OXYGEN REGULATOR FAILURE FAILURE OF BOTH INC. DRIVEN ALIENATORS FAILURE OF DC OUTPUTS OF BOTH TRU's FAILURE OF ANT I OF THE J HYDRAULIC PUMPS LOSS OF CABIN PRESSURE FUEL TRANSFER PRESSURE I S TOO HIGH (TANK OVER PRESSURE …
Indicates content that may require registration and/or purchase.