Products/Services for Hydraulic Elevator Sump Pumps
-
Sump Pumps - (311 companies)...power sources, AC power, DC power, hydraulic actuation, or water powered sump pumps. Specifications When selecting between the available styles of sump pumps, the most important specifications to consider include: the size of the pump and the size... -
Hydraulic Pumps - (689 companies)...pressures to do work. Applications for hydraulic pumps include construction equipment (e.g. backhoes, forklifts), manufacturing and machining equipment, elevators, and industrial presses. Image Credit: Haskel International, Inc. | Continental... -
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Water Pumps - (864 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard... -
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Elevators, Escalators, and Moving Walkways - (136 companies)...are platforms that are pulled or pushed by mechanical means. Most often, elevators are enclosed in a cab mounted on a platform that travels in an enclosed shaft. There is more than one type of elevator; traction elevators and hydraulic elevators...
-
Hydraulic Valves - (686 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Centrifugal Pumps - (1171 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations...
-
Immersion Heaters - (208 companies)...and synthetic rubber. MAXIMUM TEMPERATURE AND SHEATH MATERIAL SELECTION TABLE: Heater Sheath. Maximum Sheath Temp. Used to heat. Steel. 750 F (400 C). oil, hydraulic oil. Copper. 360 F (180 C). water, tap/municipal only. Incoloy 800 (R). 1500 F (815 C). water...
Product News
-
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Durovac Industrial Vacuums
Elevator Series Industrial Vacuum Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards. The DuroVac Elevator Series is designed to address these challenges by combining powerful vacuum performance with vertical conveying capability. Instead of relocating material manually, operators can recover debris directly and move it upward to a centralized collection... (read more)Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
Arjay Engineering
Oil Sump Alarms in Wastewater Management that spills or leaks are promptly identified. The device 's floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil accumulates, ensuring efficient spill management. The Benefits of Using Oil Sump Alarms. Adopting Wastewater Oil Sump Alarms has several advantages: Prompt Detection: They enable early detection of oil in wastewater, allowing for immediate action. Compliance Management: They assist industries in maintaining adherence... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Arjay Engineering
Protecting Water: The Oil Sump Alarm Role that spills or leaks are promptly identified. The device 's floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil accumulates, ensuring efficient spill management. The Benefits of Using Oil Sump Alarms. Adopting Wastewater Oil Sump Alarms has several advantages: Prompt Detection: They enable early detection of oil in wastewater, allowing for immediate action. Compliance Management: They assist industries in maintaining adherence... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
QualiChem, Inc.
Clean machine tool sumps with EQO-KLEEN SMP Performance Benefits. Contains a proven industrial bioicide to help ensure a thoroughly clean machine. Operator friendly due to mild pH and pleasant citrus odor (contains d-limonene). Excellent corrosion protection helps prevent machine tools from rusting. Can be added directly to the old coolant and circulated for 24 hours prior to cleaning. Low foaming surfactants to prevent pump cavitations and foam-outs. Low reside formula allows for easy rinsing of machine tool surface before recharging... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc.
-
States > Colorado > State > Proposed Regulations > 2012 Documents > November 10‚ 2012 > 7 CCR 1101-8 - Conveyance Regulations
1) The Administrator will not require that a sump pit or sump pump be installed in the hoistway pit of a new Hydraulic Elevator if: .
-
CERAMIC ABSTRACTS
The slurry is picked up from the sump by a sand ejector or hydraulic elevator and transferred to rubber-lined pumps for transportation to a washing plant.
-
Preliminary assessment report for Wayland Army National Guard Armory (former Boston Defense Area Nike Battery 73), Installation 23295, Wayland, Massachusetts. ...
paints, and hydraulic fluid -- were often washed to the magazine sump located at the bottom of the elevator shaft and pumped to surface drainageways and thereby to :_,_,soil.
Indicates content that may require registration and/or purchase.