Products/Services for Hydraulic Hose Reel Rack
-
Hose Reels - (408 companies)...feet, yards, mils, miles, meters, centimeters, millimeters, and kilometers. There are several rewind methods for hose reels. Manual devices require the use of a hand crank. Products that use an electric motor, hydraulic motor, pneumatic motor...TypeMaterial Of ConstructionRewind -
Cable Reels - (231 companies)...rewind options. These include manual or crank, electric, hydraulic, pneumatic, and spring. In a manual or crank rewind reel no rewind mechanism is associated with the reel. A hand crank or other manual method is required to rewind the hose or cable... -
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Industrial Shelving and Racking - (1116 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks... -
Pneumatic Fittings - (222 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Sanitary Fittings - (112 companies)...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
-
Reels - (623 companies)...is required to rewind the hose or cable. For electric, hydraulic, and pneumatic rewind reels a motor drives the rewinding of the reel. A spring rewind reel uses an internal spring to rewind the wheel. Features common to reels are portable and collapsible...
Product News
-
Hannay Reels
Hannay Reels 1800 Series Hose Reels Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8 " or 3/4 " ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or compressed air motor, and manual reels come with a cam-lock brake and spring actuated pin lock. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels N500 Spring Rewind Hose Reels The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4 " to 3/8 " ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller assembly comes standard, while different threads, constant tension and roller positions can be configured upon request. Features: Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 2000 Series For Dual Hoses The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90 ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400 F (204 C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 9000 Series For Large Diameter Hoses The 9000 Series from Hannay Reels is made to handle 2 " through 4 " ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90 ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3 " I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 7500 Series For Large Diameter Hoses The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60 F to +175 F (-51 C to +79 C). Features: Choose gear-driven crank rewind or chain and sprocket... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F1500 Breathing Air Hose and bearing housings are E-coated for higher corrosion protection. The EF1500 is available in a variety of high-pressure ratings, thread styles, user configurations and joint types. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Manual rewind reels include: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels AT1200 Portable Hose Reel The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Greenhouse reel version available (specify model GHAT1200... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 800 Series Compact Hose Reel Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Features: Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Albacora Leste Field Development-FPSO P-50 Systems and Facilities
… m3/d Centrifugal Moto-compressors, driven by Variable Speed Drivers; Gas Treatment: CO2 removal plant; Injection System: Sulphate Removal Unit; Offloading systems: Double Discharge System with 2 Hydraulic hose reels installed at the bow … … of ring-shaped pipe- racks and submerged cargo pumps …
-
Albacora Leste Field Development Project
• double discharge system with 2 hydraulic hose reels , installed at the bow and stern, for offloading; • use of ring-shaped pipe- racks and submerged cargo pumps for marine systems; and • centralized filling and distribution chemical injection system.
-
Improvements Achieved in the Project of FPSO P-50
… electric submerged pumps; Fire Fighting System: Use of Diesel hydraulic fire water pumps with submerged hydraulic driven booster pumps; Offloading system: Use of reels to store the offloading hose , instead of a chute … … deck marine systems pipe rack ; Mooring System: Use of …
-
Flowing presses
For the tool change, the machine at the upper dead point is stopped and the tool according to the removal of the transfer rails, the release of hydraulic clamping jaws and the hose and cable compounds drawn from the press. Facilitate the hydraulically actuated ball rolling strips that are embedded in the T grooves of the table clamping plate and the tool frame in the press raises the Herausschieben of the frame over roller consoles on the press table front side on …
Indicates content that may require registration and/or purchase.