-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the
- Lift Capacity: 20 tons
- Minimum Height: 8.4252014 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the
- Lift Capacity: 15 to 30 tons
- Minimum Height: 7.2834685 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the
- Lift Capacity: 20 to 65 tons
- Minimum Height: 7.086618 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
-
Supplier: Mile-X Equipment, Inc.
Description: make maneuverability easy Self-retracting ram eliminates manual lowering of jack Safety by-pass system prevents cylinder damage Safety overload system prevents jack from being used beyond its rated capacity Integrated filter protects air motor Fast lifting air
-
Supplier: Garage Equipment Supply
Description: Ranger Product's RBJ-25TL 25-Ton Capacity Telescoping Air Bottle Jack Designed for heavy commercial use Air-hydraulic operation Lowered profile for low ground-clearance vehicles Hardened alloy-plated telescoping ram for maximum durability. Heavy-duty steel saddle Large
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 72225 50 Ton Air/Hydraulic Jack Free Shipping to Commercial Address Only Rated at 50 ton first stage, 25 ton second stage. FEATURES Long "T" handle helps in positioning jack under vehicles with low overhang. Handle locking lever secures handle in either vertical,
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 72212 four stage jack rated at 55 ton in 1st stage 55/37/23/12 Ton Rating This Norco air hydraulic jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. FEATURES Long "T" handle helps in positioning jack under vehicles
-
Supplier: Mile-X Equipment, Inc.
Description: This Norco Air/Hydraulic Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Norco 72218 33/20 Ton Capacity Floor Jack INTENDED USE Heavy duty truck, rail, bus, agriculture and construction equipment applications. FEATURES Long
-
Supplier: Garage Equipment Supply
Description: The ATD-7322 is a 22-Ton heavy-duty air/hydraulic actuated single stage truck bottle jack. This bottle jack has a heat-treated extension screw that allows low pick-up height adjustment and maximum lift height. A choice of (3) handle angles: 90° - For space saving storage
- Lift Capacity: 22 tons
- Maximum Height: 22 inch
- Actuation: Hand
-
Supplier: Weber UK, Ltd.
Description: High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control operating switch which makes it handy and easy to use. use of the
- Lift Capacity: 10 to 35 tons
- Minimum Height: 4.9212625 inch
- Actuation: Air / Pneumatic, Hydraulic
- Features: Other
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the steering column when power is
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 20.5 inch
-
Supplier: David Round
Description: adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic
- Capacity: 1,500 lbs
- Length: 44.375 inch
- Width: 38 inch
- Stroke: 70 inch
-
Supplier: SEYI America Inc.
Description: Rigidity Straight Side Structure.Super-wide 8-point Gib 3 split section tie-rod structure with re-tightening by hydraulic jacks. Slide & bolster bed processed under welding and annealing procedures, reducing deflection to less than 1/14000(0.00087 inches per foot). Super-wide 8-point
- Capacity / Operating Force: 200 tons
- Stroke: 7.87402 inch
- Rate: 50 to 120 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
Find Suppliers by Category Top
Featured Products Top
-
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
• Skid mounted pumps: with or without motor but suitable for horizontal or vertical mounting. • High efficiency Air/Oil Heat Exchangers: up to 14,000 kCal/h (16kW). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” (read more)
Browse Hose Reels Datasheets for Hannay Reels -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Machines in the construction operation
Instead of hydraulic motors , the air motors are joined to the winch .
-
Machines in the construction operation
Instead of hydraulic motors , the air motors are joined to the winch .
-
Sell drilling pipe/drill pipe
• Detailed Product Description Main use: Automobile, motorcycle shock absorber tube; Bicycles, fitness device parts tube; Air conditioning compressor motor housing; Pneumatic hydraulic jack cylinder tube; Hardware Mechanical pipe We can suppl...
-
Selection criteria for SAG mill drive systems
The main difference in this bearing system and others that have been supplied in SAG mills is the addition of hydraulic jacks to maintain properly the air gap in the motor and to assist the bearing and race to remain circular.
Indicates content that may require registration and/or purchase.