-
Supplier: Kollmorgen Corporation
Description: Kollmorgen T2 Series stepper motors provide high torque in a NEMA 23 frame size (60 mm). With holding torques to 421 oz-in (3.0 N-m), these steppers deliver the most torque of any Size 23 motor. They are available with open leads or a terminal box, and offer an excellent alternative to
- Current per Phase: 0.4 to 6.6 amps
- Static / Holding Torque: 421 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00154 to 0.0084 oz-in-sec²
-
Supplier: Eaton Hydraulics Group
Description: Hydrokraft MV(F)X and MF(F)W Eaton never backs down from even the harshest environments. Our Hydrokraft axial piston motors are engineered with the largest shaft bearings available for full through-drive capability and long life in applications as demanding as the offshore and oilfield
- Operating Speed: 2,600 rpm
- Operating Pressure: 5,076.3195 psi
- Motor Type: Axial Piston
-
Supplier: Haida International Equipment Co., Ltd.
Description: at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The hydraulic oil in the tank through motor drive
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: tensile test , lower for compression and bending tests Movable lower crosshead providing exceptional easy operation Accurate force measurement through precision load cell With open hydraulic wedge grips for easy change of inserts and specimen loading Integrated displacement photoelectric
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: of the load frame, tension space is at the upside of the load frame, compression and bending space is between lower crosshead and working table. The lower crosshead is driven by motor through decelerator, chain transmission device and screw pair, so realize the adjustment of testing space.
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to install, as well
- Operating Speed: 0 to 20 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Servo Encoder Slip RingDHS078-48, Slip Ring, Slip Ring For Packing Machine, Slip Ring Rotary Joint, Slip Ring Rotating Connector, slipring, Product Description Servo encoder slip ring is a type of electrical signal slip ring works for servo encoder signal and servo
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 3-AXIS MOTION CONTROLLER , INTERFACES WITH STEPPER MOTORS, SERVO MOTORS, AND HYDRAULIC SYSTEMS, 1-4 AXES PER CARD , 16-BIT MOTOR COMMAND OUTPUT DAC , 8 MHZ ENCODER INPUT FREQUENCY , MOTION CONTROLLER, 3AXIS, ISA, 64K RAM. FREE 2 YEAR
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: PI (Physik Instrumente) L.P.
Description: Key Features 62.5 µs (250 µs) microsecond per axes servo update rate Up to 8 axes of motion control Controls servo motors, step motors, and hydraulics Maximum encoder input rate up to 22 MHz (Accelera) Non-volatile program memory Multitasking of four independent programs
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 12 bits
- Setup: Computer Interface
- Motor / System: DC Servomotor, Full Step Motor, Half Step Motor, Hydraulic Motor / System, Microstepping Motor
-
Supplier: Autoquip Corporation
Description: lifts, but becaues of limited room for inner leg structural members, it is limited in capacity and platform size. As with other mechanical lifts, a transducer, encoder, and PLC motor controller allow for programmable predetermined work elevations. Autoquip HBS Mechanical Scissors Lifts
- Actuation: Electric Motor, Hydraulic
- Mechanism: Scissor Lift, Screw Lift
- Type: Table Lift / Positioner
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows
- Stroke or X-Axis Travel: 3 to 18 inch
- Rated Speed: 13 in/sec
- Rated Force: 6,564 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 11.5 in/sec
- Rated Force: 8,280 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 15.7 in/sec
- Rated Force: 11,750 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Exlar
Description: for hydraulic actuation and a longer life alternative to pneumatic actuation. The roller screw technology manufactured by Exlar outperforms rival ball screws by 15 times in travel life, and can carry higher loads. The compact design allows users to effectively replace hydraulic or air
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 10 in/sec
- Rated Force: 271 to 626 lbs
- Motor Voltage: 24 to 460 volts
-
Supplier: Force Control Industries, Inc.
Description: encoder, and many custom shaft styles (splined, metric, double keyway). Other options include Washdown (food processing), Marine Duty (marine and ports), encoders, and vertical or horizontal mounting. All Posidyne Clutch Brakes feature our world renowned Oil Shear Technology to
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits, Housing
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Haida International Equipment Co., Ltd.
Description: different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Standard ASTMD903, GB/T16491, GB/T1040, GB/T8808, GB13022, GB/T 2790/2791/2792, CNS- 11888, JIS K6854, PSTC-7. Specification of main engine: A. Motor system: Panasonic
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
Find Suppliers by Category Top
Featured Products Top
-
, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle positioning, temperature sensor data, and control communication (e.g., CAN bus, PROFIBUS). Its 50A high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Automation of the Arm-Aided Climbing Maneuver for Tracked Mobile Manipulators
Tracked skid-steer traction is controlled by two independent hydraulic motors with encoders for dead-reckoning [40].
-
Center of gravity estimation and control for a field mobile robot with a heavy manipulator
Tracked differential drive skid-steer trac- tion is controlled by two independent hydraulic motors with encoders for dead-reckoning [18].
-
Statistical investigation of hydraulic driven circular interpolation motions
As a future work, the system will be modified by using servo valve, 0.001 mm sensitivity linear encoder and hydraulic driven motor instead of employed equipments.
-
Fracturing Process Control and Automation: Phase 2
Use of low-speed, high-torque hydraulic motors and high resolution encoders has allowed the use of a single size proppant auger to control both low and high proppant delivery rates on the new concept blender.
-
A collegewide laboratory-based program in control systems technology at the University of Illinois at Urbana-Champaign
Each bench will have (i) a Hydraulic Power Supply, (ii) Electric solenoid driven valves, (iii) Hydraulic cylinder w/LVDT, (iv) Hydraulic Motor w/Rotary Encoder , and (v) Pressure/Flow sen- sors for Data Acquisition (DAQ).
-
Field-Applied Computerized Tracking System: A Practical Approach to On-Site Quality Control
The auger speed is monitored by optical speed encoders af- fixed to the hydraulic motors that drive the augers.
-
Rig-Automated Drilling: A New Concept Is Being Proven
The position of each grab is sensed by encoders attached to the hydraulic motors which drive gears meshing with a rack, The grabs move lengthwise to adapt to different sizes and positions of pipe pieces.
-
The Design of an Automated Drilling Rig: RA-D
The position of each grab is sensed by encoders attached to the hydraulic motors which drive gears meshing with a rack.
-
Simulation Test Methodology for the Jeep® Grand Cherokee Dynamic Handling System
An encoder installed on the hydraulic motor was substituted for the steering wheel angular displacement transducer used in the field.
-
A Real-Time Test and Simulation Environment Based on Standard FPGA Hardware
The following requirements had to be fulfilled by the HiL system: • I/O and simulation: 2 DC motors with encoders , 2 hydraulic valves; 1 hydraulic pump; 4 window lifts; 12 digital sensors; 1 analog sensor; 1 CAN bus interface: sending 5 messages …
Indicates content that may require registration and/or purchase.