Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed pressure control
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake pressure shut off
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: construction, light industry, aviation, aerospace, materials, universities, scientific research units, etc. This Hydraulic Tensile Testing Machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture upward with
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: SensoPart
Description: crankshafts, or as pulse generators for motor ignition. Read more Inductive sensors are extremely precise due to their high repeatability levels. Their simple design and uncomplicated commissioning ensure minimal downtimes. Communication via IO-Link 1.1 enables to parameterize these
- Operating Distance: 0.1181103 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save testing space
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Rated Power: 20 watts
- Supply Voltage (DC): 12 to 24 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Enfield Technologies
Description: Enfield’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing
- Number of Axes / Motors: 1
- Operating Temperature: -40 to 93.33333333333333 C
- Features: Alarm / Status Monitoring, Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
- Operating Mode: Analog Feedback, Current (Torque) Mode, Digital Position Feedback, Encoder Following / Slave, Voltage (BEMF / Open Loop) Mode
-
Supplier: Advance Lifts, Inc.
Description: power unit is capable of providing speeds of up to 40 feet per minute for our UHC lifts and is designed to run continuously. At this speed, a lift will provide a full, up and down through 32" of travel, with a cycle time of 8 seconds. With a 10 HP motor, 20 gallon reservoir,
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT intended for use
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside ports rotates independent of the outside one, so that it is possible to attach a motor or sensor on a rotating platform without the
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Infineon Technologies AG
Description: automotive smart low-side switches TLE4953C | Magnetic speed sensors SAK-TC333LP-32F200F AA AURIX™ Family – TC33xLP BSS308PE | Small signal/small power MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches BTS3011TE
- VGS(off): 2 to 4 volts
- rDS(on): 0.0052 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product transmits the electric power and other signals combined with gas, liquid,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: Caterpillar Oil & Gas
Description: prolongs life and lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: appliance, automobile,...etc. which are the basic facilities for input quality control (I.Q.C), Quality Control (Q.C.), Physical Inspection, Mechanics Research and Material Development. Theory Universal Testing Machine: Place the sample between the upper and lower fixture, use a given speed
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: disposal Mounting System Structural steel base Engine support — front and rear Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting aids Electric starting motors — 12V and 24V Battery sets — 12V
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Infineon Technologies AG
Description: representative. Summary of Features Transmission Specific Functions Three high side drivers to control external n-channel FETs Three 9.0V LDOs ±3%; 50mA for wheel speed sensors Three Sensor Channels for current based wheel speed sensing (3 level) Pre-/post-regulator
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Nordex AG
Description: service-friendly. Yaw system The wind direction is continuously monitored by two redundant wind direction sensors on the nacelle. If the permissible deviation is exceeded, the nacelle yaw is actively adjusted by means of up to 4 geared motors. Tower The tubular steel tower is designed
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: International Thermal Systems LLC.
Description: The oven conveyor belt is set to the line pass height and speed (continuous or indexing). Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a continuous or
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Eliminate redesign risk. Retrofit existing machines with our drop-in sensor accessory to gain precise speed data while keeping full (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Process control and precision even in an ATEX environment Zero integration risk. The PZB is pre-engineered to accept a speed sensor—no extra hardware or redesign needed. Instantly create a smart device to validate its unmatched low-speed torque and quantify its superior energy efficiency. The simplest path to a smarter, more reliable machine. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
out of place. Once both tool halves are properly positioned, the inductive sensor array can trigger the press to automatically engage and complete the process. This, in turn, can speed up your setup time, reduce demands on your workforce and prevent damage to your press and its tools. Thanks to their (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
measures pressure, temperature, flow rate, frequency, and speed in mobile and industrial hydraulic systems. The unit is available with either two analog sensor inputs or a CAN interface for connecting up to three digital sensors. Even in low-light situations, measured values can still be (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range of motion control applications in the automotive, machine engineering, plastics, medical equipment, hydraulic, pneumatic, medical products and control industries. Novotechnik is world (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
substituting a motorized chopper for the crank-mounted one. “But a conventional motorized chopper doesn’t work for our application, because motorized orbital choppers work on the same concept as the pivot arm, except a motor drives it instead of the press driving it. The fastest speed I (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Displacement is an important starting point when selecting a hydraulic gear pump or motor. It does not describe every operating limit. Check the selected model’s pressure and speed limits alongside the required (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
AN1160 Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function SENSORED CONTROL VERSUS Author: Daniel Torres Microchip Technology Inc. SENSORLESS CONTROL The BLDC motor is used for both consumer and industrial applications owing to its compact size, INTRODUCTION controllability
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
braking current to regulate DC bus The BLDC motor is usually operated with one or more voltage. rotor position sensors since the electrical excitation Commutation scheme allows up to 30° phase must be synchronous to the rotor position. For reasons advance to be linearly introduced as the speed of cost
More Information Top
-
Soft Computing Applications
…by the controller and stepper motor direction of rotation of the corner; stepper motor and hydraulic valve rigid link directly to drive spool rotation, then driven by a hydraulic motor hydraulic valve work, the hydraulic motor speed sensors on the hy- draulic…
-
Development of a controller for an automatic variable rate fertilizer applicator
Hydraulic motor Rotational Speed sensor .
-
Experimental research on hydraulic-type wind power generation system and its efficiency
…schematic diagram of the hydraulic-type wind power generation system is shown in Fig. 1, which is com- posed of a tank, hydraulic pump, relief valve, flow sensor, pressure sensor, permanent magnet generator, torque- speed sensor , hydraulic motor , and high power resistance.
-
Control system design on a power-split CVT for high-power agricultural tractors
Given the near-optimal performance achieved with the control system proposed in this work on the test prototype, these improvements could be obtained only by replacing the currently-used speed sensors and hydraulic motor /pump.
-
Technologies of Mechanical Engineering Industry
Under the action of the signal role in master system speed sensor 11, synchronous hydraulic motor and the speed sensor 12 form a closed-loop control system.
-
Proceedings of the 5th International Conference on Electrical Engineering and Automatic Control
Hydraulic control system consists of LEDUC-MSI 63CC quantitative hydraulic motor which bring speed sensor , Huade 4wra10, and 4wra6 proportional valve and its proportional amplifier, DVP-20EH00T3 PLC and D/A module of Delta.
-
Modeling and simulation for earth-pressure-balance simulated system of shield machine
1- hydraulic pump 2,13-safty valve 3-throtlle valve 4,7,11- pressure sensor 5-hydraulic pump 6-proportional relief valve 8-flier 9-rotational speed sensor 10- hydraulic motor 12-check valve 14-filter 15- hydraulic pump Fig. 2.
-
The Path to Autonomous Robots
Hydraulic motors with built-in speed sensors allow for a finer control.
-
Mobile Robots for Harsh Environments: Lessons Learned from Field Experiments
Hydraulic motors with built-in speed sensors allow for a finer control.
-
Development of a hydraulic propulsion system controlled by proportional pressure valves for the 4500m work-class ROV
The thrusters are driven by fixed displacement hydraulic motors in which rotational speed sensor is integrated .
Indicates content that may require registration and/or purchase.