-
Supplier: Nordex AG
Description: With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global
- Cut-in Wind Velocity: 6.709284038881618 to 10.063926058322483 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 1,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant Detail: Application Filed Ingiant FHS series slip rings are widely used in wind power industry.The function of slip rings in wind turbines In a wind
- Features: Military Grade
-
Description: ISO 8068:2006 specifies the minimum requirements for turbine lubricants, as delivered. It specifies the requirements for a wide variety of turbines for power generation, including steam turbines, gas turbines, combined-cycle turbines with a common
-
-
Supplier: CSA Group
Description: ISO 8068:2006 specifies the minimum requirements for turbine lubricants, as delivered. It specifies the requirements for a wide variety of turbines for power generation, including steam turbines, gas turbines, combined-cycle turbines with a common
-
Supplier: SKF/Global
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 0.75 to 1 inch
- Torque Rating: 50 to 1,800 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/North America
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 0.5625 to 0.75 inch
- Torque Rating: 20 to 700 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/Global
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 1.5 to 2 inch
- Torque Rating: 350 to 14,000 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/North America
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 5 to 5.75 inch
- Torque Rating: 12,000 to 100,000 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/North America
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 4 to 4.25 inch
- Torque Rating: 6,500 to 100,000 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/North America
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 0.75 to 1 inch
- Torque Rating: 50 to 1,800 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/Global
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 3.5 to 3.75 inch
- Torque Rating: 4,500 to 90,000 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: SKF/Global
Description: assembly bearing surface), by a tommy bar, while the tensioner applies the tension load. Brace The brace is screwed on the protruding end of the bolt, above the nut. It supplies the tension load exerted by the hydraulic body on the bolt. Hydraulic body Using the fluid under pressure,
- Threaded Diameter: 1.375 to 1.75 inch
- Torque Rating: 300 to 9,000 Ft-lbs
- Applications: Foundation Bolt, Nuclear Power, Wind Turbine
- Power: Hydraulically Powered
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Hydraulic slip ring is a device used to transmit compressed air, cooling water, hydraulic oil, thermal oil and other fluid media between two relatively rotating pipes. It is also called a hydraulic rotary joint. It is currently widely used in hydraulic
- Number of Circuits: 45
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Certex UK
Description: When it comes to heavy lifting, these ropes can suit a variety of different purposes. For example, they can hold machine parts lifted up to wind turbines offshore, as well as the lifting of turbines for hydraulic power stations and raising derailed trains into
- Maximum Load Capacity: 330.69339299999996 tons
- Features: Other
- Product Type: Sling
-
Supplier: KC Seals, Inc.
Description: Hydraulics, Automotive, and Petrochemical, to even servicing industries ranging from breweries to wind turbines. We carry everything from O-rings, gaskets, oil seals, to complex molded sealing parts, combined with our new state-of-the-art machining facility; K.C. Seals has the
- Features: Oil / Grease Seal
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications include solar trackers, wind turbines,
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits,
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 220 to 440 volts
- Maximum Current: 2 amps
- Features: Military Grade
-
Supplier: Kinematics Manufacturing, Inc.
Description: drives in heavy machinery enable higher torque, speed reduction and rotational functions. Applications include solar trackers, digger derricks, truck cranes, wind turbines, utility equipment, hydraulic equipment attachments and tire handlers. Their range of applications make
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Application: Aerospace, Automotive, Medical /Dental, Military
- Features: External Gear Only, Internal Gear Only, Non-geared, Other
-
Supplier: Infineon Technologies AG
Description: Direct Memory Access ( DMA ) I/O, clock, voltage monitor Developed and documented following ISO 26262 to support safety requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Industrial robots Solar panels Wind turbine inverters IO controller
- Internal RAM Size: 96 KB
- Number of A/D Converters: 2
- Operating Temperature: -40 to 150 C
- Bits: 16 Bit, 32 Bit
-
Supplier: Cessna Aircraft Company
Description: Glareshield: Flight Guidance Panel (FGP) Installed on Left-Hand Tilt Panel: Electrical Power Panel Installed on Right-Hand Tilt Panel: Anti-Ice/De-Ice Panel Landing Gear Control Panel Installed on Pedestal: Engine Power Levers Flaps Control Pressurization Panel Engine Control/Start
Find Suppliers by Category Top
Featured Products Top
-
Wind turbine power generation capacity and turbine size are both increasing, which drives wind power’s competitiveness by reducing the levelized cost of electricity. However, increasing power generation increases the loads on the gearbox and bearings, which increases the stress on the (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Optimize Wind Turbine Performance with Waukesha Bearings Fluid Film Main Shaft Bearings As the world turns towards wind power, operators must find ways to optimize equipment performance, increase reliability, and decrease maintenance (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
4 Applications for Actuators in Wind Turbines Nowadays wind turbines play a larger role in the power generation combination for the USA. Every day, more and more turbines are being installed across (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
farms in Europe needs to be continuously expanded. There has been a huge increase in the demands placed on wind turbine operation: Ensuring that wind power facilities are fail-safe is particularly important. Downtime due to technical (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
. https://www.knick-international.com/en/products/interface-technology/proline/ Sensors and measurement devices throughout wind turbine power systems are the answer to this. But maintaining the accuracy of this data is just as important as the acquisition of it. The various parameters that (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
production verification. 3. Application Scenarios and Industry Solutions A. Wind Power Generation: The FHS135-25-10120 is an optimal solution for wind turbine pitch and yaw control systems, which are critical for maximizing energy capture and ensuring safe operation. In a pitch system (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Vestas, a global leader in sustainable energy solutions, designs, manufactures, installs, and services wind turbines across the globe. With more than 160 GW (billion watts) of wind turbines in 88 countries, the renewable energy giant has harvested more wind power than (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Optimize Wind Turbine Performance with Revolutionary Bearing Technology The new NordAlign™ main shaft bearing from Waukesha Bearings is transforming the future of wind turbine performance through improved reliability, significantly reduced maintenance costs and simplified installation. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
While wind energy is one of the cleanest, greenest and safest ways to generate energy, the turbines that are required for the process face some harsh environments. From high humidity in India to very high altitudes in the mountains of South China, wind turbines - or windmills - have been (read more)
Browse Solid State Relays Datasheets for FCL Components America -
To remain competitive, wind turbine operators must find ways to optimize equipment performance, increase reliability, and reduce maintenance costs. Waukesha Bearings collaborates with equipment OEMs and leverages world-class material development, testing, and manufacturing capabilities to design wind main shaft bearing solutions that improve reliability. (read more)
Browse Magnetic Bearings Datasheets for Waukesha Bearings
More Information Top
-
A Hydraulic Wind Power Transfer System: Operation and Modeling
Schematic of a multi- turbine hydraulic wind power system.
-
Integration of Alternative Sources of Energy
TABLE 1.2 Emission of CO2 per Kilowatthour by Renewable Sources of Energy Renewable Source Waste incineration Biogasifier Biomass Photovoltaic cells Wind turbine Hydraulic power station Nuclear power station Gas-fired power station Coal-fired power station .
-
Hierarchical Nanocomposites Derived from Nanocarbons and Layered Double Hydroxides ‐ Properties, Synthesis, and Applications
Electricity, which is generated by various routes (such as thermal or hydraulic powered turbines , wind , and photovoltaic .
-
ANN for Hybrid Energy System Evaluation: Methodology and WSS Case Study
Optimization module - minimize pump cost and maximize hydraulic reliability Wind turbine power NPV of each hybrid configuration, the type and number of renewable energy equipments to install .
-
Performance Analysis of a Wind Turbine Driven Swash Plate Pump for Large Scale Offshore Applications
This is a new approach being investigated in this study for the power regulation of hydraulic wind turbines .
-
CR4 - Thread: Hydraulic pump pressure
If you cannot generate sufficient hydraulic power from your wind turbine , you should be able to add an additional wind turbine and hydraulic pump to the generator system.
-
Tidal Current Power Generation Making Use of a Bridge Pier
In Japan, total output of wind power was the hydraulic turbine and the power unit.
-
Revenue maximization of electricity generation for a wind turbine integrated with a Compressed Air Energy Storage system
In this case, the capacity of the storage vessel is assumed to be zero (considering the hydraulic power transmission between the wind turbine and electric generator, but no energy storage/regeneration).
-
http://www.mtu.edu/gradschool/resources/faculty-staff/catalog-archive/pdfs/Graduate-Courses-2002-03.pdf
Main topics include dare fossil and nuclear fuels, solar energy, gas and steam turbine power plants, hydraulic and wind turbines , fuel and solar cells.
-
Water Treatment Plant Design, Fifth Edition > ELECTRICAL SYSTEMS
The most common renewable energy sources utilized at water treatment plants are hydraulic turbines , wind and solar power .
Indicates content that may require registration and/or purchase.