-
Supplier: Ashcroft Inc.
Description: The Ashcroft® XHOV-KIT high pressure hydraulic pump is a hand-pump device for generating system pressure. Used for calibrating measurement devices, the simple operation and durable construction enable its field application. Lightweight and portable Operates
- Maximum Discharge Pressure: 0 to 5,000 psi
- Discharge Size: 0.125 to 0.25 inch
- Features: Hand / Foot Pumps, Manual, Testing / Calibration Pumps
- Pump Type: Hydraulic Pumps
-
Supplier: SensorsONE, Ltd.
Description: The PGS1000 high range pressure handpump can be used in conjunction with a pressure test gauge or indicator for checking operation and performance of hydraulic gauges, high pressure transducers, switches and readouts. For filling pressure lines with trapped
-
Supplier: Keller America, Inc.
Description: This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes. The pump with its fine pressure adjuster and vent valve enables precise
- Maximum Discharge Pressure: 0 to 10,152.639 psi
- Features: Hand / Foot Pumps, Manual
- Pump Type: Hydraulic Pumps
-
-
Supplier: AMETEK Sensors, Test & Calibration
Description: This easy-to-use hand pump is specially designed for high pressure applications. The pump has a built-in reservoir, vent valve, and vernier valve for fine adjustment. The pump has a dual pressure output - one for the test object and one for the IPI
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and high
-
Supplier: HydraCheck Inc.
Description: This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is
- Maximum Discharge Pressure: 3,000 psi
- Features: Hand / Foot Pumps, Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: because internal components are virtually wear-free. Hand Pumps are suitable for smaller clamping fixtures and assembly operations where automatic pressure control is not required. Hand operation is ideal when extra "feel" is required for assembly and/or test
- Maximum Discharge Pressure: 7,500 psi
- Features: Hand / Foot Pumps, Hydraulic, Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Compact and portable. Totally self-contained. Easily
- Maximum Discharge Pressure: 7,500 psi
- Features: Hand / Foot Pumps, Hydraulic, Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: carried by hand, providing excellent portability. Totally self-contained. Easily adjustable pressure setting. Pump and release with the same lever. Excellent service life because internal components are virtually wear-free. Hand Pumps are suitable for smaller
- Maximum Discharge Pressure: 7,500 psi
- Features: Hand / Foot Pumps, Hydraulic, Manual
-
Supplier: AMETEK Sensors, Test & Calibration
Description: media. The Type T pump features a dual pressure output manifold, fine adjustment vernier valve, relief valve, and dual volume control for rapid pressure increase at lower pressures and easier pumping at higher pressures. Pressure range 0 to 1000 bar / 15,000
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: Certex UK
Description: The Hand Pump PA H 2 series from Holmatro, single acting, 2 stage, hand pumps. Unique specifications: Ergonomic design Lightweight; easy to carry and operate Low operating force required; minimal user effort Soft-grip handles; more comfort and grip Anti-slip rubber
- Maximum Discharge Pressure: 10,152.639 psi
- Features: Hand / Foot Pumps
-
Supplier: HydraCheck Inc.
Description: For use with the Pressure/Leak, Hand-operated Pump HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with JIC male connectors. Simply remove the swivel connector and screw in and tighten the HydraCheck®
- Features: English
- Connection Type: Threaded
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Pump Type: Hydraulic Pumps
-
Description: pump discharge pressure control, component testing and burst testing.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Cole-Parmer
Description: • Available for sale only in the United States and Canada • Generate pressure up to 10,000 psi with accurate and reliable handhelds The Fluke 700HTP-2 is a hand operated hydraulic pressure pump designed to generate calibration pressures up to 10,000 psi/690
- Environmental Properties: Pressure / Vacuum
-
Supplier: HydraCheck Inc.
Description: For use with the Pressure/Leak, Hand-operated Pump These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with NPT connectors – you are ready to test! Comes with STAUFF Test 20 connector.
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: For use with the Pressure/Leak, Hand-operated Pump These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with SAE male connectors – you are ready to test! Comes with STAUFF Test 20 (M16x2)
- Connection Type: Threaded
-
Supplier: Beamex Oy Ab
Description: PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is
- Maximum Discharge Pressure: 0 to 10,000 psi
- Discharge Size: 0.125 inch
- Features: Hand / Foot Pumps, Manual, Testing / Calibration Pumps
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The T-1-CPF is a high volume hydraulic comparator capable of producing pressure up to 15 000 psi. This unit is ideal for testing and calibrating pressure gauges, relief valves, and pressure switches. Pressure Range: 0 to 15 000 psi High and Low Volume Settings Two
- Maximum Discharge Pressure: 0 to 15,000 psi
- Features: Hand / Foot Pumps, Manual
- Pump Type: Hydraulic Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.311688 GPM
- Maximum Discharge Pressure: 8,875 psi
- Discharge Size: 0.25 inch
- Features: Air / Pneumatic, Booster Pumps, Hand / Foot Pumps, Manual, Positive Displacement Pumps, Reciprocating Pumps, Split Case Pumps, Testing / Calibration Pumps, Water Pumps
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise
- Maximum Discharge Pressure: 0 to 5,000 psi
- Features: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise
- Maximum Discharge Pressure: 0 to 3,000 psi
- Features: Hand / Foot Pumps
-
Supplier: Badger Meter
Description: The Flo-tech Portable Hydraulic Tester simultaneously measures the flow rate, temperature and pressure of hydraulic fluid. Multiple Testers. Convenient Portability. The Flo-tech Portable Hydraulic Tester is available in three families to provide operators with the perfect
- Operating Temperature: -40 to 300 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on.
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Actuation: Manual / Hand
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s new pressure calibration kits combine the high accuracy of DPG4000 Series digital pressure gauges with a pneumatic or hydraulic hand pump, providing an excellent solution for field calibration needs. Kits include the DPG4000 digital gauge, hand
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum
- Pressure Rating: 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum
- Pressure Rating: 15,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
. The DHM 4 Series Digital Hydraulic Multimeter features onboard memory to record a simple 12-point test, making it easy to characterize a hydraulic pump’s performance at varying pressures using the (read more)
Browse Datasheets for HydraCheck Inc. -
ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered. Training & Seminars Self-Training Powerpoints (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Deformational And Strength Properties Of The Three Structural Varieties Of Carboniferous Sandstones
type KTK-60, high- pressure hand pump and hydraulic testing press EDB~O.
-
Analysis of the influence of sinter temperature on the joint quality of sinter-joined microcheck valves made of 17-4 PH stainless steel
Fig. 9 Setup of the test stand with hydraulic hand pump used for internal pressure test .
-
Messages
This is an essential contribution to The hand test hydraulic pump HP 200 is Qualitatssicherung mechanical of extreme pressure verhalt nissen as under Serienbedinin compound with a Referenzmanome- Bestandigkeit.
-
CR4 - Thread: Hydraulic Cylinder
Use a hand -operated hydraulic test pump and a calibrated pressure gauge.
-
Lateral holding capacity of skirted foundations on a soft seafloor soil
To conduct the test , a hydraulic hand pump slowly increased the cylinder pressure until the foundation moved a minimum of 2 centimeters.
-
The research of the evaluation system for the sealability of hydraulic supports and jacks’ seals
The sealing performance test- ing system consists of hydraulic pressure station, ul- tra-high pressure hand pumps , test bed, and data ac- quisition system.
-
Formation Damage Due to Synthetic Oil Mud Filtrates at Elevated Temperatures and Pressures
If elevated temperature is required for that particular test , 500 psig of annular pressure is applied with the hydraulic hand pump , the oven is turned on and the system is allowed to heat to equilibrium temper- ature.
Indicates content that may require registration and/or purchase.