-
Supplier: Mile-X Equipment, Inc.
Description: 4002 Single stage hydraulic hand pump assembly 4121 30 ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767 Hydraulic hose – 6 foot 9798 Hose half coupler with dust cap Pullers 1070 30 ton hydraulic Push-Puller with 18" legs 1074 30 ton 3-jaw
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1690 50 Ton Hydraulic Puller Set These OTC tools ship by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single stage hydraulic hand pump assembly 4122 50 ton ram with threaded insert 24815 Tee adapter
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1688 17-1/2 Ton Hydraulic Puller Set Includes: Hydraulics 4002 Single stage hydraulic hand pump assembly 4120 17½ ton ram with threaded insert 24815 Tee adapter 9650 Pressure gauge 9767 Hydraulic hose – 6 foot 9798 Hose half coupler with dust cap
-
-
Supplier: Mile-X Equipment, Inc.
Description: with dust cap 9767 Hydraulic hose – 6 ft Rams 4120 17½ ton ram with threaded insert Pullers 1025 2-jaw puller 1035 2-jaw puller 1039 2-jaw puller 1062 17½ ton capacity hydraulic Push-Puller with 16½ legs 1105 22½" legs for No. 1062 (pair) 1066 17½ ton
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm - Self-Centering HYDRAULIC PULLERS BETEX HXP 8, 12, 20, 30 and 50 TON CAPACITY Safe and easy dismounting of bearings, couplings, rings etc. Separate 2-stage hand pump available. Practical: Self-centering, easy to convert, 2-arm or 3-arm puller. The arms slide inwards or
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! Multifunctional: These HP-pullers are ideal for pulling a wide variety of parts including bearings, bushings,
-
Supplier: Quality Bearings & Components
Description: Compact: The self contained hydraulic pump and cylinder save space, as you don’t need a separate pump, hose or puller. Strong: The harder the force, the tighter the jaws grip. The arms cannot bend or deflect. Economical: 2/3-arm combination puller, 2 pullers for the price
-
Supplier: RS Components, Ltd.
Description: Hydraulic Easypull puller set
-
Supplier: RS Components, Ltd.
Description: Enerpac hydraulic puller sets contain both grip puller and cross bearing puller sets making them suitable for all pulling and pushing jobs in maintenance and repair. The puller sets are manufactured from forged steel for a long service life and
-
Supplier: Jergens, Inc.
Description: Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with
- Material: Aluminum, Steel
- Features: Other
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Jergens, Inc.
Description: Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with
- Material: Aluminum, Steel
- Features: Other
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Jergens, Inc.
Description: Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers,
- Clamping Force: 5,620 lbs
- Actuation: Pneumatic
-
Supplier: Jergens, Inc.
Description: Specifications: Available in hydraulic unlocking & pnuematic unlocking Cover & piston hardened Repeatability: <0.005mm (0.0002”) Installation diagrams available on request Note(s): Hydraulic supply and pressure are only needed for unclamping (Min. 50 bar / 725psi, Max. 60 bar /
- Clamping Force: 2,922.4 lbs
- Actuation: Pneumatic
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: durability. Supported Undercarriage Supported undercarriage options reduce stress loads and impact forces on undercarriage assemblies and contribute to longer system life. Hydraulics Load Sensing Hydraulic system improves skidding performance and efficiency. Load Sensing
- Horsepower: 166 HP
- Operating Weight: 38,000 lbs
- Travel Speed: 9 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: durability. Supported Undercarriage Supported undercarriage options reduce stress loads and impact forces on undercarriage assemblies and contribute to longer system life. Hydraulics Load Sensing Hydraulic system improves skidding performance and efficiency. Load Sensing
- Horsepower: 136 HP
- Operating Weight: 38,234.72 lbs
- Travel Speed: 8.8 miles/hr
- Features: Other
-
Supplier: Meter Group
Description: Installation Excavating the undisturbed soil monolith is made easier with the tool set that is specially designed for use with the Smart Field Lysimeter. Flexibility in Size The UMS Smart Field Lysimeter is available in 3 diferent lengths of 30, 60, and 90 cm giving it flexiblility to fit a
- Form Factor: Instrument, Meter / Indicator
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
-
Mechanical Testing Equipment - BIFMA5.1 Chair Seat Drop Impact Durability Testing Machine -- HD-F736Supplier: Haida International Equipment Co., Ltd.
Description: memory function; 6. Optional different forms of control 7. aluminum frame, stainless steel test platform, structure beautiful; 8. electromagnet pull and release, complete simulation of the state of free fall, dropping process without resistance, low noise. 9. configured for a hydraulic buffer
- Force / Load Capacity: 299.88 lbs
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Drop / Shock, Impact Toughness
-
Supplier: Haida International Equipment Co., Ltd.
Description: system: Desktop computer servo control tensile tester dedicated system E. Display modes: Windows Interface display F. Using windows interface to test software it can achieve to set speed, load, power time, Breakpoint proportion, much order control mode and meet different test requirement. G.
- Force / Load Capacity: 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: screw and screw please add oil to protect sensitive transmission. (Add a little butter and oil mining lubricants can be mixed). 4. panel (ie, the control box display) wipe with a dry cloth to prevent wet, to avoid damaging IC electronic components. 5. the fixtures and fittings, please properly
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached to your part, direct mount your (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached to your part, direct mount your (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Zero Point System Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release, these positive locking and locating modules allow operators to quickly change out (read more)
Browse Work Supports and Fixture Jacks Datasheets for Jergens, Inc. -
this gas spring exactly to your requirements. You get the stroke, extension force and connecting parts you need for your application. We set new standards With these features, we are setting new standards in lockable gas spring technology and offer you customised (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
lightning strike protection, EMI shielding, advanced primary and secondary battery electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division