Products/Services for Hydraulic Pump AGV
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines... -
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations... -
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard...
-
Hydraulic Filters - (438 companies)...transmission to be transferred through the system. Hydraulic fluids are typically oil- or water-based and ideally have little or no compressibility. A filter to remove foreign contaminants. A pump to move hydraulic fluid through the system. Lines...
-
Automatic Guided Vehicles (AGV) - (164 companies)Automatic Guided Vehicles (AGV) are designed to perform their operations without direct human guidance. They are used in a wide variety of industrial applications and can be laser, inertially or Cartesian-guided. Automatic guided vehicles (AGV...
-
Hand Pumps and Foot Pumps - (292 companies)...a reciprocating or rotary mechanism. Most rotary types use a drive rather than a lever or crank. In reciprocating type hand pumps, a hydraulic or pneumatic piston is used to create the pressure needed to move the media. Hydraulic pumps - pumps which...
-
Piston Pumps and Plunger Pumps - (602 companies)References. Edgeroamer.com - Principles of Hydraulics: Piston Pumps. Engineers Edge - Plunger Pump. Image credits: Hydraulic Pumps...
Product News
-
3X Motion Technologies Co., Ltd
Integrated BLDC Motor for Pumps & AGVs to normal, protecting both the motor and driver. Durability & Longevity: With a lifespan of up to 30,000 hours, it operates in extreme conditions (-40 C to +75 C) and is IP67 rated for protection against dust and water, making it perfect for harsh environments. Customizable Specifications: Power range from 50W to 500W and a rated speed range from 1000rpm to 5000rpm. Tailored options available to meet industrial requirements. Wide Application Range: Ideal for pumps, AGV systems, and other industrial... (read more)Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit a variety of industrial process, heavy plant, agricultural... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Bearing supported hydraulic gear pumps & motors Bearing supported gear pumps and gear motors, ideal where pumps are driven by a drive shaft or driving equipment by pulley and drive belt. Agricultural machinery is an obvious example. A motor with a bearing support is useful for a fan drive or again if a pulley is fitted for belt drive. Any application that induces side load on the output shaft, a bearing support built into the gear pump or gear motor is beneficial, if not, necessary. Group 2, hydraulic gear pumps and motors with bearing... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
HydraCheck Inc.
How to troubleshoot hydraulic components control valves and how to correctly and safely precharge accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps. Hydraulic motors. Cylinders. Directional control valves. Pressure control valves. Purchase today. (read more)Browse Hydraulic Valves Datasheets for HydraCheck Inc.
Conduct Research
...extrusion machines, industrial valves and pumps, packaging machines, compressors, hydraulic systems, industrial ovens and furnaces, materials handling equipment, AGV and Robotics, Automation Controlling....
-
Numerical simulation of water flow in an axial flow pump with adjustable guide vanes
The AGV can decrease hydraulic losses and significantly enhance the pump head and efficiency by changing the guide vane angle.
-
ROPTALMU - A New Concept of Crawling Portable Robotic System for Wing Spars Drilling
On the AGV the following installation components are arranged: the storage station for the drilling robot the electric cabinet (including the … … equipment other sub-systems needed for the correct functioning of all the system main elements: spindle refrigerator and hydraulic pump ; batteries.
-
Improving Stability by Misaligned Guide Ganes in Pumped Storage Plant
number of all guide vanes, AGVs and MGVs respectively Zr angle between the direction of relative velocity and peripheral velocity at the trailing edge of the runner in the turbine mode density of water angular velocity hydraulic efficiency of pump or turbine .
-
Materials Handling Handbook 2nd Edition Complete Document
… pit, 849 dock turnaround, 858 drums, 863 dwell time, 858 fire door, 849 hydraulic -powered levelers, 849 … … 425 40 to 200 tons, 425 heavy machinery warehouses, 425 power stations, 425 pumping stations, 425 relatively … … parts, 1005 roller type, 1005 slider chain type, 1005 uses, 1005 Floor quality, AGV , 302 Floor trucks …
-
Waste Receiving and Processing (WRAP) Facility Final Safety Analysis Report (FSAR)
The AGV either returns the drum t o the drum storage carousel, holds it t o await … Organic 1iquids or any contaminated organic hydraulic f l u i d found i n the waste … are contained within the curbed area and pumped t o a portable transfer container. f a c …
-
AIAA Journal > Biaxial stress behavior of graphite and Kevlar 49 fiber/epoxy composites and hybrids
Similarly, the pressure vessel specimens are designated KV, KAGV, and AGV , with vessel details listed in Table … Internal pressure was supplied with a 69 MPa (10,000 psi) Enerpac hydraulic hand pump and measured at the specimen with a BLH Electronics 69 MPa .
-
The Advantages of Fixed Facilities in Characterizing TRU Wastes
The AGVs are also slow and generally lessefficient than using manual drum hand dollies for moving the … There are also some ergonomicissues, includingexcessivenoise from hydraulic power units and vacuum pumps located in the process area, and lessthan optimum NDE operator workstation layout that could have been avoided in the design.
-
Manufacturing Engineering Handbook > FLEXIBLE MANUFACTURING SYSTEMS
… 0 degree position and it must be returned to that position before the AGV retrieves it from … The hydraulic units are self-contained stand-alone pump and motor systems that have automatic connections on the bottom side of the pallet that engage when the pallet is set on the stand.
-
Hydrogene-liquid All to know on Hydrogene-liquid | Techniques of the Ingénieur
… alcohols (ethanol) in hydrogen and carbon dioxide, in other organic acids that the AGV in hydrogen and … Volumetric pumps for liquids Article of juil. 2009 | reference | 10 ref: bm4320 Documentary resource > hydraulic hydraulic , aerodynamic and thermal Mécanique > Machines > Machines: pumps and propellers .
-
The Use of Density Control Foam Fracturing for Selective Proppant Placement in the Bartlesville Formation
pumping rates. L4..5 ~ agv =W=LeLLLUWUAU&, hydraulic fracturing.
Indicates content that may require registration and/or purchase.