Products/Services for Hydraulic Railcar Door Openers

  • Door Operators-Image
    Door Operators - (173 companies)
    Door operators are used to open and close all types of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas...
  • Doors-Image
    Doors - (1347 companies)
    Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  •  
    Door Closers - (83 companies)
    Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
  •  
    Overhead Doors - (177 companies)
    ...with a remote-controlled garage door opener. Up-and-over garage doors consist of a panel that tilts forward before moving into an overhead position. Double up-and-over doors are also available. Sectional overhead doors are designed for car dealerships...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Hydraulic Fittings - (303 companies)
    Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
  •  
    Door Stays and Lid Stays - (25 companies)
    Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees. Door and lid stays are devices connected to a lid or a door that prevent it from opening further than...
  •  
    Door Frames - (43 companies)
    Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Encyclopedia of Lubricants and Lubrication
    …the use in passenger cars, busses, trucks, trailers, as well as in motorcycles and railcars is available. .... 2 Servo-electric test rig for friction and damping force measurements (left), servo- hydraulic test rig for .... For example, when a door is opened slowly, a loud squeak (associ- ated with stick-slip motion .... Bale Opener .
  • The North American Automotive Supplier Report
    …Systems, Clutches, Collision Safety System, Disc Brakes, Drivelines, Drum Brakes, Foundation Air And Hydraulic Brakes And Wheel .... Assembled and integrated door modules, window regulator motors. .... Lock Actuators, Door Mirror, Electric Throttle Control Motors, Fan Motors, Fuel Tank Lid Openers , Horns, Intelligent Actuators … yen and an increase in demand mainly for power modules used in industrial, consumer and railcar applications.
  • Materials Handling Handbook 2nd Edition Complete Document
    Distance-detecting anticollision equipment can also serve as door openers . .... from an elevated picking truck 18 ft from the floor when the truck's hydraulic system fails and .... loading of trailer or railcar , 122 .
  • The European Automotive Supplier Report
    …the availability of TOOLBOX 9.0, a diagnostics software for its pneumatic and hydraulic anti-lock braking .... Actuators, Door Mirror, Fan Motors, Fuel Tank Lid Openers , Horns, Intelligent Actuators, Lamps, Motors, Power Sliding Door Systems, Power Tailgate Systems, Power Trunk Lid Drive Units, Power Window Motors, Rear Window Wiper Systems, Relays, Reversing Wiper Systems, Roof Motors, Seat Motors, Starter … declined due to decline in orders and sales for power modules used industrial, consumer and railcar applications.


Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems