-
Supplier: Kuriyama of America, Inc.
Description: MINI HYD SWAGER Made in The USA.
- Power: Hydraulic Tools
-
Supplier: Kuriyama of America, Inc.
Description: The Hydraulic Swage Hose Mending Machine has been approved by Piranha® Hose Products for use in the repair of Thermoplastic Sewer Cleaning Hose. Piranha® Hose Sizes 1/8" - 1 1/4" size sewer cleaning hose can be repaired or mended using this machine, contingent upon use of proper dies, pushers
- Power: Hydraulic Tools
-
Supplier: Accuris
Description: FITTING ASSEMBLY, TEE, AXIALLY SWAGED, HYDRAULIC, 5080 PSI
-
-
Supplier: Accuris
Description: FITTING ASSEMBLY, UNION, AXIALLY SWAGED, HYDRAULIC, 5080 PSI
-
Supplier: Accuris
Description: FITTING ASSEMBLY, STRAIGHT, MALE FLARELESS, AXIALLY SWAGED, HYDRAULIC
-
Supplier: Accuris
Description: FITTING ASSEMBLY, STRAIGHT, FEMALE FLARELESS, AXIALLY SWAGED, HYDRAULIC
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: MFP Automation Engineering
Description: Parker offers hose crimpers and swagers for high-volume productivity and portable on-site assembly. Use with industrial, thermoplastic and hydraulic hose. Parkrimp® hose crimper machines and adjustable crimper machines from Parker have led the industry in ease of use and rugged
- Type: Hose Crimpers
-
Supplier: FENN
Description: Fenn Hydroformers are widely used for assembling parts such as fittings onto cable, and for making reductions between shoulders such as those on convoluted tubing. Hydroforming is a modification of the rotary swaging principle whereby hydraulically operated wedges are used to close the dies while
-
Supplier: Stucchi Inc.
Description: Overview: The "Original One", that is the FIRG flat-face Series from Stucchi. Developed in 1982, Stucchi has supplied the original ISO 16028 interchangeable coupling, and still continues to supply this Series due to the good performance, long life and competitive prices on this Series. Technical
- English Size: 0.25 to 2 inch
- Features: Carbon & Alloy Steel, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: MFP Automation Engineering
Description: tools are often packaged in service or repair kits that are sold in Parker Retail Centers globally. Parker tools include: Gap gauges/gauges Hand and hydraulic ferrule preset tools
-
Supplier: transfluid Maschinenbau GmbH
Description: The machines are extremely robust and easy to operate. A selection of setups is available to process tubes of different lengths, with an operational length up to 240" Our compact and mobile bending machines can now be controlled easily with a touch panel. This opens up new possibilities, like
- Max. Round Size: 0.2362206 to 1.6535442 inch
- Max. Bending Angle: 4.1 degrees
- Power: Hydraulic, Manual
- Type: Rotary Draw / Mandrel
-
Supplier: Hy-Lok USA, Inc.
Description: recommended tubing. Hydraulic swaging tools (EZY-MAT) are provided for easy installation. Hy-Lok tube fittings are manufactured to Hy-Lok’s stringent quality control program and standards which assure the highest quality available in the industry. We are a global industry leading provider of
- English Size: 0.0625 to 2 inch
- Fitting Type: Adapter, Bulkhead Fitting, Cross / 4-Way, Elbow, Reducer, Tee, Tube Fitting, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting, Hydraulic Fitting, Threaded
-
Supplier: Houghton International, Inc.
Description: stock. Hydrodraw 625 provides excellent shipping capabilities with its durability, tolerance to a wide temperature range, and low coating weights of 400-800 mg/sq. ft. This lowers the cost per part and minimizes the contamination of the hydraulic system and cleaning solutions. Hydrodraw 625
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small Tube for a wide range of
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Garage Equipment Supply
Description: Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Two separate end finishing units at rear for all necessary flaring and expanding Three-button control for automatic or manual bending operations Includes 302 die package Comes complete with quick release bending and end finishing dies Includes high-speed clampless swager and internal expander
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: Includes high-speed clampless swager and internal expander Updated bend data system available for automobiles and light trucks dating back to 1960 Clampless swager-easy to use drop-in collars makes swaging operations quick and efficient Twist-lock tooling-quick change tooling saves
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: CSA Group
Description: or hydraulic fluid and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e. g. a balancer. ISO 11148-10:2011 is applicable to crimping tools, collar splitters, power tools for metal forming (edge formers, folding tools,
-
Description: or hydraulic fluid and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e. g. a balancer. ISO 11148-10:2011 is applicable to crimping tools, collar splitters, power tools for metal forming (edge formers, folding tools,
-
Supplier: Sharpe Products
Description: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Threading, Welding / Brazing
- Services: High Volume Production, Just-In-Time Capability, Low Volume Production, Prototype
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe are: compression bending, roll
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Marshall Manufacturing Company
Description: Marshall offers "2D & 3D CNC Bending" of small diameter pre-machined pre-machined tube and wire. Capabilities for forming tubes range from .065 to .250 inches in diameter, and wire ranges from .065 to .200 inches in diameter. Our CNC bending processes offer many benefits: improved quality, faster
- Outside Diameter / Width: 0.06 to 0.315 inch
- Industry Served: Aerospace, Automotive, Compressed Air, Food Processing, General Purpose, Hydraulic Fluid, Medical / Pharmaceutical
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Glyne Manufacturing Incorporated
Description: Our tube end forming is primarily expanding, flaring, and rolling over. Tubing is clamped in a set of holding dies while a forming die is advanced into the end of the tube. We have 3 different endformers which can handle tubing from 1/8" diameter up to 3.00" diameter.
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant, Slurry, Water
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Steel - Carbon & Alloy, Steel - Stainless, Titanium, Zirconium
- Capabilities: Annealing / Heat Treating, Cut to Length, End Forming, Machining, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production
-
Supplier: WATTCO
Description: element and in a wide variety of applications. Some of these uses include bag sealing applications, hydraulic oil applications, motor oil applications, gearboxes, water heating applications as well as laboratory and food equipment. Sheaths can reach extreme temperatures as cartridge heaters
- Maximum Operating (Sheath) Temperature: 1,400 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.05 to 4.7 kW
- Watt Density: 28 to 390 W/in²
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: Wills Pro Custom Manufacturing has the experience and capabilities required to meet the sheet metal fabrication needs of large and small customers alike. With over 100,000 sq. ft. manufacturing facility, and a significant investment in new equipment technology over recent years. We provide design &
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Carbon / Graphite, Copper / Copper Alloys, Iron (Ductile), Lead, Steel - Carbon & Alloy, Steel - Stainless, Titanium, Zirconium
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Production Tube Cutting, Inc.
Description: COMPETITIVE SOURCE ... COMPETENT SOLUTIONS. Whether you need 80,000 cut tubes in 24 hours or a brand new highly engineered solution for a micro or a large part ... Production Tube Cutting Inc is your competitive source. Production Tube Cutting Inc will help you design the most cost-efficient bent
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Fabrication Company's including OEMs in the automotive industry depend on Leonhardt to fabricate, assemble, and manage the supply chain for tubing and tubular products critical to their manufacturing processes. Tube and tubing fabrication is a core competency at Leonhardt Manufacturing. With a
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production runs and delivering complicated bent tube
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
Find Suppliers by Category Top
More Information Top
-
Shop, Trade, Sell Forum - Page 24
Hydraulic Cable Swager .
-
mining equipment machine - offers from mining equipment machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hydraulic hose crimping machine, hydraulic iron pipe crimper, hydraulic hose swager , hose swager ] .
-
hydraulic hoses - offers from hydraulic hoses manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hydraulic hose crimper, hose crimping machine, hose swager , hydraulic machine ] .
-
Cable Cutter - Cable Cutter Manufacturers, Suppliers
Hydraulic Steel Cable Cutter, Manual Wire Cutting Tools, Hydraulic Crimping Tools, Ratchet Crimping Tools, Sleeve Swager , Hydraulic Chain Cutter, Rebar Cutting Tools, at China High Quality Manufacturer www.wimitools.com.
-
An assessment and evaluation for recycle/reuse of contaminated process and metallurgical equipment at the DOE Rocky Flats Plant Site -- Building 865. Final rep...
• Conventional forging (144, 5000-pound forging hammer and 145 and 146, swagers ). • Hydraulic and high .
-
Tapering rods before redraw by rotary swaging
The reciprocating motion of the carriage 4 and rollers 2 is brought about by hydraulic power cylinders. When the rod is fed into the rotary swager spindle head in the extreme forward position, the …
-
steel wire rope machine - offers from steel wire rope machine manufacturers, suppliers, exporters & wholesalers
The body of swagers are manufactured from ... Manufacturer : Jiangsu Xingtai Hydraulic Manufacture Co., Ltd.
-
steel wire rope - offers from steel wire rope manufacturers, suppliers, exporters & wholesalers
The body of swagers are manufactured from ... Manufacturer : Jiangsu Xingtai Hydraulic Manufacture Co., Ltd.
-
Proceedings of the 13th International Conference on Metal Forming
… C, a 4-piece die was used in the feed-in type rotary swager , as shown in … The feeding speed was controlled by a hydraulic cylinder.
-
Sell hydraulic hose
Hydraulic Equipment Hose swager machine .
Indicates content that may require registration and/or purchase.