Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: United Equipment Accessories, Inc.
Description: With UEA’s many years of experience manufacturing slip rings, UEA can provide hydraulic swivel-slip ring combination units in a single self-contained, multi-media rotational assembly. Our swivels are custom-built to your exact specifications and application requrements. Design
- Pressure Range: 8,000 psi
- Features: > 8, Integrated Slip Ring
- Number of Ports: 2, 6
- Media / Application: Air / Pneumatic, Fuel, Hydraulic Fluid, Oil
-
Supplier: Accuris
Description: JOINTS, HYDRAULIC SWIVEL
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: JIC Swivel Adapter Series Available Include: 5106, 5156, 5356, 5506, 5706, 5707, 9100, 9256, 9400, 9640, 9690 and 9695
- English Size: 0.25 to 2 inch
- Fitting Type: Adapter, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting
-
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Accuris
Description: SWIVEL JOINT, HYDRAULIC
-
Supplier: Accuris
Description: TEE, TUBE TO SWIVEL, SWIVEL ON RUN, FLARELESS TYPE, HYDRAULIC
-
Supplier: Accuris
Description: TEE, TUBE TO SWIVEL, SWIVEL ON RUN FLARELESS TYPE, HYDRAULIC
-
Supplier: Eaton Hydraulics Group
Description: Swivel Joints With their compact, robust designs, Eaton swivel joints are ready to perform in virtually any dynamic hydraulic system. Available with a broad range of end configurations, these flexible joints eliminate the need for adapters and tubing in tight spaces and excel
-
Supplier: National Oilwell Varco
Description: Power Swivels The National Oilwell Varco® Power Swivels are hydraulic motor driven, pipe rotating machines. These simple, compact units are supplied with a power unit of the correct size and horsepower output to match the swivel and with either air or electric remote
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SWIVEL, HYDRAULIC, MALE JIC X FEMALE JIC, SWIVEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Swivel
-
Supplier: CEJN Industrial Corporation
Description: Series 860 features Plug-In swivel couplings with external G-thread with internal rubber seal in sizes 3/8" up to 1"
- English Size: 0.375 to 1.25 inch
- Features: Coupling, English, Hose Fitting
- Fitting Type: Hydraulic Fitting, Quick Coupler, Swivel
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: G.L. Huyett is your source for high-pressure liquid, pneumatic, and hydraulic carbon steel swivel adapters, couplers, and joints. NPT, NPTF, NPSM adapters are available in straight/in-line, 90 degree, 180 degree, and 360 degree swivel couplers. Male to male, male to female, and
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter, Elbow, Swivel
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Radwell International
Description: HYDRAULIC SWIVEL 3/4-16UN X 3/4-16UN 5000 MAXPSI. FREE 2 YEAR RADWELL WARRANTY
- Media: Hydraulic Fluid
-
Supplier: Freudenberg Sealing Technologies
Description: The rotary/swivel seals of Freudenberg Sealing Technologies are characterised by their high performance - even under a static load. They are particularly suitable for use in hydraulic joints and withstand high pressure loads, even in conjunction with translational motion and the
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide ease of installation and excellent sealing characteristics.Please call your local
- Shaft O.D. or Seal I.D.: 3.149608 to 4.9212625 inch
- Housing Bore Diameter or Seal O.D.: 3.543309 to 5.33071154 inch
- Axial Cross Section or Thickness: 0.1968505 inch
- Maximum Operating Speed: 19.6850393700787 ft/min
-
Supplier: Radwell International
Description: HYDRAULIC COUPLING KWIKRIMP SWIVEL FEMALE HA04-04NJ 1/4 X 7/1-20 1.28. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: RS Components, Ltd.
Description: EO Swivel nut branch tee
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: Tompkins Industries, Inc.
Description: Steel pipe swivel adapters - union
- English Size: 1 to 1.25 inch
- Material: Carbon & Alloy Steel
- Features: English, Pipe Fitting
- Fitting Type: Swivel, Union
-
Supplier: Princess Auto Limited
Description: #16 ORBM x 1" NPTF Swivel Coupler
- English Size: 1 inch
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 1" NPTM x 1" NPTF Swivel Coupler
- English Size: 1 inch
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: BSPP Fittings Series Available Include: 5M0512 (BSPP Female Swivel), 5M0542 (BSPP Female 45° Elbow Swivel), 5M0592 (BSPP Female 90° Elbow Swivel)
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: PT
Description: Straight swivel coupler x FNPT thread swivel
- English Size: 2 inch
- Material: Aluminum
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Sanitary / Food Grade Fitting, Single Shut-Off, Threaded
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: ORFS Fittings Series Available Include: 5M2411 (ORFS Female Swivel), 5M2443 (ORFS Female 45° Elbow Swivel), 5M2493 (ORFS Female 90° Elbow Swivel), 3M2410 (ORFS Male)
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: G.L. Huyett
Description: Lincoln® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings.
- English Size: 0.125 inch
- Metric Size: 10.000000000000002 mm
- Material: Carbon & Alloy Steel
- Features: Coupling, English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: Use to restrict fluid flow from a high-flow-rate power source, necessary for proper operation of some hydraulic components (such as Swing Clamps and fluid-advanced Work Supports). Provides a controlled flow rate in one direction, and unrestricted free flow in the opposite. The
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: PT
Description: Other body and seal materials upon request
- English Size: 1.25 to 6 inch
- Material: Aluminum, Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: Princess Auto Limited
Description: #5 ORBM x 1/4" NPTF Swivel Coupler
- English Size: 0.25 inch
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: NPTF Fittings Series Available Include: 3M2810 (NPTF Male), 3M5810 (NPTF Male Swivel)
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Princess Auto Limited
Description: #6 ORBM x 3/8" NPTF Swivel Coupler
- English Size: 0.375 inch
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6506 - FEMALE NPT x FEMALE JIC SWIVEL
- English Size: 1 inch
- Fitting Type: Adapter, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting, Threaded
- Material: Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6505 - MALE NPT x FEMALE JIC SWIVEL
- English Size: 1.25 inch
- Fitting Type: Adapter, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting, Threaded
- Material: Stainless Steel
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic swivelling units series RT • Rack and pinion movement. • Continuously adjustable stroke. • Large ball bearings on the shaft. • Through hole in the pinion. • Optional rubber bumpers (FGD) or hydraulic shock-absorber. • Optional intermediate stopper (RTD). • Optional proximity
- Application: Automation
- Drive Mechanism: Pneumatic Drive
-
Supplier: HydraCheck Inc.
Description: Male ORFS x female swivel ORFS gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 1.25 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: JIS male x JIS female gauge port adapter. JIS connections have a 30° flare. Gauge port adapters allow the user to install a pressure gauge, diagnostic nipple, or sensor inline in a hydraulic system. All units are made from zinc/nickel-plated carbon steel which offers reliability and a long
- Fitting Type: Adapter, Swivel
- Connection Type: Threaded
Find Suppliers by Category Top
Featured Products Top
-
Hydracheck offers a new DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
-Fluid Compatibility for Diverse Systems – The specially formulated inner tube is compatible with petroleum-based hydraulic fluids, water-glycol, synthetic esters, lubricating oils, and compressed air. This single assembly type simplifies spare parts management and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link: https://www.kuriyama.com/catalogs/K-Kleen/ (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc.
Conduct Research Top
-
5 Things You Need to Know About Hydraulic Swivels
hydraulic swivel is a rotational manifold that transmits fluid power from a stationary object. to a rotational object. It often mounts in conjunction with an electrical slip ring into the center. of rotation of some type of machinery. The nature of the assembly often dictates a custom. designed
More Information Top
-
DP Vessel Side Shell Mounted Disconnectable System for Deep Water Development
There are four hydraulic / utility swivels with a number of flow paths, one of these hydraulic swivels will be utilised to control the QCDC clamping actuators, isolation ball valve actuators and the ESD valves which are installed inside the DTS area.
-
Design Considerations of a Subsea Control System for a Floating Production System
surface, there is a multipath hydraulic swivel .
Indicates content that may require registration and/or purchase.