-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 2A WHITE Magnetic (Hydraulic Delay) 277VAC 2A 1 Toggle Panel Mount
- Supply Voltage (VS): 277 volts
- Trigger Current: 2 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 15A WH Magnetic (Hydraulic Delay) 277VAC 15A 1 Toggle Panel Mount
- Supply Voltage (VS): 277 volts
- Trigger Current: 15 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 10A WH Magnetic (Hydraulic Delay) 65VDC 10A 1 Toggle Panel Mount
- Supply Voltage (VS): 65 volts
- Trigger Current: 10 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
-
Supplier: ASAP Semiconductor LLC
Description: CIRCUIT BREAKER SWITCH 7A WHITE Magnetic (Hydraulic Delay) 277VAC 7A 1 Toggle Panel Mount
- Supply Voltage (VS): 277 volts
- Trigger Current: 7 amps
- Device Type: Ground Fault Circuit Interrupters (GFCI)
- Mounting / Packaging: Panel Mount
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single or multipole hydraulic-magnetic circuit breakers with trip-free-mechanism and toggle actuation. A choice of switching characteristics ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Auxiliary contacts optional. Low
- Rated AC Voltage: 120 to 480 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.05 to 125 amps
- Rated Breaking Capacity (Icn): 5,000 to 10,000 amps
-
Supplier: Carling Technologies, Inc.
Description: The MS-Series hydraulic/magnetic Sealed Toggle Circuit Breaker is designed and tested to operate flawlessly in the harshest of environments. Ideally suited for COTS (commercial off the shelf) military applications, the MS-Series features a durable metal and sealed mounting bushing with
- Rated AC Voltage: 120 to 240 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 0.02 to 30 amps
- Rated Breaking Capacity (Icn): 3,000 to 8,000 amps
-
Supplier: E-T-A Circuit Breakers
Description: Single or multipole hydraulic-magnetic circuit breakers with trip-free-mechanism and toggle actuation. A choice of switching characteristics ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Auxiliary contacts optional. Low
- Rated AC Voltage: 415 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.05 to 180 amps
- Number of Poles: 1 to 4
-
Supplier: Sensata Technologies
Description: Airpax™ IAL series. The APL/UPL magnetic circuit protector provides reliable, low-cost power switching, circuit protection and circuit control. The handle opens and closes a circuit, under normal load conditions, similar to an ON-OFF switch. Upon overload, the internal mechanism trips, opens
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: in compliance with the standards used in Australia and New Zealand, AS 60947.2-2005 (equivalent to IEC 60947-2:2006+A1). The JAE/JRE/JLE series magnetic-hydraulic circuit protector provides circuit protection for high current applications. It provides a consistent trip point over temperatures
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: The LEJ/LEJA series circuit breaker meets the evolving demand for the high performance protection of critical data center and telecommunications applications requiring up to 277VAC per pole, UL 489 listing in the smallest case size currently available in the marketplace. The LEJ/LEJA platform is
- Continuous Current Rating: 2 to 20 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: Developed to meet the evolving demand for low-profile datacenter rack power distribution units, the Airpax™ LEGA series circuit breaker provides a cost effective solution with uncompromising performance and reliability in a low-depth package. The UL-489 Listed product includes TÜV certification to
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Carling Technologies, Inc.
Description: The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free” mechanism, which will open the
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 65 to 80 volts
- Continuous Current Rating: 1 to 35 amps
- Rated Breaking Capacity (Icn): 500 to 3,000 amps
-
Supplier: Carling Technologies, Inc.
Description: The C-Series hydraulic/magnetic circuit breakers are designed for those applications requiring higher amperage and voltage handling capability in a smaller package. Available with American Standard or Metric Threaded Stud terminals, or Saddle Clamp screw terminals. Optional mid-trip handle
- Rated AC Voltage: 125 to 480 volts
- Rated DC Voltage: 32 to 250 volts
- Continuous Current Rating: 0.02 to 100 amps
- Rated Breaking Capacity (Icn): 1,000 to 50,000 amps
-
Supplier: Allied Electronics, Inc.
Description: CIRCUIT BREAKERS;TOGGLE, 63.5MM;227VAC;2 AMP; 2.2 TO 20 SECONDS
-
Supplier: Carling Technologies, Inc.
Description: 80VDC 0.2-63A @ 240VAC 0.2-63A @ 480VAC Maximum Interrupting Capacity 3,000A @ 80VDC 3,000A @ 240VAC 1,500A @ 480VAC Auxiliary Switch Ratings 3A @ 125VAC 2A @ 30VDC Available Circuits Series Trip Switch Only Actuator Style Solid Color Handle (1 per unit) Terminal Options Screw Terminal
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.02 to 63 amps
- Rated Breaking Capacity (Icn): 1,000 to 3,000 amps
-
Supplier: HydraCheck Inc.
Description: The PFM6 and PFM6BD digital hydraulic test units by Flo-tech are compact, lightweight and completely self-contained. These highly portable testers are laboratory-accurate and are designed for fast, diagnostic troubleshooting of all types of mobile or stationary hydraulic systems and
-
Supplier: DigiKey
Description: Circuit Breaker Magnetic (Hydraulic Delay) AC DC Toggle Panel Mount
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Mounting Style: Plug-in
- Manual Actuator Type: Toggle Switch
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, HYDRAULIC, MAGNETIC, 15 AMP, 2 POLE, 120 VAC, TOGGLE SWITCH, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 120 volts
- Continuous Current Rating: 15 amps
- Number of Poles: 2
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
-
Supplier: Allied Electronics, Inc.
Description: Magnetic Circuit Breaker, 10 A Rated Current, 277 VAC Rated Voltage UL Recognized, CSA Certified Toggle actuator. Number of poles 1.
-
Supplier: Allied Electronics, Inc.
Description: W6 Series Magnetic Toggle Style Circuit Breaker, 0.250 in. Straight Quick Connect Tab Termination Series trip circuit function, 5000 A interrupt capacity @ 277 VAC W6 Series 6-32 mounting thread.
-
Supplier: Allied Electronics, Inc.
Description: dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at 227 VAC/80 VDC — UL, CSA — VDE 250 VAC/80
-
Supplier: Unidex, Inc.
Description: EHW Series workbenches are specially designed to handle heavier loads. They feature an electric hydraulic lift system and hand-operated toggle switch control.
- Length: 60 inch
- Width: 30 inch
- Load Capacity: 1,000 lbs
- Features: Adjustable Height, Other, Portable, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s)
-
Supplier: Unidex, Inc.
Description: AHW Series workbenches feature an air/oil hydraulic lift system and offer instant height adjustment with the touch of a hand-operated toggle switch. An infinite range of height adjustments is available within the stroke distance. A blocking valve braking system provides firm
- Length: 60 inch
- Width: 30 inch
- Load Capacity: 500 lbs
- Features: Adjustable Height, Other, Portable, Storage Bin(s), Storage Cabinet(s), Storage Drawer(s)
Find Suppliers by Category Top
Featured Products Top
-
NKK is proud to see our S822 High Capacity Toggle Switch integrated into leading hydraulic generator systems — powering the move toward greener, more efficient mobile energy solutions. With its robust design and reliable high (read more)
Browse Rocker Switches Datasheets for NKK Switches
More Information Top
-
Ground operated teleoperation system for live power line maintenance
A small panel assembles a series of toggle switches for activating electric power, hydraulic power, lights, microphone, etc.
-
Mobile roof support load rate monitoring system
The system is transformed into a static hydraulic pressure monitoring system by simply flipping a toggle switch to activate the static load program on the embedded processor.
-
CESAR - Cost-efficient Methods and Processes for Safety-relevant Embedded Systems
When the sensors detect unlatched position and the toggle switch is in open direction a servo valve will be activated and the hydraulic pump will be initialized.
Indicates content that may require registration and/or purchase.