Products/Services for Hydro Seal Strainers
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...Assembly / ElementApplicationsStrainer Type -
Plugs, Stoppers, and Inserts - (417 companies)...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs... -
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro... -
Hydraulic Seals and Pneumatic Seals - (304 companies)Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings. Hydraulic seals and pneumatic seals are designed for the reciprocating motion that is common in hydraulic and pneumatic applications... -
Labyrinth Seals and Clearance Seals - (27 companies)Labyrinth seals and clearance seals are minimum-leakage seals that protect machine elements from contamination through a noncontact method. They operate on the principle of positive clearance and do not rub on shafts or housing. Features. Labyrinth...
-
Oil Seals and Grease Seals - (344 companies)Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt. For proper installation, the seal lip should point towards the medium being contained. Some oil seals...
-
Mechanical Seals - (448 companies)Mechanical seals including mechanical face seals, bellows, gas seals, and cartridge seals. Mechanical seals are designed to prevent leakage between a rotating shaft and its housing under conditions of extreme pressure, shaft speed and temperature...
-
Dynamic Seals - (674 companies)Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
-
Exclusion Seals - (134 companies)Exclusion seals are comprised of wipers, scrapers and V-ring seals. Exclusion seals are primarily used to keep dirt and other contaminants from passing into bearings and other sensitive areas. Some of the devices that fall within the exclusion seals...
-
Diaphragm Seals - (110 companies)Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments...
Product News
-
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Ducon Environmental Systems
Hydro Flight Primary Clarifier Hydro-Flight Primary Clarifier is designed for primary settling and disposal of suspended solids in virtually any industrial sludge application. A chemical flocculation system can also be incorporated to reduce suspended solids within the recycled scrub liquor. (read more)Browse Fume and Smoke Collectors Datasheets for Ducon Environmental Systems -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Arjay Engineering
Arjay Products in Hydro-Electric Plants Arjay Products in Hydro-Electric Plants. Level Controls. From the reservoir to in-plant oil and chemical storage, level transmitters and alarms monitor many applications. Area Leak Alarms. Sensor pucks around tanks and pumps, in electrical vaults ....anywhere a normally dry condition may incur and need a liquid leak alarm. Floating Oil on Water Alarm. For use in sumps and open ponds, the floating sensor moves with and tracks the water surface for any oil accumulation. Oil/Water Separator... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products -
Vooner FloGard LLC
Easy to install, self-contained Gravity Strainer 22, OSPREY TM 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER. No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or flow rate. Easy to install, self-contained modular unit. Small floor space compared to a number of inline strainers. Bottom Up vs Top Down... (read more)Browse Strainers Datasheets for Vooner FloGard LLC -
Arjay Engineering
Keep your hydro-electric operations running safely Keep your hydro-electric operations running safely and smoothly with Arjay Engineering!. From oil leak detection to water quality control, we help you stay compliant and protect your systems every step of the way. Follow us on: Facebook. YouTube. LinkedIn. Arjay Engineering. Engineering and manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed... (read more)Browse Oil in Water Monitors Datasheets for Arjay Engineering
-
The 2012/2014 swarmquakes of Jaen, Spain: a working hypothesis involving hydroseismicity associated with the hydrologic cycle and anthropogenic activity
An important factor is constituted by what we term ‘‘ strainer -type well cascades’’, resulting from the downward precipitation of rain water through the poorly cemented/ sealed well- heads that pervade the TSH and that produce ‘‘ hydro -tremors’’ when they violently …
-
Oil hydraulic system
3 hydro devices (Verdrängermaschinen)342 for energy conversion … drawing part through: large drawing cross-sections in the pump housing, answering nominal width of the sucking line; short, straight suction tube with beveled inlet cross-section; sealing of the sucking space against … … for air separation, separating screen , section 3.2.11.
-
Desalination of Oilfield-Produced Water at the San Ardo Water Reclamation Facility, CA
This problem will be resolved with the installation of back- washable strainers upstream of the exchangers and … The slurries damage pumps, particularly seals , and plug piping, which then requires disassembly and hydro blasting to clear the lines and return them to normal operation.
-
Waste management
… 360 reduction 307, 728 utilization, 589 intermediate bearings 301, 175 hazardous waste landfill seal system, operating direction … … chamber 364, 365 rotary kiln, 362 floor furnace, fluidized bed furnace, sorting installation, industry waste, 540 sorting construction residual masses 551, 545 building site waste, density sorting, 518 hydro cyclone-methods, 519 dense … … current separators, instep shaft screen , 499 dust separation, 341 …
-
Geotechnik
For the preparation as well as for drainage, screens become Entsandungsanlagen, settling tank, hydro cyclones and uses centrifuges. … residual water amounts provide particularly when the joints between individual lamellae are provided with a sealing strip.
-
Oil hydraulic system
… straight suction tube with beveled inlet cross-section; • sealing of the sucking space against foreign air of the environment, avoidance of leakinesses in line compounds and shaft seals on selbstansaugenden pumps; complete … … for air separation, separating screen , section 3.1.14. 3.1 hydro pumps .
-
Crushers
It has just neunfliigeligen rotor Conidur screens with a specific screening seal and Siebaufhiingung as innovation as well as an above lying drawing-in device at steplessly adjustable drawing-in speeds. … machine factory, the vollhydrauliseh became the operating heavy-duty mill PP 3431 S Hydro 1300 S" issued.
Indicates content that may require registration and/or purchase.