Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: FLOW METER SCFH HYDROGEN AT 150PSIG MTI 5002663. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented
- Gas Volumetric Flow Rate: 0.000007062 to 0.00052965 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000041295 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
-
Supplier: Bronkhorst USA
Description: IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing. Mass
- Gas Volumetric Flow Rate: 0.2352 to 1,058.4 SCFM
- Mass Flow Rate: 0.018354251 to 82.59 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Brooks Instrument
Description: The GT130x Series glass tube VA flow meters are a family of versatile and economical meters designed for general use in applications with moderate metering accuracy requirements — typical accuracy ranges are 1% to 10% full scale, depending on the model selected. They are ideal
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Brooks Instrument
Description: flow measurement in hazardous areas Low-pressure drop allows for economical pump selection Optional needle valve mounted to inlet or outlet for setting the desired flow Optional economical brass fittings for delicate applications (e.g. avoidance of hydrogen embrittlement)
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Gas Flow Meters - Cole-Parmer 65 mm Flow Tube, Direct-Reading for 42 LPM for Hydrogen -- GO-32048-15Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 1.48305084745763 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Gas Volumetric Flow Rate: 0.882768361581921 to 353.1073446327684 SCFM
- Operating Temperature: 50 to 113 F
- Operating Pressure: 100 psi
- Electrical Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.123587570621469 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.0529661016949153 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.211864406779661 SCFM
- Operating Temperature: 70 F
- Features: Gas
- Meter Technology: Variable Area
-
Supplier: Restek
Description: State-of-the-art features include: Measures volumetric flow for gases across a range of 0.5–500 mL/min. NIST traceable calibration. Ex rating (electrical apparatus for explosive gas atmospheres) for hydrogen and related gas types. Accuracy of ± 2% of flow reading
- Gas Volumetric Flow Rate: 0.000017655 to 0.017655 SCFM
- Operating Temperature: 32 to 120 F
- Features: Gas
- Interface Options: Serial / Digital
-
Supplier: Nova Analytical Systems Inc.
Description: measurement of H2. It has an expected life of over 10 years unless contaminated.In operation, a built in sample pump draws in the gas sample through the probe, filters, flow meter and on to the T/C cell. The detected H2 is displayed on an LCD digital meter which has a
- Response Time: 10 seconds
- Operating Temperature: 55 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Macnaught USA, Inc.
Description: only. The MX Hazard Meter offering provides inline .5% Volumetric Accuracy with .03% Repeatability. In Stock Sizes ¼” thru 4” .13 GPH to 320+ GPM No Flow Conditioning - put the meter where you want it Large in-stock inventory of Hazard Meters and Displays Quick response
- Liquid Volumetric Flow Rate: 0.00216666666666667 to 320 GPM
- Operating Pressure: 175 to 2,000 psi
- Operating Temperature: 158 to 284 F
- End Fittings: Flanged, Threaded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Transcat, Inc.
Description: (PSI)145 Height (")5.5 Min Flow Rate (LPM)5 Max Flow Rate (LPM)500 Min Flow Rate (mL/min)5000 Max Flow Rate (mL/min)500000 Wetted Materials302 and 303 SS, Viton®, silicone RTV, glass-reinforced nylon, aluminum Min Operating Temperature (° F)14 Min Operating Temperature (°
- Gas Volumetric Flow Rate: 0.1765536723163842 to 17.65536723163842 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 2.5590565 to 5.905515 inch
- Gas Volumetric Flow Rate: 0.00020376562700325 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00388461333975 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Lee Co. (The)
Description: steel, providing improved compatibility with aggressive gases including hydrogen. It is flow tested on nitrogen with a nominal flow tolerance of ± 5%. Tighter tolerances are available as specials. To increase accuracy, the orifice is tested in the direction of use. Features
- Orifice Diameter: 0.100000054 inch
- Features: Other
- Material: Steel - Stainless
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: High Flow measurements 25 to 10,000 LPM. Precision Transfer Standard to calibrate other flow meters. Constriction/Blockage testing. Measurement of gas mixtures, hydrogen and natural gas options. Pressure range from barometric to 100 psig.
- Operating Temperature: 50 to 113 F
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: ASTM International
Description: ammonia, amines, substances producing water soluble cations, and fluorides will interfere with the titration. The apparatus includes the following: (1) burner, (2) chimneys, absorbers, and spray traps, (3) flow meter, (4) vacuum system, (5) air-purifying system, and (6) monometer. The
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective H2S analyzer for quality and process control purposes. With over thirty years of experience in developing and manufacturing gas analyzers and
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Analytical Systems Int’l. Keco
Description: The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective H2S analyzer for quality and process control purposes. With over thirty years of experience in developing and manufacturing gas analyzers and
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Nova Analytical Systems Inc.
Description: recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2 sensors
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Analytical Industries Inc.
Description: Key features Four measurement ranges from 0…10 ppm to 0..10,000 ppm (1%) O2 Measure O2 in inert, hydrocarbon gas streams, mixed acidic gases or hydrogen and helium with different sensors General Purpose of Hazardous Area rated - ATEX, IECEx, cMETus, UKEx GPR-1200 configured with sensor
- Instrument Type: Analyzer
- Features: Data Logger, Hazardous Environments, Intrinsically Safe
- Display: Digital
- Gas Types: Oxygen (O2)
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 203 Series Portable Dew Point Analyzers have been designed primarily for accurate dew point measurement of endothermic and Nitrogen/Hydrogen heat treating atmospheres, instrument air, and in many other applications. This is a Low Range analyzer in that it is well-suited for dew point
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: -4 to 120 F
- Electrical Outputs: Analog Current
-
Supplier: Harper International Corporation
Description: flights – convey material without back-mixing. Utilized for processes that require narrow residence time distributions. Cross Flow System – coarse, free-flowing material can be heated and reacted with through-flowing gas. Gas flows locally through the solid material path
- Process Temperature: 3,000 C
- Width / Tube O.D.: 76.19995885202222 to 1,523.9991770404445 mm
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: CDM automatically mixes concentrated chemicals with Deionized (DI) water or other additives based on specific process recipes. Equipped with high-precision control valves and non-contact flow meters, the CDM ensures that the chemical concentration remains consistent across every batch.
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: tool without shutting down the entire facility’s chemical supply. Chemical Dispensing Units (CDU) The CDU is the “point-of-use” brain of the system. While a VMB simply directs flow, a CDU actively manages it. These units often include high-precision pumps, filtration systems, and flow
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: stainless steel or PFA-lined piping to maintain parts-per-trillion (PPT) purity levels. Once the chemicals reach the “point of use,” the Automatic CDU takes over. It acts as a smart controller, utilizing mass flow meters and servo-driven pumps to dilute, blend, and dispense chemicals
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Hydrogen gas, despite numerous industrial and commercial applications, presents several safety hazards due to its flammability, potential for explosion, and reactivity with other chemicals. We highlight the main hydrogen safety protocols, standards, and best practices you should know (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
The Future of Renewable Energies: Using Hydrogen and Natural Gas + Hydrogen Blends
Learn how SICK is prepared to handle the future with meters capable of measuring renewable energy sources. SICK ultrasonic flow meters are already capable of reliably metering natural gas. The company is working hard on developing a means of metering pure hydrogen in a verifiable manner. Renewable
-
Flow Meter Selection for Improved Gas Flow Measurements: Comparison of Differential Pressure and Thermal Dispersion Technologies
As the costs of fuels and consumables (natural gas, hydrogen, oxygen, etc.) continue to rise, the ability to accurately measure the amount used in a process becomes significant in controlling costs and determining bottom line profits. It may have been acceptable in the past to absorb these expenses
-
Thermal Flow Meters Help Electric Power Plants Keep Their Cool with Hydrogen Gas
In all electric power generation plants (gas, solar, coal or nuclear), the fuel source of choice heats a large boiler, which creates steam that drives turbine blades to rotate.
More Information Top
-
Advanced Catalytic Hydrogenation Retrofit Reactor
The hydrogen gas flow meter , a thermal-type mass flow meter, may be reading low.
-
CLEAN HYDROGEN TECHNOLOGY FOR 3-WHEEL TRANSPORTATION IN INDIA
…hydrogen storage unit, an on-board hydrogen fuel gauge for measuring and displaying the amount of hydrogen stored, an on-board micro- controller, a visual indicator showing the amount of hydrogen present, and a hydrogen gas flow metering system for tracking the…
-
Cu/Ni colloidal dispersions stabilised by calcium and barium stearates for the amination of oxo-alcohols
A 1 ~ four-neck round bottom flask equipped with a stirrer, a tempera- ture indicator and controller, inlet and outlet lines for DMA gas and hydrogen gas , flow meters for DMA and hydrogen gases and a condensor to separate oily materi…
-
SST-1 Gas feed and Gas Exhaust system
For this purpose, a mass flow meter for hydrogen gas is being used for measuring the amount of gas puffed during operation.
-
A passive wireless hydrogen surface acoustic wave sensor based on Pt-coated ZnO
nanorods
The gas flow system for testing the finished SAW sensor consists of an acrylic chamber, flow meters and hydrogen gas cylinders of different concentrations.
-
NIST Manuscript Publication Search
grain moisture, length-measuring devices, liquid measuring devices, scales, specifications, tolerances, taximeters, meters, tolerances, standards, hydrogen - gas , flow meters , weights .
-
NIST Manuscript Publication Search
grain moisture, length-measuring devices, liquid measuring devices, scales, specifications, taximeters, tolerances, standards, hydrogen - gas , flow meters , meters, weights .
-
Lean Mixture Ignition Systems for CNG in Diesel Applications
A digital Brooks 5860E gas flow meter calibrated for hydrogen was used to measure the steady hydrogen consumption.
-
Proceedings of the 24th autumn meeting From October 14–16, 1982-Yamagata City, Japan
2) For the measurement of mucosal blood flow, the tissue blood flow meter of hydrogen - gas clearance type was used.
-
Stratospheric flights over tropical latitudes with polyethylene balloons of large volume
--In order to get over the uneertainty in eorreet weigh-off in the presenee of wind, we have been metering the flow of hydrogen gas with a high eapaeity gas meter/12,000-30,000 feetS]hour).
Indicates content that may require registration and/or purchase.